Rough / Low (< 760, > 1 torr) Vacuum Ovens
from Terra Universal, Inc.
Hydraulic thermostat controls temperatures up to 220 °C. Built-in high-limit thermostat guards against overheating. Radiant warm-wall heating provides more even chamber temperatures. Available in two chamber sizes. Comes with 12-month warranty. Available with dial thermometer or LED readout. [See More]
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Capacity: 0.7
- Temperature Range: 428
- External: Bench / Cabinet
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
- Capacity: 3.9
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from Terra Universal, Inc.
Hydraulic thermostat controls temperatures up to 280 °C. Radiant warm-wall heating enhances temperature uniformity. Externally isolated heaters maximize safety, chamber space. Comes with 24-month warranty. The Hi-Temp “Squaroid ” Duo-Vac ® Ovens feature the efficiency and... [See More]
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
- Capacity: 1.1
- Temperature Range: 572
- External: Bench / Cabinet; Box (Muffle)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
- Capacity: 0.8
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from Terra Universal, Inc.
Heavy-duty construction allows efficient, high-temperature operation for heavy throughput. Double doors facilitate easy pass-through operations. Pre-heated gas manifold guarantees temperature uniformity during gas flow. Door flanges hold circulating water for quick cooling during cycling operations. [See More]
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- Capacity: 0.8
- Temperature Range: 572 to 662
- External: Bench / Cabinet; pass through
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
- Capacity: 1.9
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from Terra Universal, Inc.
Economical oven delivers wide temperature and vacuum range at an affordable price. Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers. Double-door design enhances flexibility, allows pass-through operations. All stainless steel construction is suitable for operations... [See More]
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- Capacity: 0.5
- Temperature Range: 50 to 300
- External: Bench / Cabinet; Modular Pass through