Electric / Resistance Vacuum Ovens

Last Updated: February 12, 2025

Description

Electric or resistance vacuum ovens are specialized heating devices that utilize electricity to generate heat within a vacuum-sealed chamber. These ovens are designed to precisely control temperature and atmospheric conditions, making them suitable for processes that require a controlled environment free from contaminants and oxidation.

Working Principle

Electric or resistance vacuum ovens operate by using electrical resistance to generate heat. The heating elements, powered by electricity, are strategically placed within the oven to ensure uniform temperature distribution. The vacuum environment is created by removing air and other gases from the chamber, which prevents oxidation and allows for more efficient heat transfer. This controlled environment is particularly useful for processes that require precise temperature control and the prevention of unwanted chemical reactions.

Applications

Electric or resistance vacuum ovens are commonly used in a variety of industrial and laboratory applications. Specific examples include:

  • Brazing and Soldering: These ovens provide the controlled environment necessary for joining metals without oxidation.
  • Heat Treatment: Used for processes such as annealing and case hardening of metal components.
  • Drying and Curing: Ideal for removing moisture from materials and curing polymers or coatings without the risk of contamination.
  • Sintering: Used in the production of ceramics and metal powders, where precise temperature control is crucial.

Advantages over other Vacuum Ovens

Electric or resistance vacuum ovens offer several advantages over other types of vacuum ovens:

  • Precise Temperature Control: The use of electrical resistance allows for accurate and consistent temperature settings, which is essential for processes requiring high precision.
  • Uniform Heat Distribution: The design of these ovens ensures even heat distribution, reducing the risk of hot spots and ensuring uniform processing of materials.
  • Energy Efficiency: Electric ovens can be more energy-efficient compared to other heating methods, as they convert electrical energy directly into heat.

Limitations

Despite their advantages, electric or resistance vacuum ovens have certain limitations:

  • Initial Cost: These ovens can be expensive to purchase due to their specialized design and components.
  • Operating Expense: The cost of electricity can be significant, especially for high-temperature applications or prolonged use.
  • Material Limitations: Not all materials are suitable for processing in a vacuum environment, and some may require additional considerations to prevent damage.

Considerations

When selecting an electric or resistance vacuum oven, several factors should be considered:

  • Initial Costs: Evaluate the upfront investment required for purchasing the oven and any additional equipment needed for operation.
  • Operating Expenses: Consider the cost of electricity and maintenance when calculating the total cost of ownership.
  • Durability and Maintenance: Assess the durability of the oven and the availability of replacement parts. Regular maintenance is essential to ensure long-term performance and accuracy.
  • Accuracy: Ensure that the oven can maintain the required temperature accuracy for your specific applications.
10 Results
Vacucell Vacuum Oven -- 111
from BMT USA, LLC

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
"Squaroid" Vacuum Oven -- 3700-35
from Terra Universal, Inc.

Hydraulic thermostat controls temperatures up to 220 °C. Built-in high-limit thermostat guards against overheating. Radiant warm-wall heating provides more even chamber temperatures. Available in two chamber sizes. Comes with 12-month warranty. Available with dial thermometer or LED readout. [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 0.7
  • Temperature Range: 428
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Vacuum Oven -- BOV-120
from BEING Scientific Inc.

In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]

  • Heat Source: Electric / Resistance;

    Individual Shelf Heating

  • Capacity: 4.4
  • Temperature Range: 86 to 392
  • Vacuum / Pressure Range:

    133 Pa

Vacucell Vacuum Oven -- 22
from BMT USA, LLC

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 0.8
  • Temperature Range: 41 to 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
Hi-Temp "Squaroid" Oven -- 3700-39
from Terra Universal, Inc.

Hydraulic thermostat controls temperatures up to 280 °C. Radiant warm-wall heating enhances temperature uniformity. Externally isolated heaters maximize safety, chamber space. Comes with 24-month warranty. The Hi-Temp “Squaroid ” Duo-Vac ® Ovens feature the efficiency and... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 1.1
  • Temperature Range: 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
Vacuum Oven -- BOV-20
from BEING Scientific Inc.

In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]

  • Heat Source: Electric / Resistance;

    4-Sided Jacket Heating

  • Capacity: 0.9
  • Temperature Range: 86 to 392
  • Vacuum / Pressure Range:

    133 Pa

Vacucell Vacuum Oven -- 55
from BMT USA, LLC

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
Pass-Through Vacuum/Nitrogen Oven -- 5401-00A
from Terra Universal, Inc.

Heavy-duty construction allows efficient, high-temperature operation for heavy throughput. Double doors facilitate easy pass-through operations. Pre-heated gas manifold guarantees temperature uniformity during gas flow. Door flanges hold circulating water for quick cooling during cycling operations. [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 0.8
  • Temperature Range: 572 to 662
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Vacuum Oven -- BOV-210
from BEING Scientific Inc.

In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]

  • Heat Source: Electric / Resistance;

    Individual Shelf Heating

  • Capacity: 7.6
  • Temperature Range: 86 to 392
  • Vacuum / Pressure Range:

    133 Pa

Vacuum/Nitrogen Oven -- 9602-03A
from Terra Universal, Inc.

Economical oven delivers wide temperature and vacuum range at an affordable price. Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers. Double-door design enhances flexibility, allows pass-through operations. All stainless steel construction is suitable for operations... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 0.5
  • Temperature Range: 50 to 300
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)