Medium (< 1, >10-3 torr) Vacuum Ovens

3 Results
"Squaroid" Vacuum Oven -- 3700-35
from Terra Universal, Inc.

Hydraulic thermostat controls temperatures up to 220 °C. Built-in high-limit thermostat guards against overheating. Radiant warm-wall heating provides more even chamber temperatures. Available in two chamber sizes. Comes with 12-month warranty. Available with dial thermometer or LED readout. [See More]

  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Capacity: 0.7
  • Temperature Range: 428
  • External: Bench / Cabinet
Pass-Through Vacuum/Nitrogen Oven -- 5401-00A
from Terra Universal, Inc.

Heavy-duty construction allows efficient, high-temperature operation for heavy throughput. Double doors facilitate easy pass-through operations. Pre-heated gas manifold guarantees temperature uniformity during gas flow. Door flanges hold circulating water for quick cooling during cycling operations. [See More]

  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • Capacity: 0.8
  • Temperature Range: 572 to 662
  • External: Bench / Cabinet; pass through
Vacuum/Nitrogen Oven -- 9602-03A
from Terra Universal, Inc.

Economical oven delivers wide temperature and vacuum range at an affordable price. Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers. Double-door design enhances flexibility, allows pass-through operations. All stainless steel construction is suitable for operations... [See More]

  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • Capacity: 0.5
  • Temperature Range: 50 to 300
  • External: Bench / Cabinet; Modular Pass through