1/2" NPT Connection Heads

6 Results
Die-Cast Aluminum Flip Top Connection Head
from Pyromation

The 49 series flip-top aluminum connection heads listed below meet NEMA 4 requirements for indoor or outdoor applications. The 49 series flip-top aluminum heads utilize an EPDM O-ring seal with a maximum temperature rating of 400 ºF. The flip cover provides easy access to the terminals for... [See More]

  • Protection Tube - NPT: 1/2" NPT; 3/4" NPT
  • Head Type: Hinged, Latching Closure
  • Temperature Sensor Accepted: Thermocouple; RTD
  • Terminal Block: Single Element Terminal Block; Multi Element Terminal Block
Thermoplastic Screw Cover Head - Accessories
from Pyromation

Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its temperature... [See More]

  • Protection Tube - NPT: 1/2" NPT
  • Head Type: Screw Cap & Chain
  • Temperature Sensor Accepted: Thermocouple; RTD
  • Terminal Block: Multi Element Terminal Block
Conduit Outlet -- CH301P3T0
from Minco

Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly. NEMA rated for indoor and outdoor use. Explosion... [See More]

  • Protection Tube - NPT: 1/2" NPT
  • Materials: Aluminum
Cylindrical -- CH335P3W0
from Minco

Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly. NEMA rated for indoor and outdoor use. Explosion... [See More]

  • Protection Tube - NPT: 1/2" NPT
  • Materials: Stainless Steel
Hazardous Areas -- CH104P1T6
from Minco

Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly. NEMA rated for indoor and outdoor use. Explosion... [See More]

  • Protection Tube - NPT: 1/2" NPT
  • Features: Explosion-proof
  • Materials: Aluminum
Industrial -- CH103P1T6
from Minco

Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly. NEMA rated for indoor and outdoor use. Explosion... [See More]

  • Protection Tube - NPT: 1/2" NPT
  • Materials: Cast Iron