Cast Iron Connection Heads

2 Results
Cast Iron Screw-Cover GP Connection Head
from Pyromation

Pyromation's general-purpose, screw-cover connection heads are NEMA/IP66 rated for indoor or outdoor use providing protection against dust, rain, splashing and hose-directed water. These company design-patented thermocouple and RTD connection heads have easy access, one-turn caps, accept Pyromation... [See More]

  • Materials: Cast Iron
  • Head Type: Screw Cap & Chain
  • Temperature Sensor Accepted: Thermocouple; RTD
  • Features: Epoxy Coated
Industrial -- CH103P1T6
from Minco

Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly. NEMA rated for indoor and outdoor use. Explosion... [See More]

  • Materials: Cast Iron
  • Protection Tube - NPT: 1/2" NPT