3/4" NPT Connection Heads

2 Results
Connection Head - Accessories
from Pyromation

Pyromation's general-purpose, screw-cover connection heads are NEMA/IP66 rated for indoor or outdoor use providing protection against dust, rain, splashing and hose-directed water. These company design-patented thermocouple and RTD connection heads have easy access, one-turn caps, accept Pyromation... [See More]

  • Extension Wire Entry - NPT: 3/4" NPT
  • Head Type: Screw Cap & Chain (optional feature); Hinged, Latching Closure (optional feature)
  • Temperature Sensor Accepted: Thermocouple; RTD
  • Terminal Block: None (No Terminal Block) (optional feature); Single Element Terminal Block (optional feature); Multi Element Terminal Block (optional feature)
Thermoplastic Screw Cover Head - Accessories
from Pyromation

Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its temperature... [See More]

  • Extension Wire Entry - NPT: 3/4" NPT
  • Head Type: Screw Cap & Chain
  • Temperature Sensor Accepted: Thermocouple; RTD
  • Terminal Block: Multi Element Terminal Block