Thermocouple Connection Heads

5 Results
Connection Head - Accessories
from Pyromation

Pyromation's general-purpose, screw-cover connection heads are NEMA/IP66 rated for indoor or outdoor use providing protection against dust, rain, splashing and hose-directed water. These company design-patented thermocouple and RTD connection heads have easy access, one-turn caps, accept Pyromation... [See More]

  • Temperature Sensor Accepted: Thermocouple; RTD
  • Terminal Block: None (No Terminal Block) (optional feature); Single Element Terminal Block (optional feature); Multi Element Terminal Block (optional feature)
  • Head Type: Screw Cap & Chain (optional feature); Hinged, Latching Closure (optional feature)
  • Materials: Cast Iron (optional feature); Aluminum (optional feature)
Miniature Nickel Plated Steel Head - Accessories
from Pyromation

Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its temperature... [See More]

  • Temperature Sensor Accepted: Thermocouple; RTD
  • Terminal Block: Multi Element Terminal Block
  • Head Type: Bolted Cover
  • Materials: Steel
Thermoplastic Screw Cover Head - Accessories
from Pyromation

Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its temperature... [See More]

  • Temperature Sensor Accepted: Thermocouple; RTD
  • Terminal Block: Multi Element Terminal Block
  • Head Type: Screw Cap & Chain
  • Materials: Plastic
Connection Heads
from Thermometrics Corporation

Thermometrics offers a multitude of sensor accessories including connection heads and explosion proof heads [See More]

  • Temperature Sensor Accepted: Thermocouple
  • Features: Explosion-proof (optional feature)
  • Head Type: Screw Cap & Chain (optional feature); Hinged, Latching Closure (optional feature); Bolted Cover (optional feature)
Thermocouple Probe With Connection Head
from Thermometrics Corporation

Protection Head Probes are typically utilized in an industrial environment to help protect the probe from harsh conditions. [See More]

  • Temperature Sensor Accepted: Thermocouple
  • Terminal Block: None (No Terminal Block)