Aluminum Perforated Sheet Materials

4 Results
Perforated Metal
from AMICO

AMICO perforates many different types of metals and materials at our three US-based manufacturing facilities. From the aerospace industry to exterior cladding and OEM accounts, perforated metal has countless applications. Perforated metal is used for its high strength-to-weight ratio, aesthetic... [See More]

  • Metal: Aluminum; Stainless Steel; Steel
  • Applications: Building and Construction
  • Hole Shape: Round; Square
Perforated 6061 Aluminium Alloy
from Ferguson Perforating

6061 is a precipitation hardening aluminium alloy, containing magnesium and silicon as its major alloying elements. It has good mechanical properties and exhibits good weldability. It is one of the most common alloys of aluminium for general purpose use.It is commonly available in pre-tempered... [See More]

  • Metal: Aluminum
  • Applications: Bike Frames, Aircraft, Boats
  • Pattern: Straight (optional feature); Staggered (optional feature)
Perforated Aluminum Plate
from SlipNOT Metal Safety Flooring

SlipNOT ® perforated aluminum plate is adaptable in any application. Whether in a marine environment, a wastewater treatment plant or any application that requires a durable, lightweight and corrosion resistant product, perforated aluminum is the one time answer. SlipNOT ® perforated... [See More]

  • Metal: Aluminum
  • Hole Shape: Round
  • Hole Centers: 0.2500 to 0.5625
  • Pattern: Straight (optional feature); Staggered (optional feature)
Perforated Aluminum
from Ferguson Perforating

Perforated aluminum has a strong resistance to corrosion due to an oxide skin formed in reaction with the atmosphere. It is a relatively light metal compared to metals such as steel, nickel, brass, and copper and is rather malleable. It can have a wide variety of surface finishes and is highly... [See More]

  • Metal: Aluminum
  • Applications: Pressure Vessels, Marine Structures
  • Pattern: Straight (optional feature); Staggered (optional feature)