Round Perforated Sheet Materials
from SlipNOT Metal Safety Flooring
SlipNOT ® perforated aluminum plate is adaptable in any application. Whether in a marine environment, a wastewater treatment plant or any application that requires a durable, lightweight and corrosion resistant product, perforated aluminum is the one time answer. SlipNOT ® perforated... [See More]
- Hole Shape: Round
- Hole Centers: 0.2500 to 0.5625
- Metal: Aluminum
- Pattern: Straight (optional feature); Staggered (optional feature)
from AMICO
AMICO perforates many different types of metals and materials at our three US-based manufacturing facilities. From the aerospace industry to exterior cladding and OEM accounts, perforated metal has countless applications. Perforated metal is used for its high strength-to-weight ratio, aesthetic... [See More]
- Hole Shape: Round; Square
- Applications: Building and Construction
- Metal: Aluminum; Stainless Steel; Steel
from SlipNOT Metal Safety Flooring
SlipNOT ® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT ® galvanized perforation plate is protected against rust which makes them ideal for outdoor applications... [See More]
- Hole Shape: Round
- Hole Centers: 0.2500 to 0.5625
- Metal: Steel; Galvanized
- Pattern: Straight (optional feature); Staggered (optional feature)