Steel Perforated Sheet Materials
from SlipNOT Metal Safety Flooring
SlipNOT ® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT ® galvanized perforation plate is protected against rust which makes them ideal for outdoor applications... [See More]
- Metal: Steel; Galvanized
- Hole Shape: Round
- Hole Centers: 0.2500 to 0.5625
- Pattern: Straight (optional feature); Staggered (optional feature)
from Ferguson Perforating
Perforated carbon steel has no specified minimum quantity of any alloying element and contains only an incidental amount of any element other than carbon, silicon, manganese, copper, sulphur and phosphorus. [See More]
- Metal: Steel; Carbon Steel
- Pattern: Straight (optional feature); Staggered (optional feature)
- Overall Width: 60
from AMICO
AMICO perforates many different types of metals and materials at our three US-based manufacturing facilities. From the aerospace industry to exterior cladding and OEM accounts, perforated metal has countless applications. Perforated metal is used for its high strength-to-weight ratio, aesthetic... [See More]
- Metal: Aluminum; Stainless Steel; Steel
- Applications: Building and Construction
- Hole Shape: Round; Square
from Hendrick Metal Products
Hendrick Manufacturing Perforated Metal Processes. Perforation makes products work better and it enhances their aesthetic qualities. We can produce unlimited patterns from standard to intricate configurations in a variety of shapes. We also offer in-house cleaning, degreasing, deburring and... [See More]
- Metal: Copper / Brass / Bronze; Stainless Steel; Steel
- Hole Shape: Decorative (optional feature); Diamond (optional feature); Hexagonal (optional feature); Round (optional feature); Slotted / Rectangular (optional feature); Square (optional feature); Triangular (optional feature)
- Hole Size: 0.0200 to 6
- Pattern: Straight; Staggered