Stainless Steel Perforated Sheet Materials
from Ferguson Perforating
Perforated stainless steel sheet is essentially a low carbon steel which contains chromium at 10% or more by weight. The chromium content of the steel allows the formation of a rough, adherent, invisible, corrosion-resisting chromium oxide film on the steel surface. If damaged mechanically or... [See More]
- Metal: Stainless Steel
- Applications: Building and Construction; Chemical/Food Equipment, Fasteners
- Pattern: Straight (optional feature); Staggered (optional feature)
from SlipNOT Metal Safety Flooring
SlipNOT ® perforated stainless combines the drainage benefits of grating with the solid surface of plate, while flexing to relieve worker fatigue. SlipNOT ® perforated stainless steel plate is ideal for refurbishing old slippery platforms, stair treads, and walkways. SlipNOT ® perforated... [See More]
- Metal: Stainless Steel
- Hole Shape: Round
- Hole Centers: 0.2500 to 0.5625
- Pattern: Straight (optional feature); Staggered (optional feature)
from AMICO
AMICO perforates many different types of metals and materials at our three US-based manufacturing facilities. From the aerospace industry to exterior cladding and OEM accounts, perforated metal has countless applications. Perforated metal is used for its high strength-to-weight ratio, aesthetic... [See More]
- Metal: Aluminum; Stainless Steel; Steel
- Applications: Building and Construction
- Hole Shape: Round; Square
from Hendrick Metal Products
Hendrick Manufacturing Perforated Metal Processes. Perforation makes products work better and it enhances their aesthetic qualities. We can produce unlimited patterns from standard to intricate configurations in a variety of shapes. We also offer in-house cleaning, degreasing, deburring and... [See More]
- Metal: Copper / Brass / Bronze; Stainless Steel; Steel
- Hole Shape: Decorative (optional feature); Diamond (optional feature); Hexagonal (optional feature); Round (optional feature); Slotted / Rectangular (optional feature); Square (optional feature); Triangular (optional feature)
- Hole Size: 0.0200 to 6
- Pattern: Straight; Staggered