Industrial Safety Perforated Sheet Materials
from SlipNOT Metal Safety Flooring
SlipNOT ® perforated aluminum plate is adaptable in any application. Whether in a marine environment, a wastewater treatment plant or any application that requires a durable, lightweight and corrosion resistant product, perforated aluminum is the one time answer. SlipNOT ® perforated... [See More]
- Applications: Industrial Safety
- Hole Centers: 0.2500 to 0.5625
- Metal: Aluminum
- Hole Shape: Round
from Hendrick Metal Products
Hendrick Manufacturing Perforated Metal Processes. Perforation makes products work better and it enhances their aesthetic qualities. We can produce unlimited patterns from standard to intricate configurations in a variety of shapes. We also offer in-house cleaning, degreasing, deburring and... [See More]
- Applications: Agricultural; Building and Construction; Fluid Filtration; Industrial Safety; Material Handling; Screening; Sieve / Bulk Material Classification
- Hole Size: 0.0200 to 6
- Metal: Copper / Brass / Bronze; Stainless Steel; Steel
- Hole Shape: Decorative (optional feature); Diamond (optional feature); Hexagonal (optional feature); Round (optional feature); Slotted / Rectangular (optional feature); Square (optional feature); Triangular (optional feature)
from SlipNOT Metal Safety Flooring
SlipNOT ® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT ® galvanized perforation plate is protected against rust which makes them ideal for outdoor applications... [See More]
- Applications: Industrial Safety
- Hole Centers: 0.2500 to 0.5625
- Metal: Steel; Galvanized
- Hole Shape: Round