Diamond Wheel Dressers and Dressing Tools

7 Results
Brake Controlled Truing Device -- 66260195350
from Norton Abrasives

Brake Controlled Truing Devices are designed for truing diamond and CBN wheels rapidly, effectively and with a minimum of superabrasive loss. Typical Applications. Truing 1A1, 11V9, 11A2, 6A2 and 12A2 wheels: Straight wheels, used on chip breaker, tool and cutter, surface and cylindrical grinding... [See More]

  • Type: Diamond
  • Shank Diameter / Bore: 0.438
  • Type: Multi-Point Dresser
  • Overall Length: 0.62
2439680
from RS Components, Ltd.

Single point industrial diamond-tipped dressing tools . Suitable for use on AVS, CVS and tool room grinding wheels, up to 200mm diameter. 150mm long à — 12.7mm diameter. Safety glasses recommended. Material = Diamond. Grit Size = 0.5ct. Diameter = 12.7mm. Length = 150mm [See More]

  • Type: Diamond
  • Shank Diameter / Bore: 0.500
  • Type: Dressing Tools
  • Grit Size: 0
Cluster NC7K7 Tool -- 66260195206
from Norton Abrasives

Norton Diamond Cluster Tools are designed specifically for straight face dressing of large diameter, coarse grinding wheels on single or double disc, centerless or surface grinders. [See More]

  • Type: Diamond
  • Shank Diameter / Bore: 0.375
  • Type: Form or Radius Dresser
  • Overall Length: 2.00
3890761
from RS Components, Ltd.

0.5mm carat industrial diamond. For use on wheels up to 200mm. Length 150mm, diameter 12.7mm. Material = Diamond. Grit Size = 0.5ct. Diameter = 12.7mm. Length = 150mm [See More]

  • Type: Diamond
  • Shank Diameter / Bore: 0.500
  • Type: Dressing Tools
  • Grit Size: 0
NMVC400-J5VCA Vitrified Superfine Sticks -- 61463650450
from Norton Abrasives

NMVC400-J5VCA Vitrified Superfine Sticks [See More]

  • Type: Diamond
  • Shank Diameter / Bore: 0.375
  • Type: Single Point Dresser; TruingDevice
  • Width / OD: 0.375
Non-Resettable BC1M6 Single Point Tool -- 66260195021
from Norton Abrasives

The Norton line of Single Point Diamond Tools sets the industry standard for straight and simple form dressing applications. It includes: resettable and non-resettable products, tools for all abrasive types (conventional and advanced ceramic grains) and the technology-leading Norton “Indexable... [See More]

  • Type: Diamond
  • Shank Diameter / Bore: 0.438
  • Type: Single Point Dresser; TruingDevice
  • Width / OD: 0.438
S/C VC (JT276) Vitrified Dressing Stick -- 61463687905
from Norton Abrasives

S/C VC (JT276) Vitrified Dressing Stick [See More]

  • Type: Diamond
  • Shank Diameter / Bore: 0.438
  • Type: Multi-Point Dresser; Step Grinding
  • Width / OD: 0.156