Dressing Tool - Multi-Point / Cluster Wheel Dressers and Dressing Tools

3 Results
Brake Controlled Truing Device -- 66260195350
from Norton Abrasives

Brake Controlled Truing Devices are designed for truing diamond and CBN wheels rapidly, effectively and with a minimum of superabrasive loss. Typical Applications. Truing 1A1, 11V9, 11A2, 6A2 and 12A2 wheels: Straight wheels, used on chip breaker, tool and cutter, surface and cylindrical grinding... [See More]

  • Type: Multi-Point Dresser
  • Overall Length: 0.62
  • Shank Diameter / Bore: 0.438
  • Type: Diamond
Dia-Pak DP20 Tool -- 66260195200
from Norton Abrasives

Dia-Pak Tools. Dia-Pak tools are primarily used in straight face disc grinding, but are extremely versatile and may also be used in centerless and surface operations. Designed for maximum economy, three layers of diamond are carefully arranged so that a new layer is exposed before the previous layer... [See More]

  • Type: Multi-Point Dresser
  • Overall Length: 1.00
  • Shank Diameter / Bore: 0.438
  • Type: Diamond
S/C VC (JT276) Vitrified Dressing Stick -- 61463687905
from Norton Abrasives

S/C VC (JT276) Vitrified Dressing Stick [See More]

  • Type: Multi-Point Dresser; Step Grinding
  • Width / OD: 0.156
  • Shank Diameter / Bore: 0.438
  • Overall Length: 6.00