Dressing Machine Wheel Dressers and Dressing Tools

4 Results
Boron Carbide Stick -- 61463629472
from Norton Abrasives

Boron Carbide Stick [See More]

  • Type: Dressing Machine; TruingDevice
  • Features: Suitable for Dressing Ceramic or SG Wheels; Machine Mounted 
  • Type: Aluminum Oxide
NSA320-H8V Vitrified Superfine Sticks -- 61463610597
from Norton Abrasives

NSA320-H8V Vitrified Superfine Sticks [See More]

  • Type: Dressing Machine; TruingDevice
  • Features: Suitable for Dressing Ceramic or SG Wheels; Machine Mounted 
  • Type: Aluminum Oxide
CNC Wheel Dressing Machine -- DM-9CNC
from Glebar Company Inc.

The DM-9CNC is a standalone machine for CNC dressing precision contours in vitrified grinding wheels. Designed to dress 9 ” (229mm) diameter by up to 10-1/8 ” (257mm) wide wheels for the PG-9BHD and PG-9DHD, it delivers consistent wheel quality with fully unattended operation. Its... [See More]

  • Type: Dressing Machine
  • Features: Machine Mounted 
  • Dressed Wheel OD: 9
Wheel Dressing Machine -- DM-9B
from Glebar Company Inc.

DM-9B is a standalone manual dressing machine designed to dress 9 ” diameter by up to 10-1/8 ” wide wheels used on the PG-9BHD and PG-9DHD. Featuring the same work head assembly as a basic plunge grinding machine, the DM-9B allows a wheel to be contour dressed with the same method... [See More]

  • Type: Dressing Machine
  • Features: Machine Mounted 
  • Dressed Wheel OD: 9