Holder / Machine Mount Wheel Dressers and Dressing Tools

9 Results
Boron Carbide Stick -- 61463629472
from Norton Abrasives

Boron Carbide Stick [See More]

  • Features: Suitable for Dressing Ceramic or SG Wheels; Machine Mounted 
  • Type: Aluminum Oxide
  • Type: Dressing Machine; TruingDevice
Brake Controlled Truing Device -- 66260195350
from Norton Abrasives

Brake Controlled Truing Devices are designed for truing diamond and CBN wheels rapidly, effectively and with a minimum of superabrasive loss. Typical Applications. Truing 1A1, 11V9, 11A2, 6A2 and 12A2 wheels: Straight wheels, used on chip breaker, tool and cutter, surface and cylindrical grinding... [See More]

  • Features: Handheld (optional feature); Machine Mounted 
  • Shank Diameter / Bore: 0.438
  • Type: Multi-Point Dresser
  • Overall Length: 0.62
Cluster NC7K7 Tool -- 66260195206
from Norton Abrasives

Norton Diamond Cluster Tools are designed specifically for straight face dressing of large diameter, coarse grinding wheels on single or double disc, centerless or surface grinders. [See More]

  • Features: Machine Mounted 
  • Shank Diameter / Bore: 0.375
  • Type: Form or Radius Dresser
  • Overall Length: 2.00
NMVC400-J5VCA Vitrified Superfine Sticks -- 61463650450
from Norton Abrasives

NMVC400-J5VCA Vitrified Superfine Sticks [See More]

  • Features: Machine Mounted 
  • Shank Diameter / Bore: 0.375
  • Type: Single Point Dresser; TruingDevice
  • Width / OD: 0.375
Non-Resettable BC1M6 Single Point Tool -- 66260195021
from Norton Abrasives

The Norton line of Single Point Diamond Tools sets the industry standard for straight and simple form dressing applications. It includes: resettable and non-resettable products, tools for all abrasive types (conventional and advanced ceramic grains) and the technology-leading Norton “Indexable... [See More]

  • Features: Machine Mounted 
  • Shank Diameter / Bore: 0.438
  • Type: Single Point Dresser; TruingDevice
  • Width / OD: 0.438
NSA320-H8V Vitrified Superfine Sticks -- 61463610597
from Norton Abrasives

NSA320-H8V Vitrified Superfine Sticks [See More]

  • Features: Suitable for Dressing Ceramic or SG Wheels; Machine Mounted 
  • Type: Aluminum Oxide
  • Type: Dressing Machine; TruingDevice
S/C VC (JT276) Vitrified Dressing Stick -- 61463687905
from Norton Abrasives

S/C VC (JT276) Vitrified Dressing Stick [See More]

  • Features: Handheld (optional feature); Machine Mounted 
  • Shank Diameter / Bore: 0.438
  • Type: Multi-Point Dresser; Step Grinding
  • Width / OD: 0.156
CNC Wheel Dressing Machine -- DM-9CNC
from Glebar Company Inc.

The DM-9CNC is a standalone machine for CNC dressing precision contours in vitrified grinding wheels. Designed to dress 9 ” (229mm) diameter by up to 10-1/8 ” (257mm) wide wheels for the PG-9BHD and PG-9DHD, it delivers consistent wheel quality with fully unattended operation. Its... [See More]

  • Features: Machine Mounted 
  • Dressed Wheel OD: 9
  • Type: Dressing Machine
Wheel Dressing Machine -- DM-9B
from Glebar Company Inc.

DM-9B is a standalone manual dressing machine designed to dress 9 ” diameter by up to 10-1/8 ” wide wheels used on the PG-9BHD and PG-9DHD. Featuring the same work head assembly as a basic plunge grinding machine, the DM-9B allows a wheel to be contour dressed with the same method... [See More]

  • Features: Machine Mounted 
  • Dressed Wheel OD: 9
  • Type: Dressing Machine