Truing Device Wheel Dressers and Dressing Tools

6 Results
Boron Carbide Stick -- 61463629472
from Norton Abrasives

Boron Carbide Stick [See More]

  • Type: Dressing Machine; TruingDevice
  • Features: Suitable for Dressing Ceramic or SG Wheels; Machine Mounted 
  • Type: Aluminum Oxide
NMVC400-J5VCA Vitrified Superfine Sticks -- 61463650450
from Norton Abrasives

NMVC400-J5VCA Vitrified Superfine Sticks [See More]

  • Type: Single Point Dresser; TruingDevice
  • Width / OD: 0.375
  • Shank Diameter / Bore: 0.375
  • Overall Length: 2.00
Non-Resettable BC1M6 Single Point Tool -- 66260195021
from Norton Abrasives

The Norton line of Single Point Diamond Tools sets the industry standard for straight and simple form dressing applications. It includes: resettable and non-resettable products, tools for all abrasive types (conventional and advanced ceramic grains) and the technology-leading Norton “Indexable... [See More]

  • Type: Single Point Dresser; TruingDevice
  • Width / OD: 0.438
  • Shank Diameter / Bore: 0.438
  • Overall Length: 2.00
NSA320-H8V Vitrified Superfine Sticks -- 61463610597
from Norton Abrasives

NSA320-H8V Vitrified Superfine Sticks [See More]

  • Type: Dressing Machine; TruingDevice
  • Features: Suitable for Dressing Ceramic or SG Wheels; Machine Mounted 
  • Type: Aluminum Oxide
Pho0-Point NP3M4 Diamond Tool -- 66260195233
from Norton Abrasives

Phono-Point Tools – For general toolroom concave and convex dressing on small diameter grinding wheels. Not resettable. [See More]

  • Type: Single Point Dresser; TruingDevice
  • Width / OD: 0.625
  • Shank Diameter / Bore: 0.438
  • Overall Length: 2.00
Wheel Dressers and Replacement Cutters -- U11310
from Flexovit USA, Inc.

Designed to true bench wheels to correct shape. Quickly remove foreign material embedded in the face of the wheel. [See More]

  • Type: TruingDevice