Europe Only Extrusion Services
from Fujipoly® America Corp.
Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. [See More]
- Company Information: Fuji Polymer Industries was established by a joint capital venture between Dow Corning and Chugai Bussan in 1978 as a company that would specialize in the secondary processing of industrial silicone rubber.Fujipoly has steadily grown over the past 21 years and now has nine divisions located in North America, Europe and Asia. In addition to the nine locations, Fujipoly has a network of distributors and representatives, throughout the world, to meet your needs at the local level.
- Capabilities: Hot Extrusion
- Materials: Rubber/Silicone
- Secondary Operations: Cutting
from Tanfel
Extrusion. Methods: Hot extrusion, Hydrostatic extrusion, Wire drawing. Applications: Thin film, Sheet, Rod / Wire, Custom profiles / Cross sections, Construction / Building products, Tubing / Hose, Pipe, Gaskets / Seals, Heat sinks. Secondary operations: Machining, Grinding, EDM cutting, Heat... [See More]
- Company Information: Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts.
- Certifications / Quality Requirements: ISO 9001:2000
- Services: Design Assistance/Review; Die/Tool Fabrication; High Volume Production
- Materials: Aluminum
from JAMAK Fabrication USA
JAMAK Fabrication Inc. is an industry leader in the manufacture and design of silicone rubber seals, gaskets, and extrusions to a diverse marketplace serving many FORTUNE 100 companies. Our extruded products include sealing technology for the automotive, appliance, and construction lighting... [See More]
- Company Information: Jamak provides custom profile and standard ID/OD extrusions in a wide variety of rubber materials, including silicone sponge and anti-microbial materials. Cleanroom manufacturing from USP Class VI materials is available.
- Certifications / Quality Requirements: ISO 9001:2000; ISO/TS 16949; Will be ISO 13485 certified in 2012
- Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Materials: Rubber/Silicone