Northeast US Only Extrusion Services

12 Results
Rubber Extrusions
from Atlantic Rubber Company, Inc.

Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and... [See More]

  • Company Information: Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control.
  • Materials: Rubber/Silicone
  • Certifications / Quality Requirements: ISO 9001 Certified
  • Secondary Operations: Painting/Powder Coating
Fluoropolymer and Fluoroplastic Tubing and Pipe
from Altaflo

Altaflo produces high-performance fluoropolymer and fluoroplastic extrusions used for a variety of industries. Our fluid handling solutions are perfectly suited for aggressive applications, and for those who require the highest possible purity levels. [See More]

  • Company Information: Altaflo uses 100% virgin grade resins of the highest performance levels within each resin type. Our product line includes PTFE, FEP, PFA, HP PFA, UHP PFA, PVDF, PVDF FLEX, THV, and various other high performance engineering polymers.
  • Certifications / Quality Requirements: ISO 9001:2000; NSF 51, 61, 372 Semi F57 & C90
  • Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Plastics/Polymers; FEP; PFA; UHP PFA; PVDF; PVDF FLEX, MFA
Associated Polymer Labs, Inc.
from Associated Polymer Labs, Inc.

Associated Polymer Labs, Inc. provides services that include new product development, competitor evaluation and de-formulation, materials identification, failure analysis, solving manufacturing problems, Quality Assurance Programs, small scale laboratory, pelletizing and extrusion, legal patent... [See More]

  • Company Information: Associated Polymer Labs, Inc. provides rheology, analytical and laboratory services. Providing polymer analysis and testing, new product development, material evaluation, failure analysis, quality assurance programs and solving manufacturing problems.
  • Materials: Plastics/Polymers
  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run
  • Secondary Operations: Blending, Mixing, Rheology, R&D
Custom Extrusions
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
  • Certifications / Quality Requirements: ISO 9001:2000
  • Services: Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Plastics/Polymers; Rubber/Silicone
Plastic Extrusion Service
from Malish Plastics

Capabilities and Expertise. Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise. Heavy wall rigid pipe in diameters to 12 ” —when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of... [See More]

  • Company Information: Malish Plastics offers custom extrusion of simple to complex profile shapes, including co-ex, tri-ex, and capstock. They specialize in custom tube and pipe extrusion in heavy wall to close tolerances. All tooling is built in house to save time and cost.
  • Certifications / Quality Requirements: Comprehensive TQM Program
  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Plastics/Polymers
Northern States Metals Corp.
from Northern States Metals Corp.

Your Single Source For Custom Extruded Aluminum Products And Quality Parts". In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a... [See More]

  • Company Information: NSM, which was one of the first extruding companies to offer value-added operations, has been employing state-of-the-art extrusion processes for nearly 30 years. They have the most advanced aluminum extruding capabilities with a fully integrated approach.
  • Certifications / Quality Requirements: ISO 9001:2000
  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Aluminum
C&K Plastics / Valley Extrusions
from C+K Plastics / Valley Extrusions

Valley Extrusions is an industry leader when it comes to supplying precision custom extrusions. With our extensive technical abilities, diverse material knowledge, wide range of in line and off line services and the flexibility to produce both short and long runs, we can typically fulfill the needs... [See More]

  • Company Information: Valley Extrusions ongoing initiative is to supply their customers with a quality product, at a competitive price, with the utmost level of service. Accommodating all their customers needs with the flexibility to produce short and long runs is their goal.
  • Certifications / Quality Requirements: ISO 9001:2000
  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Plastics/Polymers
Argos Corporation
from Argos Corporation

Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]

  • Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
  • Materials: Plastics/Polymers
  • Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Plastics: ABS; Acrylic; Butyrate; Nylon/Polyamide; Polycarbonate; Polyethylene; PETG; Polypropylene; Polystyrene; PPE/PPO; Polyurethane/Urethane; PVC; TPV/TPE/TPO; PVDF
Profile Plastics, Inc.
from Profile Plastics, Inc.

From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]

  • Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
  • Materials: Plastics/Polymers
  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Plastics: ABS; Acrylic; Butyrate; Polycarbonate; Polyethylene; PETG; Polypropylene; Polystyrene; PPE/PPO; Polyurethane/Urethane; PVC; TPV/TPE/TPO; Propionate
Unique Aluminum Extrusion
from Unique Aluminum Extrusion

Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]

  • Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
  • Certifications / Quality Requirements: Custom In House Q/C
  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Aluminum
Deeco Metals
from Deeco Metals

Our custom extruded shapes are supplied in copper & copper based alloys (brass & bronze). Aluminum alloys and stainless are also available. Complex custom extruded shapes can be fairly easily produced in aluminum, but are considerably more difficult in brass or bronze or copper and even more... [See More]

  • Company Information: If you use brass, bronze and copper extrusions, call, email or fax us. Deeco Metals can help you shorten your delivery time & save you money! We can ensure that Delivery is the best in the industry & Quality is as good if not better than your supplier.
  • Certifications / Quality Requirements: ISO 9001:2000
  • Services: Design Assistance/Review; High Volume Production
  • Materials: Bronze/Brass; Copper; Architectural Bronze
Custom Processing Services
from Custom Processing Services, Inc.

Custom Processing Services, Inc. offers compounding and extruding contract manufacturing services as another component of its tolling facilities. CPS uses a Coperion ® twin screw co-rotating compounding extruder that is easily customizable to each client's specific needs. The extruder may be set up... [See More]

  • Company Information: Custom Processing Services, Inc. is a leader in contract manufacturing, esp. particle size reduction and compounding/extruding. Finished products are able to be shipped to various world-wide destinations from the company's U. S. manufacturing facilities.
  • Certifications / Quality Requirements: ISO 9001:2000; ISO 9001:2008
  • Services: Prototype/Short Run; High Volume Production
  • Materials: Composites; Plastics/Polymers; Rubber/Silicone