High Volume Production Extrusion Services

31 Results
Extrusion Services
from Faztek, LLC

Our team is trained to accurately cut and machine your order within a tolerance of +/- 0.010 ″. Our fabrication services include cut-to-length services for extrusion, end tapping, counterbore, access holes, miter cuts, and any other machining services you may require for your next project. [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Aluminum
  • Company Information: Faztek, LLC is a leader in the manufacturing of T-Slotted Aluminum extrusions. They quickly provide their customers with all the components they need to easily construct anything their imagination demands.
  • Capabilities: Hot Extrusion
Custom Extrusion Design Services
from Pexco

Custom Extrusion Design Services. Pexco ’s engineering team provides comprehensive design support: Material selection and optimization. Cross-sectional design and CAD modeling. Prototype development and testing. Design for manufacturability (DFM) analysis. Tool and die design in-house. [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Plastics/Polymers
  • Company Information: From inspiration to application, Pexco has been helping our customers bring ideas to life for nearly half a century as a plastic extrusion manufacturer. Based in Atlanta, with multiple plants in the U.S. and Mexico, Pexco has grown and evolved to become North America’s leader in the design and fabrication of specialty plastic products.
  • Plastics: ABS; Nylon/Polyamide; Polycarbonate; Polyethylene; Polypropylene; Polystyrene; PTFE; Polyurethane/Urethane; PVC; TPV/TPE/TPO; 500 different plastic resins for custom profile extrusion
PSI Extrusions
from PSI Extrusions

PSI Extrusions is a full-service custom aluminum extruder and aluminum fabricator dedicated to high quality and superior customer service. Our lead times are the fastest in the industry, our tooling costs are low, and we don't require huge minimum orders, so you get exactly what you need, when you... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000; MIL-SPEC; RoHS Compliant
  • Company Information: Manufactures 6000 series close tolerance aluminum extrusions. Other alloys by request. Fabrication, assembly & finishing. CNC machining, punching, sawing, hardware installation, part making. RoHS compliant anodizing & special finishes. ISO 9001:2000.
  • Materials: Aluminum
Extrusion Services
from Tanfel

Extrusion. Methods: Hot extrusion, Hydrostatic extrusion, Wire drawing. Applications: Thin film, Sheet, Rod / Wire, Custom profiles / Cross sections, Construction / Building products, Tubing / Hose, Pipe, Gaskets / Seals, Heat sinks. Secondary operations: Machining, Grinding, EDM cutting, Heat... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; High Volume Production
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts.
  • Materials: Aluminum
Plastic Extrusions
from Crescent Plastics, Inc.

Over the past five decades, we have consistently delivered a finished product that exceeds our customers' expectations. We specialize in custom plastic fabrication and plastic extrusions, and therefore do not carry any stock shapes. Your custom plastic product begins with a team of design engineers... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Plastics/Polymers
  • Company Information: Crescent Plastics, Inc. utilizes state of the art technology for high quality and large volume extrusion - typical minimum release is 1500lbs - profile size ranges from small size (e.g. 1/4" diameter tube) to large size (18" wide extrusion).
  • Plastics: ABS; Acrylic; Polycarbonate; Polyethylene; PETG; Polypropylene; Polystyrene; Polyurethane/Urethane; PVC; TPV/TPE/TPO; Polysulfane, Noryl, etc.
Argos Corporation
from Argos Corporation

Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]

  • Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Plastics/Polymers
  • Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
  • Plastics: ABS; Acrylic; Butyrate; Nylon/Polyamide; Polycarbonate; Polyethylene; PETG; Polypropylene; Polystyrene; PPE/PPO; Polyurethane/Urethane; PVC; TPV/TPE/TPO; PVDF
C&K Plastics / Valley Extrusions
from C+K Plastics / Valley Extrusions

Valley Extrusions is an industry leader when it comes to supplying precision custom extrusions. With our extensive technical abilities, diverse material knowledge, wide range of in line and off line services and the flexibility to produce both short and long runs, we can typically fulfill the needs... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: Valley Extrusions ongoing initiative is to supply their customers with a quality product, at a competitive price, with the utmost level of service. Accommodating all their customers needs with the flexibility to produce short and long runs is their goal.
  • Materials: Plastics/Polymers
Deeco Metals
from Deeco Metals

Our custom extruded shapes are supplied in copper & copper based alloys (brass & bronze). Aluminum alloys and stainless are also available. Complex custom extruded shapes can be fairly easily produced in aluminum, but are considerably more difficult in brass or bronze or copper and even more... [See More]

  • Services: Design Assistance/Review; High Volume Production
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: If you use brass, bronze and copper extrusions, call, email or fax us. Deeco Metals can help you shorten your delivery time & save you money! We can ensure that Delivery is the best in the industry & Quality is as good if not better than your supplier.
  • Materials: Bronze/Brass; Copper; Architectural Bronze
Fabricated Extrusion Company
from Fabricated Extrusion Company

Fabricated Extrusion Company  is a leader in the custom extrusion industry.  We take great pride in fabricating  profiles that others can't deliver.  With our turn-key capabilities, we can be a true partner in all aspects of your project.  We  thrive on jobs with... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Plastics/Polymers; Santoprene; Kraton; PVC
  • Company Information: From custom designed and manufactured extrusion products to a wide range of standard manufactured gaskets, conveyor system parts, and magnetic strips, Fabricated Extrusion provides the experience to engineer and manufacture the products you require.
  • Plastics: ABS; Polyethylene; Polypropylene; PVC; TPV/TPE/TPO
Extrusion Service
from Preferred Plastics, Inc.

Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
  • Materials: Plastics/Polymers
Fluoropolymer and Fluoroplastic Tubing and Pipe
from Altaflo

Altaflo produces high-performance fluoropolymer and fluoroplastic extrusions used for a variety of industries. Our fluid handling solutions are perfectly suited for aggressive applications, and for those who require the highest possible purity levels. [See More]

  • Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000; NSF 51, 61, 372 Semi F57 & C90
  • Company Information: Altaflo uses 100% virgin grade resins of the highest performance levels within each resin type. Our product line includes PTFE, FEP, PFA, HP PFA, UHP PFA, PVDF, PVDF FLEX, THV, and various other high performance engineering polymers.
  • Materials: Plastics/Polymers; FEP; PFA; UHP PFA; PVDF; PVDF FLEX, MFA
Unique Aluminum Extrusion
from Unique Aluminum Extrusion

Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: Custom In House Q/C
  • Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
  • Materials: Aluminum
Plastic Extrusion Service
from Malish Plastics

Capabilities and Expertise. Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise. Heavy wall rigid pipe in diameters to 12 ” —when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: Comprehensive TQM Program
  • Company Information: Malish Plastics offers custom extrusion of simple to complex profile shapes, including co-ex, tri-ex, and capstock. They specialize in custom tube and pipe extrusion in heavy wall to close tolerances. All tooling is built in house to save time and cost.
  • Materials: Plastics/Polymers
Silicone and Rubber Extrusion Services -- JAMAK Fabrication USA
from JAMAK Fabrication USA

JAMAK Fabrication Inc. is an industry leader in the manufacture and design of silicone rubber seals, gaskets, and extrusions to a diverse marketplace serving many FORTUNE 100 companies. Our extruded products include sealing technology for the automotive, appliance, and construction lighting... [See More]

  • Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000; ISO/TS 16949; Will be ISO 13485 certified in 2012
  • Company Information: Jamak provides custom profile and standard ID/OD extrusions in a wide variety of rubber materials, including silicone sponge and anti-microbial materials. Cleanroom manufacturing from USP Class VI materials is available.
  • Materials: Rubber/Silicone
A & D Rubber Products Company
from A & D Rubber Products Company

From specialty parts and custom compounds to high-volume, high-tolerance runs, A & D Rubber's precision extrusions are tailor-made for a wide range of applications Our services include: Custom and standard extrusions. Custom profiles. Tubing. Cord. Precision cut lengths. Lathe cut washers. Our... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: MIL-SPEC
  • Company Information: From specialty parts and custom compounds to high-volume, high-tolerance runs, A & D Rubber's precision extrusions are tailor-made for a wide range of applications. Their extrusions meet exacting aerospace, electronic and military standards.
  • Materials: Rubber/Silicone
Extruded Rubber Products and Profiles
from Aero Rubber Company, Inc.

Whether your extrusion rubber needs have you searching for a standard profile or you have a complex custom extruded rubber profile to work with, the team at Aero Rubber has the expertise and equipment to be your supplier of choice. Each of our knowledgeable sales engineers has a background in the... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2008
  • Company Information: Aero Rubber exists to provide exceptional expertise and service to customers seeking quality industrial rubber products at the best possible value.
  • Materials: Rubber/Silicone
Iso-Trude, Inc.
from Lauren Plastics

Iso-Trude has been providing world class extruded product to their customers for over 15 years. We specialize in single and multi-material profile and tubing extrusions. Whether your requirements are for parts with 1, 2 or 3, materials or colors, we have the experience and are producing similar... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000; QS-9000
  • Company Information: Iso-Trude has been supplying tight tolerance custom extrusions to a wide variety of industries for over 15 years. They assist customers with part design, material selection, and are known for high quality, tight tolerance, profile and tubing extrusions.
  • Materials: Plastics/Polymers; Thermo Plastic Rubbers
Extruded Silicone Products, Inc.
from Extruded Silicone Products, Inc.

Quality Rubber Extrusions. ESP's modern 38,000+ square foot facility promotes a level of production that consistently meets our customers requirements of product and delivery. Several extrusion lines operate with common and custom blend materials using the continuous cure method. Our experience... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: ESP is a custom rubber, silicone and gasket extrusion manufacturer. ESP's modern 38,000+ square foot facility promotes a level of production that consistently meets our customers requirements of product and delivery.
  • Materials: Rubber/Silicone
Bemis Manufacturing Company
from Bemis Manufacturing Company

Extrusion Technology. A while ago a customer came to us with an injection molding project, and like most customers, a budgeted amount for tooling and part price. Just a cursory look told us that we wouldn't meet either expectation with injection molding. The material cost alone was considerably more... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services
  • Certifications / Quality Requirements: ISO/TS 16949; FDA
  • Company Information: Entering into our 109th year of business, Bemis continues to advance innovation in single and twin screw extrusion and multiple material technologies. Bemis has been extruding a wide variety of plastics since 1976.
  • Materials: Plastics/Polymers; Metal/Plastic Hybrids
Northern States Metals Corp.
from Northern States Metals Corp.

Your Single Source For Custom Extruded Aluminum Products And Quality Parts". In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: NSM, which was one of the first extruding companies to offer value-added operations, has been employing state-of-the-art extrusion processes for nearly 30 years. They have the most advanced aluminum extruding capabilities with a fully integrated approach.
  • Materials: Aluminum
Profile Plastics, Inc.
from Profile Plastics, Inc.

From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Materials: Plastics/Polymers
  • Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
  • Plastics: ABS; Acrylic; Butyrate; Polycarbonate; Polyethylene; PETG; Polypropylene; Polystyrene; PPE/PPO; Polyurethane/Urethane; PVC; TPV/TPE/TPO; Propionate
General Extrusions, Inc.
from General Extrusions, Inc.

General Extrusions is an Aluminum Extruder and has been in business since 1950. GEI is currently ISO/TS 16949 certified. They have 7" and 9" extrusions press capability and can perform additional secondary CNC and fabrication operations and anodizing. [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000; ISO/TS 16949; QS-9000; MIL-SPEC
  • Company Information: General Extrusions is an Aluminum Extruder and has been in business since 1950. GEI is currently ISO/TS 16949 certified. They have 7" and 9" extrusions press capability and can perform additional secondary CNC and fabrication operations and anodizing.
  • Materials: Aluminum
Reed Rubber Products
from Reed Rubber Products

A Profile Extrusion Company. Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets. With thirty years of experience, you can be sure to get the best technical advice,... [See More]

  • Services: Design Assistance/Review; High Volume Production
  • Certifications / Quality Requirements: ISO 9001:2008
  • Company Information: Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets.
  • Materials: Plastics/Polymers; Rubber/Silicone
Rubber Extrusion Services
from Vicone High Performance Rubber Inc.

Custom rubber extrusions, supplied to match your exact application needs. Depending on how much value you want us to add to your process, we can either supply to your print and specifications for existing and proven applications, improve on them, or design and supply your custom rubber extrusion... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: AS9100; ISO 9001:2000; ISO/TS 16949; QS-9000; MIL-SPEC
  • Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
  • Materials: Composites; Plastics/Polymers; Rubber/Silicone
M&P Manufacturing USA Inc. Extrusion Services
from M&P Manufacturing USA, Inc.

EXTRUSION: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall. Complex Shapes. Heat Sinks. Small Cross Sections. [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: M&P Manufacturing partners with our customers by providing parts at the lowest possible cost. We have been providing engineered components for 10 years. We offer a complete range of production services. Our staff has over 50 years of experience.
  • Materials: Aluminum; Bronze/Brass; Copper; Plastics/Polymers; Rubber/Silicone; Steel/Stainless Steel
Extrusion Service
from Elasto Proxy Inc.

Elasto Proxy sources the right rubber materials for your applications, and then custom fabricates high-quality rubber extrusions that meet all of your requirements. Extruded and spliced gaskets that resist moisture, dust, and corrosion are just some of the industrial rubber products that Elasto... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000; ISO 9001:208, Controlled Goods
  • Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
  • Materials: Composites; Plastics/Polymers; Rubber/Silicone
Custom Extrusions
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Services: Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
  • Materials: Plastics/Polymers; Rubber/Silicone
New Process Fibre Company, Inc.
from New Process Fibre Company, Inc.

There are two good reasons New Process Fibre maintains an extensive capability in thermoplastics extrusion. The foremost is to assure an unlimited supply of top quality material for our non-metallic stamping products. We also offer this same assurance to customers who want top quality thermoplastic... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Specialty Packaging
  • Certifications / Quality Requirements: MIL-SPEC; ISO 9001:2008; PPAP
  • Company Information: New Process Fibre provides plastic extrusion and slitting services for high and low density polyethylene, polypropylene, fire retardant polypropylene, nylon 6, 6/6, MDS and Acetal copolymer. These materials are available in sheets, rolls and/or coils.
  • Materials: Plastics/Polymers
Custom Processing Services
from Custom Processing Services, Inc.

Custom Processing Services, Inc. offers compounding and extruding contract manufacturing services as another component of its tolling facilities. CPS uses a Coperion ® twin screw co-rotating compounding extruder that is easily customizable to each client's specific needs. The extruder may be set up... [See More]

  • Services: Prototype/Short Run; High Volume Production
  • Certifications / Quality Requirements: ISO 9001:2000; ISO 9001:2008
  • Company Information: Custom Processing Services, Inc. is a leader in contract manufacturing, esp. particle size reduction and compounding/extruding. Finished products are able to be shipped to various world-wide destinations from the company's U. S. manufacturing facilities.
  • Materials: Composites; Plastics/Polymers; Rubber/Silicone
Custom Extrusions
from Daemar Inc.

Custom Manufacturing. Daemar ’s digital manufacturing teams provide customers with quick specialty manufacturing solutions. With in-house computer-aided design systems and tooling facilities, Daemar specializes in rapid prototyping and batch production of seals. Often to meet our customers... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production
  • Materials: Plastics/Polymers; Rubber/Silicone
  • Company Information: Daemar’s digital manufacturing teams provide customers with quick specialty manufacturing solutions. With in-house computer-aided design systems and tooling facilities, Daemar specializes in rapid prototyping and batch production of seals.
  • Secondary Operations: Machining
Plastic Ingenuity, Inc.
from Plastic Ingenuity, Inc.

FROM CONCEPT TO CUSTOMER. PLASTIC SHEET EXTRUSION. quality never takes a break. Efficient production depends on material availability. Plastic Ingenuity's in-house extrusion provides complete flexibility and control of scheduling, manufacturing, and quick turn-arounds to meet our customers'... [See More]

  • Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Specialty Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: Plastic Ingenuity is a custom thermoformer of plastic and biodegradable packages. Since 1972, PI has been providing custom thermoforming solutions for a broad range of industries including retail, food, medical, pharmaceutical, and electronic packaging.
  • Materials: Plastics/Polymers