Bending/Forming Extrusion Services
from Tanfel
Extrusion. Methods: Hot extrusion, Hydrostatic extrusion, Wire drawing. Applications: Thin film, Sheet, Rod / Wire, Custom profiles / Cross sections, Construction / Building products, Tubing / Hose, Pipe, Gaskets / Seals, Heat sinks. Secondary operations: Machining, Grinding, EDM cutting, Heat... [See More]
- Secondary Operations: Anodizing; Bending/Forming; Cutting; Drilling/Punching; EDM Cutting; Electroplating; Embossing; Grinding; Heat Treating / Stress Relieving; Machining; Painting/Powder Coating; Printing/Labeling; Tape/Adhesive Application; Water / Abrasive Jet Cutting; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; High Volume Production
- Company Information: Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts.
- Certifications / Quality Requirements: ISO 9001:2000
from New Process Fibre Company, Inc.
There are two good reasons New Process Fibre maintains an extensive capability in thermoplastics extrusion. The foremost is to assure an unlimited supply of top quality material for our non-metallic stamping products. We also offer this same assurance to customers who want top quality thermoplastic... [See More]
- Secondary Operations: Bending/Forming; Cutting; Drilling/Punching; EDM Cutting; Grinding; Heat Treating / Stress Relieving; Machining; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Specialty Packaging
- Company Information: New Process Fibre provides plastic extrusion and slitting services for high and low density polyethylene, polypropylene, fire retardant polypropylene, nylon 6, 6/6, MDS and Acetal copolymer. These materials are available in sheets, rolls and/or coils.
- Certifications / Quality Requirements: MIL-SPEC; ISO 9001:2008; PPAP
from Altaflo
Altaflo produces high-performance fluoropolymer and fluoroplastic extrusions used for a variety of industries. Our fluid handling solutions are perfectly suited for aggressive applications, and for those who require the highest possible purity levels. [See More]
- Secondary Operations: Bending/Forming; Cutting; Striping; Laser Marking
- Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Altaflo uses 100% virgin grade resins of the highest performance levels within each resin type. Our product line includes PTFE, FEP, PFA, HP PFA, UHP PFA, PVDF, PVDF FLEX, THV, and various other high performance engineering polymers.
- Certifications / Quality Requirements: ISO 9001:2000; NSF 51, 61, 372 Semi F57 & C90
from Profile Plastics, Inc.
From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]
- Secondary Operations: Bending/Forming; Cutting; Drilling/Punching; Embossing; Machining; Printing/Labeling; Tape/Adhesive Application; Welding; Bend; Form; Punch; Drill; Emboss
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
- Materials: Plastics/Polymers
from Elasto Proxy Inc.
Elasto Proxy sources the right rubber materials for your applications, and then custom fabricates high-quality rubber extrusions that meet all of your requirements. Extruded and spliced gaskets that resist moisture, dust, and corrosion are just some of the industrial rubber products that Elasto... [See More]
- Secondary Operations: Bending/Forming; Cutting; Drilling/Punching; Printing/Labeling; Tape/Adhesive Application; Water / Abrasive Jet Cutting; Welding; Custom Gasketing
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
- Certifications / Quality Requirements: ISO 9001:2000; ISO 9001:208, Controlled Goods
from Unique Aluminum Extrusion
Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]
- Secondary Operations: Anodizing; Bending/Forming; Drilling/Punching; Grinding; Heat Treating / Stress Relieving; Machining; Painting/Powder Coating; Welding; Stamping
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
- Certifications / Quality Requirements: Custom In House Q/C
from Argos Corporation
Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]
- Secondary Operations: Bending/Forming; Cutting; Drilling/Punching; Machining; Printing/Labeling; Scoring
- Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
- Materials: Plastics/Polymers
from Elixir Industries
- Secondary Operations: Anodizing; Bending/Forming; Cutting; Drilling/Punching; Grinding; Heat Treating / Stress Relieving; Machining; Painting/Powder Coating; Printing/Labeling; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: ISO-9001:2000 Registered Extruder; 6061,6063,6463,6005 aluminum alloys; many fabrication services including bending, welding, CNC machining; powder-coat painting; anodizing available.
- Certifications / Quality Requirements: ISO 9001:2000 Registered
from Preferred Plastics, Inc.
Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]
- Secondary Operations: Bending/Forming; Drilling/Punching; EDM Cutting; Embossing; Grinding; Machining; Printing/Labeling; Tape/Adhesive Application; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
- Certifications / Quality Requirements: ISO 9001:2000
from Northern States Metals Corp.
Your Single Source For Custom Extruded Aluminum Products And Quality Parts". In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a... [See More]
- Secondary Operations: Anodizing; Bending/Forming; Cutting; Drilling/Punching; EDM Cutting; Electroplating; Grinding; Heat Treating / Stress Relieving; Machining; Painting/Powder Coating; Printing/Labeling; Welding
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: NSM, which was one of the first extruding companies to offer value-added operations, has been employing state-of-the-art extrusion processes for nearly 30 years. They have the most advanced aluminum extruding capabilities with a fully integrated approach.
- Certifications / Quality Requirements: ISO 9001:2000
from Reed Rubber Products
A Profile Extrusion Company. Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets. With thirty years of experience, you can be sure to get the best technical advice,... [See More]
- Secondary Operations: Bending/Forming; Cutting; Drilling/Punching; Printing/Labeling; Tape/Adhesive Application; Bonding
- Services: Design Assistance/Review; High Volume Production
- Company Information: Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets.
- Certifications / Quality Requirements: ISO 9001:2008