Hot Extrusion Extrusion Services
from Fujipoly® America Corp.
Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. [See More]
- Capabilities: Hot Extrusion
- Materials: Rubber/Silicone
- Company Information: Fuji Polymer Industries was established by a joint capital venture between Dow Corning and Chugai Bussan in 1978 as a company that would specialize in the secondary processing of industrial silicone rubber.Fujipoly has steadily grown over the past 21 years and now has nine divisions located in North America, Europe and Asia. In addition to the nine locations, Fujipoly has a network of distributors and representatives, throughout the world, to meet your needs at the local level.
- Secondary Operations: Cutting
from New England Tubing Technologies
Primary insulation, applied directly onto conductors, are generally hard insulations that will resist deformation and damage possible during cabling or other subsequent processing operations ensuring a high measure of quality both for safety considerations and electrical performance. Typical primary... [See More]
- Capabilities: Hot Extrusion
- Materials: Plastics/Polymers
- Certifications / Quality Requirements: ISO 9001:2015
- Plastics: Polyethylene; Polypropylene; PTFE; PVC
from Faztek, LLC
Our team is trained to accurately cut and machine your order within a tolerance of +/- 0.010 ″. Our fabrication services include cut-to-length services for extrusion, end tapping, counterbore, access holes, miter cuts, and any other machining services you may require for your next project. [See More]
- Capabilities: Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Faztek, LLC is a leader in the manufacturing of T-Slotted Aluminum extrusions. They quickly provide their customers with all the components they need to easily construct anything their imagination demands.
- Materials: Aluminum
from Fabricated Extrusion Company
Fabricated Extrusion Company is a leader in the custom extrusion industry. We take great pride in fabricating profiles that others can't deliver. With our turn-key capabilities, we can be a true partner in all aspects of your project. We thrive on jobs with... [See More]
- Capabilities: Co-Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion; Sheet Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: From custom designed and manufactured extrusion products to a wide range of standard manufactured gaskets, conveyor system parts, and magnetic strips, Fabricated Extrusion provides the experience to engineer and manufacture the products you require.
- Materials: Plastics/Polymers; Santoprene; Kraton; PVC
from Vicone High Performance Rubber Inc.
Custom rubber extrusions, supplied to match your exact application needs. Depending on how much value you want us to add to your process, we can either supply to your print and specifications for existing and proven applications, improve on them, or design and supply your custom rubber extrusion... [See More]
- Capabilities: Co-Extrusion; Cold Extrusion; Cross Head Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
- Certifications / Quality Requirements: AS9100; ISO 9001:2000; ISO/TS 16949; QS-9000; MIL-SPEC
from Altaflo
Altaflo produces high-performance fluoropolymer and fluoroplastic extrusions used for a variety of industries. Our fluid handling solutions are perfectly suited for aggressive applications, and for those who require the highest possible purity levels. [See More]
- Capabilities: Co-Extrusion; Cross Head Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Altaflo uses 100% virgin grade resins of the highest performance levels within each resin type. Our product line includes PTFE, FEP, PFA, HP PFA, UHP PFA, PVDF, PVDF FLEX, THV, and various other high performance engineering polymers.
- Certifications / Quality Requirements: ISO 9001:2000; NSF 51, 61, 372 Semi F57 & C90
from Plastic Ingenuity, Inc.
FROM CONCEPT TO CUSTOMER. PLASTIC SHEET EXTRUSION. quality never takes a break. Efficient production depends on material availability. Plastic Ingenuity's in-house extrusion provides complete flexibility and control of scheduling, manufacturing, and quick turn-arounds to meet our customers'... [See More]
- Capabilities: Co-Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Specialty Packaging
- Company Information: Plastic Ingenuity is a custom thermoformer of plastic and biodegradable packages. Since 1972, PI has been providing custom thermoforming solutions for a broad range of industries including retail, food, medical, pharmaceutical, and electronic packaging.
- Certifications / Quality Requirements: ISO 9001:2000
from Profile Plastics, Inc.
From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]
- Capabilities: Co-Extrusion; Cross Head Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
- Materials: Plastics/Polymers
from Lauren Plastics
Iso-Trude has been providing world class extruded product to their customers for over 15 years. We specialize in single and multi-material profile and tubing extrusions. Whether your requirements are for parts with 1, 2 or 3, materials or colors, we have the experience and are producing similar... [See More]
- Capabilities: Co-Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion; Tri Extrusions
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Iso-Trude has been supplying tight tolerance custom extrusions to a wide variety of industries for over 15 years. They assist customers with part design, material selection, and are known for high quality, tight tolerance, profile and tubing extrusions.
- Certifications / Quality Requirements: ISO 9001:2000; QS-9000
from M&P Manufacturing USA, Inc.
EXTRUSION: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall. Complex Shapes. Heat Sinks. Small Cross Sections. [See More]
- Capabilities: Co-Extrusion; Cold Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: M&P Manufacturing partners with our customers by providing parts at the lowest possible cost. We have been providing engineered components for 10 years. We offer a complete range of production services. Our staff has over 50 years of experience.
- Certifications / Quality Requirements: ISO 9001:2000
from New Process Fibre Company, Inc.
There are two good reasons New Process Fibre maintains an extensive capability in thermoplastics extrusion. The foremost is to assure an unlimited supply of top quality material for our non-metallic stamping products. We also offer this same assurance to customers who want top quality thermoplastic... [See More]
- Capabilities: Co-Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Specialty Packaging
- Company Information: New Process Fibre provides plastic extrusion and slitting services for high and low density polyethylene, polypropylene, fire retardant polypropylene, nylon 6, 6/6, MDS and Acetal copolymer. These materials are available in sheets, rolls and/or coils.
- Certifications / Quality Requirements: MIL-SPEC; ISO 9001:2008; PPAP
from PSI Extrusions
PSI Extrusions is a full-service custom aluminum extruder and aluminum fabricator dedicated to high quality and superior customer service. Our lead times are the fastest in the industry, our tooling costs are low, and we don't require huge minimum orders, so you get exactly what you need, when you... [See More]
- Capabilities: Hot Extrusion; Direct-Method
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Manufactures 6000 series close tolerance aluminum extrusions. Other alloys by request. Fabrication, assembly & finishing. CNC machining, punching, sawing, hardware installation, part making. RoHS compliant anodizing & special finishes. ISO 9001:2000.
- Certifications / Quality Requirements: ISO 9001:2000; MIL-SPEC; RoHS Compliant
from General Extrusions, Inc.
General Extrusions is an Aluminum Extruder and has been in business since 1950. GEI is currently ISO/TS 16949 certified. They have 7" and 9" extrusions press capability and can perform additional secondary CNC and fabrication operations and anodizing. [See More]
- Capabilities: Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: General Extrusions is an Aluminum Extruder and has been in business since 1950. GEI is currently ISO/TS 16949 certified. They have 7" and 9" extrusions press capability and can perform additional secondary CNC and fabrication operations and anodizing.
- Certifications / Quality Requirements: ISO 9001:2000; ISO/TS 16949; QS-9000; MIL-SPEC
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Capabilities: Cold Extrusion; Hot Extrusion
- Services: Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
- Certifications / Quality Requirements: ISO 9001:2000
from Unique Aluminum Extrusion
Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]
- Capabilities: Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
- Certifications / Quality Requirements: Custom In House Q/C
from Aero Rubber Company, Inc.
Whether your extrusion rubber needs have you searching for a standard profile or you have a complex custom extruded rubber profile to work with, the team at Aero Rubber has the expertise and equipment to be your supplier of choice. Each of our knowledgeable sales engineers has a background in the... [See More]
- Capabilities: Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Specialty Packaging
- Company Information: Aero Rubber exists to provide exceptional expertise and service to customers seeking quality industrial rubber products at the best possible value.
- Certifications / Quality Requirements: ISO 9001:2008
from Crescent Plastics, Inc.
Over the past five decades, we have consistently delivered a finished product that exceeds our customers' expectations. We specialize in custom plastic fabrication and plastic extrusions, and therefore do not carry any stock shapes. Your custom plastic product begins with a team of design engineers... [See More]
- Capabilities: Co-Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Crescent Plastics, Inc. utilizes state of the art technology for high quality and large volume extrusion - typical minimum release is 1500lbs - profile size ranges from small size (e.g. 1/4" diameter tube) to large size (18" wide extrusion).
- Materials: Plastics/Polymers
from A & D Rubber Products Company
From specialty parts and custom compounds to high-volume, high-tolerance runs, A & D Rubber's precision extrusions are tailor-made for a wide range of applications Our services include: Custom and standard extrusions. Custom profiles. Tubing. Cord. Precision cut lengths. Lathe cut washers. Our... [See More]
- Capabilities: Co-Extrusion; Cold Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: From specialty parts and custom compounds to high-volume, high-tolerance runs, A & D Rubber's precision extrusions are tailor-made for a wide range of applications. Their extrusions meet exacting aerospace, electronic and military standards.
- Certifications / Quality Requirements: MIL-SPEC
from Malish Plastics
Capabilities and Expertise. Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise. Heavy wall rigid pipe in diameters to 12 ” —when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of... [See More]
- Capabilities: Co-Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Malish Plastics offers custom extrusion of simple to complex profile shapes, including co-ex, tri-ex, and capstock. They specialize in custom tube and pipe extrusion in heavy wall to close tolerances. All tooling is built in house to save time and cost.
- Certifications / Quality Requirements: Comprehensive TQM Program
from Extruded Silicone Products, Inc.
Quality Rubber Extrusions. ESP's modern 38,000+ square foot facility promotes a level of production that consistently meets our customers requirements of product and delivery. Several extrusion lines operate with common and custom blend materials using the continuous cure method. Our experience... [See More]
- Capabilities: Cold Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services
- Company Information: ESP is a custom rubber, silicone and gasket extrusion manufacturer. ESP's modern 38,000+ square foot facility promotes a level of production that consistently meets our customers requirements of product and delivery.
- Certifications / Quality Requirements: ISO 9001:2000
from Preferred Plastics, Inc.
Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]
- Capabilities: Co-Extrusion; Cross Head Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
- Certifications / Quality Requirements: ISO 9001:2000
from JAMAK Fabrication USA
JAMAK Fabrication Inc. is an industry leader in the manufacture and design of silicone rubber seals, gaskets, and extrusions to a diverse marketplace serving many FORTUNE 100 companies. Our extruded products include sealing technology for the automotive, appliance, and construction lighting... [See More]
- Capabilities: Co-Extrusion; Cold Extrusion; Cross Head Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion; Custom Profiles
- Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Jamak provides custom profile and standard ID/OD extrusions in a wide variety of rubber materials, including silicone sponge and anti-microbial materials. Cleanroom manufacturing from USP Class VI materials is available.
- Certifications / Quality Requirements: ISO 9001:2000; ISO/TS 16949; Will be ISO 13485 certified in 2012
from Argos Corporation
Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]
- Capabilities: Co-Extrusion; Cross Head Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion
- Services: Design Assistance/Review; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
- Materials: Plastics/Polymers
from Tanfel
Extrusion. Methods: Hot extrusion, Hydrostatic extrusion, Wire drawing. Applications: Thin film, Sheet, Rod / Wire, Custom profiles / Cross sections, Construction / Building products, Tubing / Hose, Pipe, Gaskets / Seals, Heat sinks. Secondary operations: Machining, Grinding, EDM cutting, Heat... [See More]
- Capabilities: Hot Extrusion; Hydrostatic Extrusion; Wire Drawing
- Services: Design Assistance/Review; Die/Tool Fabrication; High Volume Production
- Company Information: Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts.
- Certifications / Quality Requirements: ISO 9001:2000
from Deeco Metals
Our custom extruded shapes are supplied in copper & copper based alloys (brass & bronze). Aluminum alloys and stainless are also available. Complex custom extruded shapes can be fairly easily produced in aluminum, but are considerably more difficult in brass or bronze or copper and even more... [See More]
- Capabilities: Hot Extrusion
- Services: Design Assistance/Review; High Volume Production
- Company Information: If you use brass, bronze and copper extrusions, call, email or fax us. Deeco Metals can help you shorten your delivery time & save you money! We can ensure that Delivery is the best in the industry & Quality is as good if not better than your supplier.
- Certifications / Quality Requirements: ISO 9001:2000
from Elasto Proxy Inc.
Elasto Proxy sources the right rubber materials for your applications, and then custom fabricates high-quality rubber extrusions that meet all of your requirements. Extruded and spliced gaskets that resist moisture, dust, and corrosion are just some of the industrial rubber products that Elasto... [See More]
- Capabilities: Co-Extrusion; Cold Extrusion; Cross Head Extrusion; Dual/Multi-durometer Extrusion; Hot Extrusion; Impact Extrusion; Tri-Extrusion
- Services: Design Assistance/Review; Die/Tool Fabrication; Prototype/Short Run; High Volume Production; Assembly Services; Specialty Packaging
- Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
- Certifications / Quality Requirements: ISO 9001:2000; ISO 9001:208, Controlled Goods