General Purpose / Industrial Regenerative Blowers
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
- Maximum Pressure: 1.45 to 3.36
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 67.51 to 594
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
- Maximum Pressure: 3.48 to 5.95
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 158 to 474
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
- Maximum Pressure: 6.67 to 13.75
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 60.01 to 474
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
- Maximum Pressure: 1.73 to 4.35
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 534 to 663
from Busch Vacuum Solutions
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]
- Application: Industrial; Manufacturing; Packaging; Woodworking
- Maximum Pressure: 1.81 to 5.66
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 469 to 644
from Busch Vacuum Solutions
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]
- Application: Industrial; Manufacturing; Packaging; Woodworking
- Maximum Pressure: 1.81 to 3.05
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 169 to 644
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
- Maximum Pressure: 2.61 to 7.25
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 158 to 426
from Busch Vacuum Solutions
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]
- Application: Industrial; Manufacturing; Packaging; Woodworking
- Maximum Pressure: 2.83 to 3.84
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 551 to 607
from Busch Vacuum Solutions
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]
- Application: Industrial; Manufacturing; Packaging; Woodworking
- Maximum Pressure: 3.77 to 5.38
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 476 to 540
from Becker Pumps Corporation
Quiet, compact, contact-less, convertible to two stage operation [See More]
- Application: Industrial
- Ultimate Vacuum: 676
- Service Type: Vacuum / Suction Service
- Pumping Speed: 55
from ANVER Corporation
High Flow Regenerative Vacuum Pump -- RB-053-05 [See More]
- Application: Industrial
- Ultimate Vacuum: 646
- Service Type: Vacuum / Suction Service
- Pumping Speed: 53
from Gast Group
Requiring no lubrication and virtually no maintenance, the Gast full line of Regenerative Blowers for high volume vacuum or compressed air applications offers both motor-mounted and separate drive models. With a rugged construction that ’s suitable for demanding applications, the R Series... [See More]
- Application: Industrial
- Maximum Pressure: 1.03 to 6.14
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Free Air Delivery: 27.0 to 265.0
from ANVER Corporation
High Vacuum Regenerative Vacuum Pump -- RB-035-08 [See More]
- Application: Industrial
- Ultimate Vacuum: 557
- Service Type: Vacuum / Suction Service
- Pumping Speed: 35
from ANVER Corporation
High Vacuum Regenerative Vacuum Pump -- RB-036-11 [See More]
- Application: Industrial
- Ultimate Vacuum: 455
- Service Type: Vacuum / Suction Service
- Pumping Speed: 35
from ANVER Corporation
High Vacuum Regenerative Vacuum Pump -- RB-120-20 [See More]
- Application: Industrial
- Ultimate Vacuum: 252
- Service Type: Vacuum / Suction Service
- Pumping Speed: 120
from ANVER Corporation
Regenerative Vacuum Pump -- VB3HF [See More]
- Application: Industrial
- Ultimate Vacuum: 557
- Service Type: Vacuum / Suction Service
- Pumping Speed: 142
from ANVER Corporation
Regenerative Vacuum Pump -- VB4HF [See More]
- Application: Industrial
- Ultimate Vacuum: 544
- Service Type: Vacuum / Suction Service
- Pumping Speed: 220
from ANVER Corporation
Regenerative Vacuum Pump -- VB7HV [See More]
- Application: Industrial
- Ultimate Vacuum: 303
- Service Type: Vacuum / Suction Service
- Pumping Speed: 90
from ANVER Corporation
Regenerative Vacuum Pump -- VB8HF [See More]
- Application: Industrial
- Ultimate Vacuum: 506
- Service Type: Vacuum / Suction Service
- Pumping Speed: 325
from ANVER Corporation
Regenerative Vacuum Station -- VB3HF-S [See More]
- Application: Industrial
- Pumping Speed: 142
- Ultimate Vacuum: 557
- Motor Power: 3.4
from ANVER Corporation
Regenerative Vacuum Station -- VB4HF-S [See More]
- Application: Industrial
- Pumping Speed: 220
- Ultimate Vacuum: 544
- Motor Power: 4.8
from ANVER Corporation
Regenerative Vacuum Station -- VB7HV-S [See More]
- Application: Industrial
- Pumping Speed: 90
- Ultimate Vacuum: 303
- Motor Power: 5
from ANVER Corporation
Regenerative Vacuum Station -- VB8HF-S [See More]
- Application: Industrial
- Pumping Speed: 325
- Ultimate Vacuum: 506
- Motor Power: 8.5
from ANVER Corporation
Regenerative Vacuum Station -- VB9HV-S [See More]
- Application: Industrial
- Pumping Speed: 120
- Ultimate Vacuum: 303
- Motor Power: 7.5