Vacuum / Suction Regenerative Blowers
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 67.51 to 594
- Maximum Pressure: 1.45 to 3.36
- Pumping Speed: 29.4 to 147
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 158 to 474
- Maximum Pressure: 3.48 to 5.95
- Pumping Speed: 49.98 to 159
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 60.01 to 474
- Maximum Pressure: 6.67 to 13.75
- Pumping Speed: 412 to 968
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 534 to 663
- Maximum Pressure: 1.73 to 4.35
- Pumping Speed: 185 to 365
from Busch Vacuum Solutions
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 469 to 644
- Maximum Pressure: 1.81 to 5.66
- Pumping Speed: 353 to 848
from Busch Vacuum Solutions
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 169 to 644
- Maximum Pressure: 1.81 to 3.05
- Pumping Speed: 882 to 1554
from Busch Vacuum Solutions
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. [See More]
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 158 to 426
- Maximum Pressure: 2.61 to 7.25
- Pumping Speed: 188 to 789
from Busch Vacuum Solutions
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 551 to 607
- Maximum Pressure: 2.83 to 3.84
- Pumping Speed: 47.04 to 141
from Busch Vacuum Solutions
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan... [See More]
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Ultimate Vacuum: 476 to 540
- Maximum Pressure: 3.77 to 5.38
- Pumping Speed: 194 to 848
from Gast Group
Requiring no lubrication and virtually no maintenance, the Gast full line of Regenerative Blowers for high volume vacuum or compressed air applications offers both motor-mounted and separate drive models. With a rugged construction that ’s suitable for demanding applications, the R Series... [See More]
- Service Type: Compression / Pressure Service; Vacuum / Suction Service
- Free Air Delivery: 27.0 to 265.0
- Maximum Pressure: 1.03 to 6.14
- Ultimate Vacuum: 517 to 710
from ANVER Corporation
High Flow Regenerative Vacuum Pump -- RB-053-05 [See More]
- Service Type: Vacuum / Suction Service
- Pumping Speed: 53
- Ultimate Vacuum: 646
- Description: 230/460 Volts
from Ametek Dynamic Fluid Solutions
AMETEK Dynamic Fluid Solutions designs and manufactures an assortment of regenerative blowers (DR/EN/CP) for industrial, environmental, instrumentation, and chemical processing applications. These oil-free products provide you with high air pressures/vacuums and feature compact construction, low... [See More]
- Service Type: Vacuum / Suction Service
- Pumping Speed: 3.5 to 750
- Ultimate Vacuum: 480 to 753
- Type: DC; AC Single Phase; AC Three Phase
from Becker Pumps Corporation
Quiet, compact, contact-less, convertible to two stage operation [See More]
- Service Type: Vacuum / Suction Service
- Pumping Speed: 55
- Ultimate Vacuum: 676
- Type: AC Single Phase; AC Three Phase
from ANVER Corporation
High Vacuum Regenerative Vacuum Pump -- RB-035-08 [See More]
- Service Type: Vacuum / Suction Service
- Pumping Speed: 35
- Ultimate Vacuum: 557
- Description: 230/460 Volts
from ANVER Corporation
High Vacuum Regenerative Vacuum Pump -- RB-036-11 [See More]
- Service Type: Vacuum / Suction Service
- Pumping Speed: 35
- Ultimate Vacuum: 455
- Description: 230/460 Volts
from ANVER Corporation
High Vacuum Regenerative Vacuum Pump -- RB-120-20 [See More]
- Service Type: Vacuum / Suction Service
- Pumping Speed: 120
- Ultimate Vacuum: 252
- Description: 230/460 Volts
from ANVER Corporation
Regenerative Vacuum Pump -- VB3HF [See More]
- Service Type: Vacuum / Suction Service
- Pumping Speed: 142
- Ultimate Vacuum: 557
- Motor Power: 3.4
from ANVER Corporation
Regenerative Vacuum Pump -- VB4HF [See More]
- Service Type: Vacuum / Suction Service
- Pumping Speed: 220
- Ultimate Vacuum: 544
- Motor Power: 4.8
from ANVER Corporation
Regenerative Vacuum Pump -- VB7HV [See More]
- Service Type: Vacuum / Suction Service
- Pumping Speed: 90
- Ultimate Vacuum: 303
- Motor Power: 5
from ANVER Corporation
Regenerative Vacuum Pump -- VB8HF [See More]
- Service Type: Vacuum / Suction Service
- Pumping Speed: 325
- Ultimate Vacuum: 506
- Motor Power: 8.5