DIN Rail Mounted Serial Adapters
from Brainboxes Limited
Ethernet to Serial device server providing access to one RS232 and one RS422/485 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or... [See More]
- Form Factor: DIN Rail
- Data Rate: 1000
- Serial Protocol: RS232; RS422
- Number of Ports: 2
from Brainboxes Limited
Ethernet to Serial device server providing access to one RS232 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non... [See More]
- Form Factor: DIN Rail
- Data Rate: 1000
- Serial Protocol: RS232
- Number of Ports: 1
from Brainboxes Limited
Ethernet to Serial device server with Power over Ethernet providing access to one RS232 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600... [See More]
- Form Factor: DIN Rail
- Data Rate: 1000
- Serial Protocol: RS232
- Number of Ports: 1
from Brainboxes Limited
Ethernet to Serial device server providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable... [See More]
- Form Factor: DIN Rail
- Data Rate: 1000
- Serial Protocol: RS422
- Number of Ports: 1
from Brainboxes Limited
Ethernet to Serial device server with Power over Ethernet providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any PoE... [See More]
- Form Factor: DIN Rail
- Data Rate: 1000
- Serial Protocol: RS422
- Number of Ports: 1
from Brainboxes Limited
Ethernet to Serial device server providing access to two RS232 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non... [See More]
- Form Factor: DIN Rail
- Data Rate: 1000
- Serial Protocol: RS232
- Number of Ports: 2
from Brainboxes Limited
Ethernet to Serial device server with Power over Ethernet providing access to two RS232 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000,... [See More]
- Form Factor: DIN Rail
- Data Rate: 1000
- Serial Protocol: RS232
- Number of Ports: 2
from Brainboxes Limited
Ethernet to Serial device server providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable... [See More]
- Form Factor: DIN Rail
- Data Rate: 1000
- Serial Protocol: RS422
- Number of Ports: 2
from Brainboxes Limited
Ethernet to Serial device server with Power over Ethernet providing access to two RS422/485 serial ports. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any PoE... [See More]
- Form Factor: DIN Rail
- Data Rate: 1000
- Serial Protocol: RS422
- Number of Ports: 2
from Brainboxes Limited
USB to Serial adapter providing two RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Drivers for... [See More]
- Form Factor: DIN Rail
- Network / Bus: USB
- Serial Protocol: RS422
- Data Rate: 922
from Brainboxes Limited
Ethernet to Serial device server providing access to four RS232 serial port. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable... [See More]
- Form Factor: DIN Rail; Panel
- Data Rate: 1000
- Serial Protocol: RS232
- Number of Ports: 4
from Brainboxes Limited
Ethernet to Serial device server providing access to four RS422/485 serial ports. Data transfer rates up to 1,000,000 baud rates, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex... [See More]
- Form Factor: DIN Rail; Panel
- Data Rate: 1000
- Serial Protocol: RS422
- Number of Ports: 4
from Brainboxes Limited
Ethernet to Serial device server providing access to 8 RS232 serial ports. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable... [See More]
- Form Factor: DIN Rail; Panel
- Data Rate: 1000
- Serial Protocol: RS232
- Number of Ports: 8
from Brainboxes Limited
USB to Serial server providing 8 RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems... [See More]
- Form Factor: DIN Rail; Panel
- Network / Bus: USB
- Serial Protocol: RS232
- Data Rate: 922
from Brainboxes Limited
Ethernet to Serial device server providing access to eight RS422/485 serial ports. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex... [See More]
- Form Factor: DIN Rail; Panel
- Data Rate: 1000
- Serial Protocol: RS422
- Number of Ports: 8
from Brainboxes Limited
USB to Serial Server providing 8 RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating... [See More]
- Form Factor: DIN Rail; Panel
- Network / Bus: USB
- Serial Protocol: RS422
- Data Rate: 922