USB Serial Adapters
from Ametek Solartron Metrology
Whether it be PC, laptop or PLC, Solartron offers a range of Interface Modules and PLC gateways for directly connecting to an Orbit® Network with the Controller of your choice. The interface module provides a method of connecting controllers to the Orbit® network where the controller itself runs the... [See More]
- Network / Bus: USB
- Data Rate: 12000
- Form Factor: Module
from Banner Engineering Corp.
Overview. A quick solution for converting from a universal serial bus interface to the EZ-ARRAY RS-485 interface. For use with the A-GAGE EZ-ARRAY measuring light curtain, when using PC-based EZ-ARRAY software. Connects to a USB port on a computer or USB hub. Provides a quick solution for converting... [See More]
- Network / Bus: USB
- Operating Temperature: 0.0 to 50
- Serial Protocol: RS485
- Connector: Wireless
from USR
The USR ® USB 3.0 ExpressCard easily adds 2 USB 3.0 ports to your laptop. Connect super speed peripherals like USB 3.0 external hard drives, digital video cameras, high-resolution webcams and save time with faster transfer rates of up to 5 Gbps. The blazing fast 5 Gbps transfer rate is up to 10... [See More]
- Network / Bus: USB
- Number of Ports: 2
- Form Factor: Portable
- Operating Temperature: 0.0 to 40
from Brainboxes Limited
USB to Serial adapter providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Drivers for... [See More]
- Network / Bus: USB
- Data Rate: 922
- Serial Protocol: RS232
- Number of Ports: 1
from American Portwell Technology Inc.
USB two-port serial RS-232/422/485 adapter designed for use with any computer system equipped with a USB port. PC/104 sized board and mounting holes installed in a small rugged enclosure with two DB9 connectors. [See More]
- Network / Bus: USB
- Form Factor: Desktop / Pedestal
- Serial Protocol: RS232/422/485
- Data Rate: 922
from TRENDnet Inc.
Connect your USB-enabled device at fast Ethernet speeds. Quickly share data, music, movies, and other network resources. Compact design reduces desktop clutter [See More]
- Network / Bus: USB
from ACCES I/O Products, Inc.
Features. Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port. Supports UART interface with RX, TX, RTS and CTS. RX buffer size 5512 bytes; TX buffer size 256 bytes. Supports baud rates up to 460.8kbps, 921.6kbps optional. Use with any Android platform supporting Android... [See More]
- Network / Bus: USB
- Form Factor: PCB
- Serial Protocol: RS232
- Number of Ports: 1
from Sealevel Systems, Inc.
The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in conjunction with... [See More]
- Network / Bus: USB
- Operating Temperature: -40 to 85
- Number of Ports: 1
from OMEGA Engineering, Inc.
The OMG-USB-232-1 and OMG-USB-485-1 USB to serial I/O adaptors provide a single USB to RS-232 serial port (OMG-USB-232-1) or a single USB to RS-422/485/530 serial port (OMG-USB-485-1) providing USB connectivity to legacy or non-USB compliant devices. These adaptors support standard PC data rates up... [See More]
- Network / Bus: USB
- Form Factor: Desktop / Pedestal; Portable; Shelf
- Serial Protocol: RS232
- Data Rate: 461
from Brainboxes Limited
USB to Serial adapter providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating... [See More]
- Network / Bus: USB
- Data Rate: 922
- Serial Protocol: RS422
- Number of Ports: 1
from American Portwell Technology Inc.
Four port asynchronous serial communication adapter designed for use with any computer system equipped with a USB port [See More]
- Network / Bus: USB
- Form Factor: Desktop / Pedestal
- Serial Protocol: RS232/422/485
- Data Rate: 230 to 922
from TRENDnet Inc.
Connect your USB Type-C device at fast Gigabit speeds. Share data, music, movies, and more. Compact design is ideal for on the go professionals. Supports Wake on LAN (Suspend Mode) [See More]
- Network / Bus: USB
from ACCES I/O Products, Inc.
Features. RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Compact, industrial, military-grade metal backshell. Industrial operating temperature (-40 °C to +85 °C) standard. Includes type... [See More]
- Network / Bus: USB
- Form Factor: Portable; Standalone
- Serial Protocol: RS422
- Number of Ports: 1
from Sealevel Systems, Inc.
The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in conjunction with... [See More]
- Network / Bus: USB
- Operating Temperature: -40 to 85
- Number of Ports: 1
from Brainboxes Limited
USB to Serial adapter providing two RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. High retention USB port gives a secure connection. Drivers... [See More]
- Network / Bus: USB
- Data Rate: 1000
- Serial Protocol: RS232
- Number of Ports: 2
from American Portwell Technology Inc.
Four-port RS-232 asynchronous serial communication adapter designed for use with any computer system equipped with a USB port [See More]
- Network / Bus: USB
- Form Factor: Desktop / Pedestal
- Serial Protocol: RS232/422/485
- Data Rate: 230 to 922
from TRENDnet Inc.
Connect an additional high resolution monitor to a workstation in Extend Mode. View a computer HDTV display up to 3840 x 2160 resolution at 30 Hz. Flawless video with high speed USB TYPE-C to HDMI connection. Powered by the connected computer. Supports Windows® and Mac® operating systems [See More]
- Network / Bus: USB
from ACCES I/O Products, Inc.
Features. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Data transfer rates up to 920K baud. Built in six foot cable. Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port. Ideal for use with portables and laptops. No available board... [See More]
- Network / Bus: USB
- Form Factor: Portable; Standalone
- Serial Protocol: RS485
- Number of Ports: 1
from Sealevel Systems, Inc.
The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in conjunction with... [See More]
- Network / Bus: USB
- Operating Temperature: -40 to 85
- Number of Ports: 1
from Brainboxes Limited
USB-C to Serial adapter providing two RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. High retention USB port gives a secure connection. [See More]
- Network / Bus: USB
- Data Rate: 1000
- Serial Protocol: RS232
- Number of Ports: 2
from American Portwell Technology Inc.
USB-FLEXCOM4 allows our rugged USB to quad-serial port board to be added to any PCI-104 or PC/104 stack by connecting it to a simple USB port usually included on-board with embedded CPU form factors such as EBX, EPIC, and PC/104 [See More]
- Network / Bus: USB
- Form Factor: Desktop / Pedestal
- Serial Protocol: RS232/422/485
- Data Rate: 230 to 922
from TRENDnet Inc.
Mirror your laptop's HD display to any HDMI monitor or TV. Supports resolutions up to 4K Ultra HD at 60 Hz. Flawless video with high speed USB-C to HDMI 2.0 connection. USB-C Power Delivery Compliant. Supports Chrome ™, Windows® 10 and Mac® operating systems [See More]
- Network / Bus: USB
from ACCES I/O Products, Inc.
FEATURES. Serial adapter for USB 1.1 and 2.0 port hosts. Two serial ports —field selectable RS-232/422/485. Small, (4" x 4" x 1.8") rugged industrial enclosure. PC/104 module size and mounting compatibility. Speeds up to 921.6Kbps. Power and individual port activity LEDs. All required power... [See More]
- Network / Bus: USB
- Form Factor: DIN Rail (optional feature); Module
- Serial Protocol: RS232/422/485
- Number of Ports: 2
from Sealevel Systems, Inc.
The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in conjunction with... [See More]
- Network / Bus: USB
- Operating Temperature: -40 to 85
- Number of Ports: 1
from Brainboxes Limited
USB to Serial adapter providing two RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Drivers for... [See More]
- Network / Bus: USB
- Form Factor: DIN Rail
- Serial Protocol: RS422
- Data Rate: 922
from TRENDnet Inc.
Mirror your laptop's HD display to any VGA monitor or TV. Supports resolutions up to 1920 x 1200 at 60 Hz. Flawless video with high speed USB-C to VGA connection. USB-C Power Delivery Compliant. Supports Chrome ™, Windows® 10 and Mac® operating systems [See More]
- Network / Bus: USB
from ACCES I/O Products, Inc.
ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by far the most popular and... [See More]
- Network / Bus: USB
- Form Factor: PCB
- Serial Protocol: RS232/422/485
- Number of Ports: 2
from Sealevel Systems, Inc.
The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in conjunction with... [See More]
- Network / Bus: USB
- Operating Temperature: -40 to 85
- Number of Ports: 1
from Brainboxes Limited
USB to Serial server providing 8 RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems... [See More]
- Network / Bus: USB
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS232
- Data Rate: 922
from TRENDnet Inc.
Connect an additional high resolution monitor to a workstation in Extend Mode. Experience an HDTV display up to 1920 x 1200 resolution at 60 Hz. Flawless video with high speed USB TYPE-C to VGA connection. Powered by the connected computer. Supports Windows® and Mac® operating systems [See More]
- Network / Bus: USB
from ACCES I/O Products, Inc.
Features. Four-port serial communications adapter. Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Supports field selectable RS-232, RS-422 or RS-485 protocols, per port. Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers. Speeds up to 921.6kbps simultaneously. [See More]
- Network / Bus: USB
- Form Factor: PCB
- Serial Protocol: RS232/422/485
- Number of Ports: 4
from Sealevel Systems, Inc.
The ACC-188 (Item# 9065QD-PRC117F; NSN: 5995-01-D12-2362) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type... [See More]
- Network / Bus: USB
- Operating Temperature: -40 to 85
- Number of Ports: 1
from Brainboxes Limited
USB to Serial Server providing 8 RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 384 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating... [See More]
- Network / Bus: USB
- Form Factor: DIN Rail; Panel
- Serial Protocol: RS422
- Data Rate: 922
from Sealevel Systems, Inc.
The ACC-188 (Item# 9065QD-PRC117G; NSN: 5995-01-D04-0581) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type... [See More]
- Network / Bus: USB
- Operating Temperature: -40 to 85
- Number of Ports: 1
from Brainboxes Limited
Tough ultra small isolated USB to serial adapter suitable for any environment. The closest you can get to an integrated serial port. High retention USB connector for an unbreakable connection. Avoid electrical damage to your expensive equipment with isolation. Brainboxes US-159 is fully compliant... [See More]
- Network / Bus: USB
- Data Rate: 922
- Serial Protocol: RS232
- Number of Ports: 1
from Sealevel Systems, Inc.
The ACC-188 (Item# 9065QD-PRC-148; NSN: 5995-01-D12-2358) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type... [See More]
- Network / Bus: USB
- Operating Temperature: -40 to 85
- Number of Ports: 1
from Brainboxes Limited
Tough ultra small USB to serial adapter suitable for any environment. The closest you can get to an integrated RS232 serial COM port. High retention USB connector for an unbreakable connection. Have confidence, this product will match whatever baud rate your equipment needs without data loss. [See More]
- Network / Bus: USB
- Data Rate: 922
- Serial Protocol: RS232
- Number of Ports: 1
from Sealevel Systems, Inc.
The ACC-188 (Item# 9065QD-PRC-150; NSN: 5995-01-D12-2362) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type... [See More]
- Network / Bus: USB
- Operating Temperature: -40 to 85
- Number of Ports: 1