16-byte Serial Adapters

5 Results
Dual Port ISARS-422/485 Adapter -- OMG-ULTRA-SI0
from OMEGA Engineering, Inc.

The OMG-ULTRA-SIO provides the PC with two isolated RS-422/485 Asynchronous links to data collection and other devices. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a different power transformer circuit. The optical... [See More]

  • FIFO Capacity: 16-byte
  • Form Factor: Desktop / Pedestal; PCB
  • Serial Protocol: RS422; RS485
  • Data Rate: 115
PC/104 Eight-Port RS-422/485 Serial Communication -- 104-COM-8S
from ACCES I/O Products, Inc.

PC/104 Eight- and Four-Port RS-422/485 Serial Communication. These are eight or four-port, asynchronous, serial communication boards designed for use on the PC/104 bus. They support RS-485 and RS-422 communications. The boards may be installed in any standard PC/104 stack. Connections are made via a... [See More]

  • FIFO Capacity: 16-byte; 128-byte (optional feature)
  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS422; RS485
  • Form Factor: PCB
C320Turbo -- C32080T
from Moxa Inc.

The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo ’s on-board CPU and large dual-port memory take the load off host systems whose performance and... [See More]

  • FIFO Capacity: 16-byte
  • Network / Bus: PCI; ISA
  • Serial Protocol: RS232
  • Form Factor: PCB
Eight PortRS-232 Card for the PCI Bus -- OMG-COMM8-PCI
from OMEGA Engineering, Inc.

The OMG-COMM8-PCI plugs into any IBM or compatible computer with the PCI bus, and provides eight RS-232 Async ports for communication servers, terminals, point of sale (POS) systems, and other data collection devices. The on-board interrupt status port provides maximum Windows flexibility. The... [See More]

  • FIFO Capacity: 16-byte
  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Form Factor: Desktop / Pedestal; PCB
Four Port PCI RS-422/485 Interface -- OMG-ULTRACOMM422-PCI Series
from OMEGA Engineering, Inc.

The OMG-ULTRACOMM422-PCI provides four PCI bus RS-422/485 Async links for data collection and other devices. In RS-485 mode, our auto enable feature enables the RS-485 line driver during character transmission and disables it afterward allowing the standard COM: driver to be utilized. The onboard... [See More]

  • FIFO Capacity: 16-byte
  • Network / Bus: PCI
  • Serial Protocol: RS422; RS485
  • Form Factor: Desktop / Pedestal; PCB