RS232 Serial Adapters
from Advantech
Serial Port Adapter, RS-232 DB9 M / M, Null Modem. Interconnect two devices with similar DTE ports. Reverse Pin 2 (Transmit Data) and Pin 3 (Receive Data). Connect TD to RD, DTR to DSR, and RTS to CTS. Transfer port power from host to peripheral. Ideal for use with port powered converters from B+B... [See More]
- Serial Protocol: RS232
from Ametek Solartron Metrology
Whether it be PC, laptop or PLC, Solartron offers a range of Interface Modules and PLC gateways for directly connecting to an Orbit® Network with the Controller of your choice. The interface module provides a method of connecting controllers to the Orbit® network where the controller itself runs the... [See More]
- Serial Protocol: RS232
- Data Rate: 115
- Form Factor: Module
from Advantech
Serial Port Adapter, RS-232 DB9 M, Null Modem. DB9M to DB9M null modem adapter [See More]
- Serial Protocol: RS232
from Advantech
ULI-262D - RS-232 9-Pin Modem Data Splitter. Connect two PCs to one peripheral. Use with modems, scanners, scales, other serial devices. Quick plug-and-play installation – no configuration required. May be left permanently installed [See More]
- Serial Protocol: RS232
- Number of Ports: 2
- Form Factor: Inline
- Operating Temperature: 0.0 to 70
from Shenyang Vhandy Technology Co., Ltd.
GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display into a CAN Bus network. GCAN-207 has intergrated isolation module on each interface and DIN rail to install. Application:... [See More]
- Serial Protocol: RS232; RS485; RS232 via DB9 or RS485 via Open terminal block
- Operating Temperature: -40 to 85
- Network / Bus: CANbus
- Operating Humidity: 15 to 95
from VersaLogic Corporation
The PCM-3640 is a high-speed four-port RS-232 serial interface module. It provides four independent COM-compatible serial interfaces. The module's industry-standard 16C550 UART is fully programmable with standard PC software drivers [See More]
- Serial Protocol: RS232
- Form Factor: PCB
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Data Rate: 115
from ACCES I/O Products, Inc.
Features. Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port. Supports UART interface with RX, TX, RTS and CTS. RX buffer size 5512 bytes; TX buffer size 256 bytes. Supports baud rates up to 460.8kbps, 921.6kbps optional. Use with any Android platform supporting Android... [See More]
- Serial Protocol: RS232
- Form Factor: PCB
- Network / Bus: USB
- Number of Ports: 1
from Patton Electronics Co.
Matches All Async, RS-232 Data, Handshake and Control Lines. Interface Powered (no AC or Batteries). Data Rates from 50 to 19,200 bps. Transparent to Protocol, Word Length, etc. [See More]
- Serial Protocol: RS232
- Form Factor: In-Line
- Network / Bus: Serial
- Data Rate: 19.2
from Data Connect Enterprise, Inc.
Data Terminals don't want to talk to each other! Neither do Personal Computers or serial printers! They will only talk to modems (DCEs), not to each other (DTEs). But these devices can be fooled into thinking they are connected to modems when they are not. Our Null Modem Adapters (sometimes called... [See More]
- Serial Protocol: RS232
- Form Factor: In-Line
- Network / Bus: Serial
- Number of Ports: 1
from Opto 22
The SNAP-SCM-232 provides two RS-232 serial communication ports for two channels of high-speed, isolated serial data. Used with a SNAP PAC brain or R-series controller, the module connects serial devices such as printers, scales, chart recorders, and barcode systems to an Ethernet network for... [See More]
- Serial Protocol: RS232
- Data Rate: 115
- Network / Bus: SNAP Brains
- Number of Ports: 2
from Connect Tech Inc.
Frees devices from a physical PC connection [See More]
- Serial Protocol: RS232
- Form Factor: Desktop / Pedestal
- Network / Bus: 10Base-T; Modbus; BACnet; DNP3; 100Base-TX
- Data Rate: 461
from Brainboxes Limited
Ethernet to Serial device server providing access to one RS232 and one RS422/485 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or... [See More]
- Serial Protocol: RS232; RS422
- Data Rate: 1000
- Form Factor: DIN Rail
- Number of Ports: 2
from OMEGA Engineering, Inc.
The OMG-COMM8-A provides the PC with eight RS-232 Asynchronous ports for terminals, data collection and other devices. This product includes extended AT interrupts, extended address range for UNIX, XENIX and QNX compatibility, and an interrupt status port for greater data throughput. Set each port... [See More]
- Serial Protocol: RS232
- Data Rate: 461
- Form Factor: Desktop / Pedestal; PCB
- Number of Ports: 8
from SIE Computing Solutions, Inc.
This line of CompactPCI Serial Controllers has been transferred toNewfound Technology. Please contact Newfound Technology atwww.newfoundtech.com or 978.263.5775 to get information on pricing and availability. The Vanguard 12000CPR Multiport 12-port RJ-45 CompactPCI serial communications controllers... [See More]
- Serial Protocol: RS232
- Form Factor: PCB
- Network / Bus: CompactPCI
- Data Rate: 115
from ELMA Electronic Inc.
Provides sixteen 16550-based UARTs using RS232 signaling. UARTS operate at 300 baud to 115 Kbaud. I/O accessed via 68-pin SCSI connector on front panel. Rear I/O provided by wiring all ports to the P4 connector [See More]
- Serial Protocol: RS232
- Form Factor: PCB
from Sealevel Systems, Inc.
The 2108 is a single port embedded USB to RS-232 serial adapter intended for mounting directly to a PC ’s chassis, eliminating the need for external converters and providing a clean, professional installation. The board is USB bus powered, capable of data rates to 460 Kbps, and installs inside... [See More]
- Serial Protocol: RS232
- Data Rate: 461
- Network / Bus: USB
- Number of Ports: 1
from Black Box
This product works with: Gender Changers (D-Style and Centronics Compatible) Questions? Contact our FREE Tech Support. [See More]
- Serial Protocol: RS232
from Moxa Inc.
The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo ’s on-board CPU and large dual-port memory take the load off host systems whose performance and... [See More]
- Serial Protocol: RS232
- Form Factor: PCB
- Network / Bus: PCI; ISA
- Number of Ports: 8
from TOP-electronics USA
LM036-0611, Gender Changer for RS232 adapters. Male to Male converter for Bluetooth ® Serial Adapters. The LM036 is primarily used with the LM048 and LM058 Bluetooth ® Serial Adapters to support various serial connections. Depending on the printer to to be connected to the Bluetooth ®... [See More]
- Serial Protocol: RS232
from Tripp Lite by Eaton
Use Tripp Lite B090-A9M to connect UPS with DB9 serial ports, to Tripp Lite B096-016, and B096-048 Console Servers. Allows for IP access to your power backup systems. Requires inexpensive Cat5/Cat6 patch cables between adapter and console server RJ45 ports. Features. DB9M - RJ45 Modular Serial... [See More]
- Serial Protocol: RS232
from ACCES I/O Products, Inc.
Features. RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Compact, industrial, military-grade metal backshell. Industrial operating temperature (-40 °C to +85 °C) standard. Includes type... [See More]
- Serial Protocol: RS232
- Form Factor: Portable; Standalone
- Network / Bus: USB
- Number of Ports: 1
from Patton Electronics Co.
The Model 3002 TCB interconnects two modems located in proximity of each other. Data is buffered and re-clocked to ensure its integrity when the modems are clocked independent of each other. The TCB enables users to connect a tail circuit to a modem sharing device or to a modem that does not... [See More]
- Serial Protocol: RS232
- Form Factor: In-Line
- Network / Bus: Serial
- Data Rate: 64
from Data Connect Enterprise, Inc.
Automatically connects two RS-232 devices. Comes with 3 foot ribbon cables (DB-25 M and F connectors on each end) [See More]
- Serial Protocol: RS232
- Form Factor: In-Line
- Network / Bus: Serial
- Number of Ports: 1
from Brainboxes Limited
Ethernet to Serial device server providing access to one RS232 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable non... [See More]
- Serial Protocol: RS232
- Data Rate: 1000
- Form Factor: DIN Rail
- Number of Ports: 1
from OMEGA Engineering, Inc.
The OMG-COMM232-PCI provides two RS-232 serial ports for control and automation applications. The onboard interrupt status port provides maximum Windows flexibility. The OMG-COMM232-PCI includes the 16550 UART, providing a 16 byte FIFO to keep your datacom applications running error free. The 16650... [See More]
- Serial Protocol: RS232
- Form Factor: Desktop / Pedestal; PCB
- Network / Bus: PCI
- Data Rate: 461
from SIE Computing Solutions, Inc.
The Vanguard 4520CP is a four-port CompactPCI-bus WAN communications serial controller providing the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous/115.2 kbps asynchronous, full duplex, simultaneously on all ports. The Vanguard... [See More]
- Serial Protocol: RS232
- Form Factor: PCB
- Network / Bus: CompactPCI
- Data Rate: 256
from ELMA Electronic Inc.
Provides sixteen 16550-based UARTs using RS232 signaling. UARTS operate at 300 baud to 115 Kbaud. Interrupt requests from each UART routed to 1 of 4 INTx on PCIbus. I/O accessed via 68-pin SCSI connector on front panel. Rear I/O provided by wiring all ports to the P4 connector [See More]
- Serial Protocol: RS232
- Form Factor: PCB
from Sealevel Systems, Inc.
The 2208 is a two-port embedded USB to RS-232 serial adapter intended for mounting directly to a PC ’s chassis, eliminating the need for external converters and providing a clean, professional installation. The board is USB bus powered with each port capable of data rates to 460 Kbps, and... [See More]
- Serial Protocol: RS232
- Data Rate: 461
- Network / Bus: USB
- Number of Ports: 2
from Black Box
Measures only 2" x 3/4"! Small size reduces leverage strain and breakage on mating devices' DB ports. NOTE: To convert older Macintosh DB9 serial ports to standard Mac 8-pin mini DIN serial, order the FA619 or FA619M adapter. [See More]
- Serial Protocol: RS232
from Moxa Inc.
The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of applications. Models are... [See More]
- Serial Protocol: RS232
- Form Factor: PCB
- Network / Bus: ISA
- Data Rate: 922
from TOP-electronics USA
LM048-3000 (v3) Bluetooth ® v2.0, v2.1 RS232 Serial Adapter(AO) (v3 replacement for discontinued LM048-0000 v2). Standalone (With Embedded Bluetooth ® v2.0 / v2.1 Stack). The LM048 is the smallest Bluetooth ® Serial Adapter in the world and offers a higher standard of features than... [See More]
- Serial Protocol: RS232
from Tripp Lite by Eaton
Use Tripp Lite B090-A9F-X to connect Servers to Tripp Lite B096-048 Console Server. Requires inexpensive Cat5/Cat6 patch cables between adapter and console server RJ45 ports. Features. DB9F - RJ45 Modular Serial Adapter. Slotted Thumbscrews for secure connections. Crossover Wiring for DB9 Serial... [See More]
- Serial Protocol: RS232
from ACCES I/O Products, Inc.
Features. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Data transfer rates up to 920K baud. Built in six foot cable. Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port. Ideal for use with portables and laptops. No available board... [See More]
- Serial Protocol: RS232
- Form Factor: Portable; Standalone
- Network / Bus: USB
- Number of Ports: 1
from Brainboxes Limited
ExpressCard providing one RS232 serial port. ExpressCard is 34mm wide and fits 34mm or 54mm slots. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your laptop. Drivers for... [See More]
- Serial Protocol: RS232
- Data Rate: 922
- Network / Bus: ExpressCard
- Number of Ports: 1
from OMEGA Engineering, Inc.
The OMG-ULTRACOMM2-PCI provides two field selectable RS-232/422/485 serial ports for control and automation applications. Configure both ports as RS-232 for standard serial COM: port requirements. Choose RS-422 for long distance device connections at up to 4000 feet where noise immunity and high... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Form Factor: Desktop / Pedestal; PCB
- Network / Bus: PCI
- Data Rate: 461
from ELMA Electronic Inc.
Features: Low cost I/O solution to provide additional ports for an SBC. Each port can be set up independently to RS232 or RS422 levels. RS422 provides option for data transmit/receive in RS485 mode. Provides two 16550-based UARTs up to 155K-baud. Ports are available via the front panel using DB-9... [See More]
- Serial Protocol: RS232; RS422; RS232/422/485
- Connector: DB9
- Form Factor: PCB
from Sealevel Systems, Inc.
The 2103 USB isolated serial I/O adapter provides a single USB to RS-232 serial port allowing USB connectivity to legacy and non-USB compliant devices. Now your non-USB peripherals can have the same connection simplicity and ease of use as USB peripherals. The serial interface adapter provides... [See More]
- Serial Protocol: RS232
- Data Rate: 461
- Network / Bus: USB
- Number of Ports: 1
from Black Box
Measures only 2" x 3/4"! Small size reduces leverage strain and breakage on mating devices' DB ports. NOTE: To convert older Macintosh DB9 serial ports to standard Mac 8-pin mini DIN serial, order the FA619 or FA619M adapter. [See More]
- Serial Protocol: RS232
from TOP-electronics USA
LM048-3006, Bluetooth ® v2.0, v2.1 RS232 Serial Adapter in Retail Packaging (SRP) (v3 replacement for discontinued LM048-0000 v2). Standalone (With Embedded Bluetooth ® v2.0 / v2.1 Stack). Included: LM048-3000 adapter. DB9 male to male gender changer. mini USB cable. power supply. The... [See More]
- Serial Protocol: RS232
from Tripp Lite by Eaton
Use Tripp Lite B090-A9F to connect Ethernet hardware to Tripp Lite B096-016, and B096-048 Console Servers. Requires inexpensive Cat5/Cat6 patch cables between adapter and console server RJ45 ports. Features. DB9F - RJ45 Modular Serial Adapter. Slotted Thumbscrews for secure connections. [See More]
- Serial Protocol: RS232
from ACCES I/O Products, Inc.
Features. Four-port serial communications adapter. Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Supports field selectable RS-232, RS-422 or RS-485 protocols, per port. Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers. Speeds up to 921.6kbps simultaneously. [See More]
- Serial Protocol: RS232
- Form Factor: PCB
- Network / Bus: USB
- Number of Ports: 4
from Brainboxes Limited
ExpressCard providing one port RS232 where absolute compatibility with classic desktop serial COM ports is a necessity. ExpressCard is 34mm wide and fits 34mm or 54mm slots. Guaranteed low latency, memory mapped, no compromise high performance interface. Data transfer rates up to 921,600 baud rates... [See More]
- Serial Protocol: RS232
- Data Rate: 922
- Network / Bus: ExpressCard
- Number of Ports: 1
from OMEGA Engineering, Inc.
The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes the RS-232 specification to provide RS-232 communication capabilities to your application. Selectable and... [See More]
- Serial Protocol: RS232
- Data Rate: 20000
- Form Factor: Desktop / Pedestal; PCB
- Number of Ports: 2
from Sealevel Systems, Inc.
The 2101 USB serial I/O product provides a single USB to RS-232 serial port for providing USB connectivity to legacy or non-USB compliant devices via a DB-25 connector. SeaLINK ® serial interface adapters support standard PC data rates up to 460K bps to provide you with the horsepower your... [See More]
- Serial Protocol: RS232
- Data Rate: 461
- Network / Bus: USB
- Number of Ports: 1
from Black Box
Measures only 2" x 3/4"! Small size reduces leverage strain and breakage on mating devices' DB ports. NOTE: To convert older Macintosh DB9 serial ports to standard Mac 8-pin mini DIN serial, order the FA619 or FA619M adapter. [See More]
- Serial Protocol: RS232
from TOP-electronics USA
LM058-3054, Bluetooth RS232 Adapter (v3) with SMA Antenna (SRP) (v3 replacement for discontinued LM058-0050 v2). Single Retail Pack (SRP) includes the adapter + 2dBI Antenna + DB9 male to male gender changer + mini USB cable + power supply. LM058 has a minimum range of 100m when used with its 2dBi... [See More]
- Serial Protocol: RS232
from Tripp Lite by Eaton
With Tripp Lite's P450-000 Null Modem Adapter Kit, you can set up PC-PC Serial connections up to 100ft apart using readily available Cat5/Cat6 patch cables. The finished connection results in a Null wiring configuration: 1+6 - 4, 2-3, 3-2, 4 - 1+6, 5-5, 7-8, 8-7, with Full Handshake capability. [See More]
- Serial Protocol: RS232
- Connector: DB9; RJ-45
from Brainboxes Limited
Ethernet to Serial device server with Power over Ethernet providing access to one RS232 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600... [See More]
- Serial Protocol: RS232
- Data Rate: 1000
- Form Factor: DIN Rail
- Number of Ports: 1
from OMEGA Engineering, Inc.
The OMG-COMM2-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes balanced differential drivers and receivers to provide RS-422 and RS-485 communication. Selectable and... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 115
- Form Factor: Desktop / Pedestal; PCB
- Number of Ports: 2
from Sealevel Systems, Inc.
The SeaLINK ® single-port USB to RS-232 serial adapter utilizes Sealevel ’s expertise in military-grade designs by incorporating a ruggedized, overmolded enclosure into the 2105R. This improves the reliability and durability in industrial and mobile applications such as GPS navigation... [See More]
- Serial Protocol: RS232
- Data Rate: 922
- Network / Bus: USB
- Number of Ports: 1
from TOP-electronics USA
LM068-1100 Bluetooth ® 5.0 Serial Adapter – Dual Mode RS232 (AO - adapter only). Standalone (With Embedded Bluetooth ® 5.0 Stack), similar to the LM048 with support for Bluetooth ® v5.0. The LM068 is the world ’s smallest Bluetooth ® 5.0 serial adapter (RS232),... [See More]
- Serial Protocol: RS232
from Brainboxes Limited
USB to Serial adapter providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Drivers for... [See More]
- Serial Protocol: RS232
- Data Rate: 922
- Network / Bus: USB
- Number of Ports: 1
from OMEGA Engineering, Inc.
The OMG-USB-232 USB to serial I/O adaptors provide two, four or eight RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. OMB-USB-232 adaptors support standard PC data rates up to 460K bps. Simply install the included software and connect the OMB-USB-232 adaptor to your... [See More]
- Serial Protocol: RS232
- Data Rate: 460
- Form Factor: Shelf
- Number of Ports: 8
from Sealevel Systems, Inc.
The SeaLINK ® 2161 16-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. Sealevel ’s SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. After installing... [See More]
- Serial Protocol: RS232
- Form Factor: Rack Mounted
- Network / Bus: USB
- Data Rate: 115
from TOP-electronics USA
LM068-1101 Bluetooth ® 5.0 Dual Mode RS232 Serial Adapter, retail pack (SRP). Standalone (With Embedded Bluetooth ® 5.0 Stack), similar to the LM048 but with support for Bluetooth ® v5.0. SRP - Single Retail Pack. 1 x Bluetooth ® 5.0 Serial Adapter. 1 x DB9 Gender Changer - male... [See More]
- Serial Protocol: RS232