64-byte Serial Adapters

2 Results
RS-485 Adapter Card -- PCI-AC48
from Opto 22

The PCI-AC48 is an isolated, high-speed adapter card designed to link RS-485 serial devices, such as Opto 22's B3000 brains and B1/B2 brain boards, with computers using the Peripheral Component Interconnect (PCI) bus. This adapter card is ideal for customers who have been using Opto 22's AC37... [See More]

  • FIFO Capacity: 64-byte
  • Network / Bus: PCI
  • Serial Protocol: RS485
  • Form Factor: PCB
Dual Port PCI RS-232 Interface -- OMG-COMM232-PCI
from OMEGA Engineering, Inc.

The OMG-COMM232-PCI provides two RS-232 serial ports for control and automation applications. The onboard interrupt status port provides maximum Windows flexibility. The OMG-COMM232-PCI includes the 16550 UART, providing a 16 byte FIFO to keep your datacom applications running error free. The 16650... [See More]

  • FIFO Capacity: 64-byte
  • Network / Bus: PCI
  • Serial Protocol: RS232
  • Form Factor: Desktop / Pedestal; PCB