Canada Only Die Cutting Services

4 Results
Rubber Die Cutting Services
from Vicone High Performance Rubber Inc.

Some of the manufacturing processes for fabricated parts are not the most economical or environmentally friendly, and can have a major impact on the environment, and your bottom line. Following the principles of ecodesign, Vicone strives to minimize its impact on the environment, and reduce your... [See More]

  • Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
  • Die Cutting Method: Rotary Die; Steel Rule
  • Certification / Quality Requirements: QS 9000; ISO 14001; ISO 9001:2000; ISO/TS 16949:2002; MIL-SPEC
  • Materials: Electrical Insulating; Foam; Plastics; PVC; Rubber; Composites
GM Nameplate
from GM Nameplate

[See More]

  • Company Information: GM Nameplate's complete, in-house fabrication department, combined with over forty years experience in the printing industry, makes GM Nameplate your One Source, Total Quality Supplier of precision die-cut and fabricated components and shielding.
  • Die Cutting Method: Rotary Die; Steel Rule
  • Certification / Quality Requirements: QS 9000; ISO 9001:2000
  • Materials: EMI/FRI; Foam; Laminate; Metals / Alloys; Plastics; Pressure Sensitive Adhesives, Wire Mesh
Ampco Manufacturers Inc.
from Ampco Manufacturers Inc.

[See More]

  • Company Information: ISO/TS 16949 certified Ampco Manufacturers Inc. specializes in custom manufacturing of decals, nameplates, membrane switches, graphic overlays, instrument panels, backlit displays, and wide format digital printing with large die cutting capabilities.
  • Die Cutting Method: Steel Rule; Hard Tool Punching
  • Certification / Quality Requirements: ISO/TS 16949:2002
  • Materials: Electrical Insulating; EMI/FRI; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites
Flash Cutting
from ACRO Manufacturing Industries Ltd.

Flash Cutting is used when a project requires a dieless system. ACRO INDUSTRIES's Flash Cutting process utilizes a CNC machine to hold and cut precision material from .001 of an inch up to 1 inch thick. The Flash Cutting process provides more customization options and faster production turn-around... [See More]

  • Company Information: As a die cutter and fabricator, ACRO INDUSTRIES expertise and manufacturing capabilities have been applied to a wide range of products.?Typical gasket seal applications include: fluids, such as petroleum, oil, water and distillates; ambient and pressurized air and dust. Also, gaskets are used to maintain spacing, dampen vibration and enhance appearance.?
  • Materials: Fabric; Fiber/Cork/Paper; Foam; PVC; Rubber; Composites
  • Certification / Quality Requirements: ISO 9001:2015 QMS Certified
  • Services Offered: Design; Prototype