PVC Die Cutting Services

17 Results
Die-Cut Gaskets
from Atlantic Rubber Company, Inc.

Atlantic Rubber die-cuts gaskets from a wide range of sheet materials for your sealing and packing requirements. The materials from which Atlantic Rubber fabricates parts includes elastomers, plastics, vegetable fiber, urethane, non-asbestos foams and sponges. [See More]

  • Materials: Foam; Plastics; PVC
  • Certification / Quality Requirements: ISO 9001 Certified
  • Company Information: Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control.
Die Cutting Services
from Can-Do National Tape

Can-Do has die cutting capabilities for a variety of adhesive materials. These materials can include fabrics, foils, foams, and other substrates with adhesive backing. We operate high-speed rotary die presses in order to produce large quantities and tight tolerance precision parts. Also, Can-Do... [See More]

  • Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites
  • Certification / Quality Requirements: ISO 9001:2000
  • Company Information: Can-Do has die cutting capabilities for a variety of adhesive materials. They operate high-speed rotary die presses for large quantities and tight tolerance precision parts and flatbed presses for shorter run quantities and thicker materials.
  • Die Cutting Method: Rotary Die; Steel Rule; Water Jet
Argent International, Inc.
from Argent International, Inc.

Argent manufactures a comprehensive array of specialty-cut products that are engineered to meet today's performance requirements. They are also rich in value-adding features, and highly customizable. Don't see it? Just ask. Argent utilizes over 250 different raw materials & adhesives, including:... [See More]

  • Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites
  • Certification / Quality Requirements: ISO 14001; ISO/TS 16949:2002
  • Company Information: Argent International is a 3M Preferred Converter. Founded in 1977 U.S. Veteran Owned Small Business Certified /Privately Owned. Markets: Automotive & Transportation, Medical & Healthcare, Industrial, Electronics, & Aerospace, Defense & Government.
  • Die Cutting Method: Rotary Die; Steel Rule; Laser Cutting; CNC Cutting
Die Cutting
from Girard Rubber Corporation

Products & Capabilities. Elastomers. Gaskets, O-Rings, Seals. Diaphragms. Molded/Laid-Up Tubes and Hoses. Shock Mounts. PTT/Volume/Squelch/Function Buttons and Knobs. Keypads and Similar Decorated Items. Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads. Plastics. Injection Molded... [See More]

  • Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Plastics; PVC; Rubber; Composites
  • Certification / Quality Requirements: ISO 9001:2000
  • Company Information: Girard Rubber Corp. specializes in high-precision rubber products via joint ventures with their partners. They supply capital engineering, process, quality, administrative system, and communication expertise, along with access to worldwide markets.
  • Die Cutting Method: Steel Rule; Compound Die Cutting
Die Cutting and Kiss Cutting Service
from Saunders

Saunders offers a broad range of die-cutting and kiss-cutting services to custom cut shapes of every size and shape for a variety of materials, including tapes, films, foils, foams and other 3M material substrates with or without adhesive backings. [See More]

  • Materials: EMI/FRI; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites; Variety of 3M™:; Adhesive Tapes and Materials
  • Certification / Quality Requirements: QS 9000; ISO 9001:2008 Registered
  • Company Information: THERMOPAK® Die-Cut Gaskets are manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, and are excellent for use in sealing applications across multiple industries. Custom made to your specifications, THERMOPAK® Die-Cut Gaskets fill the imperfections on mating surfaces for sealing applications, providing an airtight barrier to prevent the loss of heat, gasses, or emissions.
  • Die Cutting Method: Rotary Die; Steel Rule; Kiss Cutting
MCL Industries
from MCL Industries

MCL incorporates multiple Die Cutting, Laser Cutting, Adhesive Laminating, and other manufacturing techniques to produce products and materials that meet your specific requirements. [See More]

  • Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Plastics; PVC; Rubber; Composites; Synthetic Paper
  • Die Cutting Method: Rotary Die; Steel Rule; Class A Punching; Combination Die Cut
  • Company Information: MCL Industries is a manufacturer of custom parts and materials incorporating multiple die cutting and manufacturing techniques. They can die cut or kiss cut rolls of material up to 38" wide or die cut sheets up to 56" x 100".
  • Services Offered: Design; ShortRun; HighVolume; QC; Prototype; Converting Services
Die Cutting Service
from Mueller Die Cut Solutions Inc.

Mueller Die Cut Solutions, Inc.. provides a variety of services for its customers including waterjet cutting, diecutting, laminating, slitting, screenprinting, packaging and assembly. Mueller can supply prototype parts of different designs and materials when necessary. Materials processed include... [See More]

  • Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites
  • Certification / Quality Requirements: QS 9000; ISO 9001:2000; MIL-SPEC
  • Company Information: Mueller Die Cut Solutions Inc. was founded in 1940. Since that time, we have grown steadily to become a leading fabricator of gaskets and related products for original equipment manufacturers around the globe.
  • Die Cutting Method: Rotary Die; Steel Rule; Match Metal Die Cutting
Jaco Products Company -- Steel Rule Die-Cut Plastic Production Components
from Jaco Products Company

Jaco offers a full range of custom, performance-driven die-cut plastic components. We offer steel rule die stamping capacity to 25 tons, which is ideal for thin-gauge insulation materials, plastics and other non-metallic materials in small lots. Steel rule die cutting has a lower initial tooling... [See More]

  • Materials: Electrical Insulating; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Plastics; PVC; Rubber; Composites
  • Certification / Quality Requirements: ISO 9001:2000; ISO 9001:2008
  • Company Information: Jaco products is a plastics company that has consistently built its reputation for excellence in the fabrication of production components. We are the largest supplier of thermal insulation products offering 17 choices for your application. We have an extensive asset base of modern equipment, well maintained, to service our established and expanding customer base.
  • Die Cutting Method: Steel Rule
Precision Die Cutting -- Custom Die Cut Solutions
from JBC Technologies, Inc.

Precision Die-Cutting. As a full-service flexible materials converter, JBC Technologies fabricates custom die-cut parts for OEMs and Tier 1 suppliers nationwide —solving critical challenges for gasketing, sealing, sound damping, fastening, joining, heat shielding, insulating, thermal... [See More]

  • Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Plastics; PVC; Rubber; Composites; Tapes; Adhesives; Graphite
  • Certification / Quality Requirements: ISO 9001:2015
  • Company Information: JBC Technologies is a leading flexible materials converter that provides innovative die-cut solutions to manufacturers nationwide. A partner you can count on, and quality you can trust, since 1988.
  • Die Cutting Method: Rotary Die; Steel Rule; Platen, Semi Automatic, Full Beam, Manual, Digital, Waterjet, Reciprocating Knife Flash Cutting
Flash Cutting
from ACRO Manufacturing Industries Ltd.

Flash Cutting is used when a project requires a dieless system. ACRO INDUSTRIES's Flash Cutting process utilizes a CNC machine to hold and cut precision material from .001 of an inch up to 1 inch thick. The Flash Cutting process provides more customization options and faster production turn-around... [See More]

  • Materials: Fabric; Fiber/Cork/Paper; Foam; PVC; Rubber; Composites
  • Certification / Quality Requirements: ISO 9001:2015 QMS Certified
  • Company Information: As a die cutter and fabricator, ACRO INDUSTRIES expertise and manufacturing capabilities have been applied to a wide range of products.?Typical gasket seal applications include: fluids, such as petroleum, oil, water and distillates; ambient and pressurized air and dust. Also, gaskets are used to maintain spacing, dampen vibration and enhance appearance.?
  • Services Offered: Design; Prototype
Ms. Carita, Inc.
from Ms. Carita, Inc.

60 Ton capacity on a 30" x 38" maximum sheet size on a variety of substrates. Including Formex, Polyesters, Polycarbonates, Adhesives, Teflon, Vinyl, Rigid PVC, Nomex, and others. Typically tolerances are plus or minus .010 for Overlay Applications. [See More]

  • Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites
  • Die Cutting Method: Steel Rule
  • Company Information: Ms. Carita operates a 30,000 sq. ft. manufacturing print facility serving customers worldwide. They're a single-source signage and product identification component provider focused on providing cost savings that will maximize your bottom line.
  • Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
Rubber Die Cutting Services
from Vicone High Performance Rubber Inc.

Some of the manufacturing processes for fabricated parts are not the most economical or environmentally friendly, and can have a major impact on the environment, and your bottom line. Following the principles of ecodesign, Vicone strives to minimize its impact on the environment, and reduce your... [See More]

  • Materials: Electrical Insulating; Foam; Plastics; PVC; Rubber; Composites
  • Certification / Quality Requirements: QS 9000; ISO 14001; ISO 9001:2000; ISO/TS 16949:2002; MIL-SPEC
  • Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
  • Die Cutting Method: Rotary Die; Steel Rule
Grumen Manufacturing
from Grumen Manufacturing

One Source For All Your Gaskets And Seals. With Our Diversity In Materials And Processes, We Serve A Variety Of Industries Utilizing Quality Standards and Certified to ISO 9001-2000. We are Driven by a Desire To Fulfill Our Customers Needs, Grumen Continues To Emphasize Innovative Technologies with... [See More]

  • Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Plastics; PVC; Rubber; Composites; Thin Gauge Soft Metals
  • Certification / Quality Requirements: ISO 9001:2000
  • Company Information: Grumen Mfg., serving a variety of industries, is your one source for all your gaskets and seals. Gaskets are die cut, lathe cut, hand cut, seals, spliced, vulcanized, molded rubber both transfer and compression, fast prototypes, all elastomers.
  • Die Cutting Method: Steel Rule; Machined Punch; Guillotine; Lathe
Merryweather Foam, Inc. Die Cutting Services
from Merryweather Foam, Inc.

Fabricating Services. Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each facility has been... [See More]

  • Materials: EMI/FRI; Felt; Foam; Laminate; Plastics; PVC; Rubber; Polyethylene; Poron; Silicon
  • Certification / Quality Requirements: ISO 9001:2000
  • Company Information: Since 1948, Merryweather Foam Inc. has been and industry leader in fabrication and distributon, manufacturing unique foam components for customers in the packaging, sound absorption, medical, and automotive industries.
  • Die Cutting Method: Rotary Die; Steel Rule; Water Jet Cutting
Die Cutting Services
from Tanfel

Die Cutting. Precision die cutting, scoring/perfing [See More]

  • Materials: Electrical Insulating; EMI/FRI; Laminate; Plastics; PVC; Rubber; Composites
  • Certification / Quality Requirements: ISO 9001:2000
  • Company Information: Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts.
  • Die Cutting Method: Steel Rule
A & D Rubber Products Company
from A & D Rubber Products Company

Die cutting and steel die cutting are efficient, versatile, and precise methods of stamping parts out of materials. We will work with you from prototype to production to turn your specifications and requirements into finished parts. Our production capabilities include: Kiss Cutting (or other... [See More]

  • Materials: EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Plastics; PVC; Rubber; Composites
  • Certification / Quality Requirements: MIL-SPEC
  • Company Information: Die cutting and steel die cutting are efficient, versatile, and precise methods of stamping parts out of materials. A & D Rubber Products will work with you from prototype to production to turn your specifications and requirements into finished parts.
  • Die Cutting Method: Steel Rule
Standard Rubber Products Co.
from SRP

Standard Rubber Products Co. is an industry leader in the custom fabrication and die-cutting of a wide variety of non-metallic materials into custom parts and components. For more than 60 years SRP has provided companies in a diverse set of industries with custom die-cutting services, fashioning... [See More]

  • Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Plastics; PVC; Rubber; Composites
  • Certification / Quality Requirements: ISO 9001:2008
  • Company Information: From specs to consultation – through design and engineering to delivery, SRP delivers cost-effective solutions. On time. To your specifications.
  • Die Cutting Method: Rotary Die; Steel Rule; Male/Female Die Cutting