Southern US Only Die Cutting Services
from Mid-Mountain Materials, Inc.
THERMOPAK ® Die-Cut Gaskets are manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, and are excellent for use in sealing applications across multiple industries. Custom made to your specifications, THERMOPAK ® Die-Cut Gaskets fill the... [See More]
- Company Information: Mid-Mountain Materials, Inc is an insulation manufacturer providing heat resistant fabrics and thermal insulation that provide environmental protection, emissions control, and energy conservation.
- Materials: Fabric; Felt; Plastics; Rubber
- Die Cutting Method: Steel Rule
- Services Offered: Design; HighVolume; QC
from Budnick Converting, Inc.
Die Cutting. Using the correct process and capability for a material and job is invaluable when it comes to precision parts. Our wide array of presses and their individual characteristics allows us to identify, trial, and ultimately start production using the appropriate machine for customers... [See More]
- Company Information: Budnick Converting - Converting Ideas to Solutions! With experienced operators and technologically advanced equipment, Budnick is your partner for everything converting. They partner with you to learn your unique applications and processes, creating custom solutions for specific needs.
- Die Cutting Method: Rotary Die; Flatbed Die Cutting
- Certification / Quality Requirements: ISO 9001:2015
- Materials: Fabric; Foam; Plastics; Rubber; Adhesives / Tapes
from Can-Do National Tape
Can-Do has die cutting capabilities for a variety of adhesive materials. These materials can include fabrics, foils, foams, and other substrates with adhesive backing. We operate high-speed rotary die presses in order to produce large quantities and tight tolerance precision parts. Also, Can-Do... [See More]
- Company Information: Can-Do has die cutting capabilities for a variety of adhesive materials. They operate high-speed rotary die presses for large quantities and tight tolerance precision parts and flatbed presses for shorter run quantities and thicker materials.
- Die Cutting Method: Rotary Die; Steel Rule; Water Jet
- Certification / Quality Requirements: ISO 9001:2000
- Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites
from GM Nameplate
- Company Information: GM Nameplate's complete, in-house fabrication department, combined with over forty years experience in the printing industry, makes GM Nameplate your One Source, Total Quality Supplier of precision die-cut and fabricated components and shielding.
- Die Cutting Method: Rotary Die; Steel Rule
- Certification / Quality Requirements: QS 9000; ISO 9001:2000
- Materials: EMI/FRI; Foam; Laminate; Metals / Alloys; Plastics; Pressure Sensitive Adhesives, Wire Mesh
from Saunders
Saunders offers a broad range of die-cutting and kiss-cutting services to custom cut shapes of every size and shape for a variety of materials, including tapes, films, foils, foams and other 3M material substrates with or without adhesive backings. [See More]
- Company Information: THERMOPAK® Die-Cut Gaskets are manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, and are excellent for use in sealing applications across multiple industries. Custom made to your specifications, THERMOPAK® Die-Cut Gaskets fill the imperfections on mating surfaces for sealing applications, providing an airtight barrier to prevent the loss of heat, gasses, or emissions.
- Die Cutting Method: Rotary Die; Steel Rule; Kiss Cutting
- Certification / Quality Requirements: QS 9000; ISO 9001:2008 Registered
- Materials: EMI/FRI; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites; Variety of 3M:; Adhesive Tapes and Materials
from MCL Industries
MCL incorporates multiple Die Cutting, Laser Cutting, Adhesive Laminating, and other manufacturing techniques to produce products and materials that meet your specific requirements. [See More]
- Company Information: MCL Industries is a manufacturer of custom parts and materials incorporating multiple die cutting and manufacturing techniques. They can die cut or kiss cut rolls of material up to 38" wide or die cut sheets up to 56" x 100".
- Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Plastics; PVC; Rubber; Composites; Synthetic Paper
- Die Cutting Method: Rotary Die; Steel Rule; Class A Punching; Combination Die Cut
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype; Converting Services
from Marking Systems, Inc.
Marking Systems, Inc. has two types of die cutting technology; a fully automatic Preco die cutting line and clamshell sheet fed presses. Each type of cutting has unique features and benefits depending on the characteristics of the cutting job. [See More]
- Company Information: OEM's TURN TO MSI FOR: Durable Custom Product Labels, Graphic Overlays, Roll Labels and Membrane Switches
- Die Cutting Method: Steel Rule
- Certification / Quality Requirements: ISO 9001:2008
- Materials: Electrical Insulating; EMI/FRI; Fabric; Foam; Metals / Alloys; Plastics; Rubber
from UFP Technologies, Inc.
Shaping solutions that rise above the ordinaryWith a deep and accomplished engineering team, UFP Technologies is a critical link in the value chain between raw material suppliers and OEMs. Our team acts as an extension of customers' in-house research, engineering and manufacturing groups, working... [See More]
- Company Information: Serving more than 3,000 customers from facilities across the United States, UFP Technologies is a producer of innovative custom-engineered components, products, and specialty packaging.
- Die Cutting Method: Steel Rule
- Certification / Quality Requirements: ISO 14001; ISO 9001:2000; ISO/TS 16949:2002
- Materials: Electrical Insulating; Fabric; Felt; Foam; Laminate; Plastics; Rubber; Composites
from Custom Fabricating & Supplies
CFS can achieve tolerances as tight as +/- 0.002" when utilizing our Delta ModTech rotary laser cutter. We manufacture using state of the art equipment that can achieve tolerances of +/-0.005" including our Delta ModTech precision rotary presses, the Preco automated flatbed die cutting machine and... [See More]
- Company Information: CFS works directly with finishers, OEMs and Tier 2 suppliers to provide masking products and flexible converted materials such as gaskets, spacers, vibration control, thermal pads, EMI shielding and much more!
- Die Cutting Method: Rotary Die; digital/dieless knife cutting, Clean Room Die Cutting
- Certification / Quality Requirements: ISO 9001:2015, ISO 14644-1:2015
- Materials: 3M pressure sensitive adhesives, medical and industrial tapes
from All-State Industries, Inc.
All-State Industries uses water jets or presses to cut your products to your unique specifications. We cut all types of nonmetallic products, ranging from gaskets to floor mats. Materials can be fabricated from .0031" thick un-reinforced rubber to rugged 1" thick belting. If your tolerances are... [See More]
- Company Information: The Single Source For Non-Metallic Industrial Solutions.
- Die Cutting Method: Steel Rule
- Certification / Quality Requirements: ISO 9001:2000
- Materials: Felt; Fiber/Cork/Paper; Foam; Plastics; Rubber; Composites; Plied Rubber; Insulating Materials
from Merryweather Foam, Inc.
Fabricating Services. Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each facility has been... [See More]
- Company Information: Since 1948, Merryweather Foam Inc. has been and industry leader in fabrication and distributon, manufacturing unique foam components for customers in the packaging, sound absorption, medical, and automotive industries.
- Die Cutting Method: Rotary Die; Steel Rule; Water Jet Cutting
- Certification / Quality Requirements: ISO 9001:2000
- Materials: EMI/FRI; Felt; Foam; Laminate; Plastics; PVC; Rubber; Polyethylene; Poron; Silicon
from Mueller Die Cut Solutions Inc.
Mueller Die Cut Solutions, Inc.. provides a variety of services for its customers including waterjet cutting, diecutting, laminating, slitting, screenprinting, packaging and assembly. Mueller can supply prototype parts of different designs and materials when necessary. Materials processed include... [See More]
- Company Information: Mueller Die Cut Solutions Inc. was founded in 1940. Since that time, we have grown steadily to become a leading fabricator of gaskets and related products for original equipment manufacturers around the globe.
- Die Cutting Method: Rotary Die; Steel Rule; Match Metal Die Cutting
- Certification / Quality Requirements: QS 9000; ISO 9001:2000; MIL-SPEC
- Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites
from Argent International, Inc.
Argent manufactures a comprehensive array of specialty-cut products that are engineered to meet today's performance requirements. They are also rich in value-adding features, and highly customizable. Don't see it? Just ask. Argent utilizes over 250 different raw materials & adhesives, including:... [See More]
- Company Information: Argent International is a 3M Preferred Converter. Founded in 1977 U.S. Veteran Owned Small Business Certified /Privately Owned. Markets: Automotive & Transportation, Medical & Healthcare, Industrial, Electronics, & Aerospace, Defense & Government.
- Die Cutting Method: Rotary Die; Steel Rule; Laser Cutting; CNC Cutting
- Certification / Quality Requirements: ISO 14001; ISO/TS 16949:2002
- Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites