Inspection / Quality Control Die Cutting Services
from Mid-Mountain Materials, Inc.
THERMOPAK ® Die-Cut Gaskets are manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, and are excellent for use in sealing applications across multiple industries. Custom made to your specifications, THERMOPAK ® Die-Cut Gaskets fill the... [See More]
- Services Offered: Design; HighVolume; QC
- Die Cutting Method: Steel Rule
- Company Information: Mid-Mountain Materials, Inc is an insulation manufacturer providing heat resistant fabrics and thermal insulation that provide environmental protection, emissions control, and energy conservation.
- Materials: Fabric; Felt; Plastics; Rubber
from Aero Rubber Company, Inc.
Die Cutting Services for Custom Rubber Seals and Rubber Gaskets. As a user of rubber gaskets and seals, you have most likely engaged the services of an outside company for die cutting services whenever your company needs to produce customized rubber parts. It ’s of paramount importance to find... [See More]
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 9001:2008
- Company Information: Aero Rubber exists to provide exceptional expertise and service to customers seeking quality industrial rubber products at the best possible value.
- Die Cutting Method: Steel Rule
from Marking Systems, Inc.
Marking Systems, Inc. has two types of die cutting technology; a fully automatic Preco die cutting line and clamshell sheet fed presses. Each type of cutting has unique features and benefits depending on the characteristics of the cutting job. [See More]
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 9001:2008
- Company Information: OEM's TURN TO MSI FOR: Durable Custom Product Labels, Graphic Overlays, Roll Labels and Membrane Switches
- Die Cutting Method: Steel Rule
from Can-Do National Tape
Can-Do has die cutting capabilities for a variety of adhesive materials. These materials can include fabrics, foils, foams, and other substrates with adhesive backing. We operate high-speed rotary die presses in order to produce large quantities and tight tolerance precision parts. Also, Can-Do... [See More]
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 9001:2000
- Company Information: Can-Do has die cutting capabilities for a variety of adhesive materials. They operate high-speed rotary die presses for large quantities and tight tolerance precision parts and flatbed presses for shorter run quantities and thicker materials.
- Die Cutting Method: Rotary Die; Steel Rule; Water Jet
from Mueller Die Cut Solutions Inc.
Mueller Die Cut Solutions, Inc.. provides a variety of services for its customers including waterjet cutting, diecutting, laminating, slitting, screenprinting, packaging and assembly. Mueller can supply prototype parts of different designs and materials when necessary. Materials processed include... [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype; Waterjet Cutting; Laminating; Slitting; Screenprinting; Packaging;Assembly
- Certification / Quality Requirements: QS 9000; ISO 9001:2000; MIL-SPEC
- Company Information: Mueller Die Cut Solutions Inc. was founded in 1940. Since that time, we have grown steadily to become a leading fabricator of gaskets and related products for original equipment manufacturers around the globe.
- Die Cutting Method: Rotary Die; Steel Rule; Match Metal Die Cutting
from All-State Industries, Inc.
All-State Industries uses water jets or presses to cut your products to your unique specifications. We cut all types of nonmetallic products, ranging from gaskets to floor mats. Materials can be fabricated from .0031" thick un-reinforced rubber to rugged 1" thick belting. If your tolerances are... [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC
- Certification / Quality Requirements: ISO 9001:2000
- Company Information: The Single Source For Non-Metallic Industrial Solutions.
- Die Cutting Method: Steel Rule
from Elastomer Technologies, Inc.
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype; ETI Roltec compliments its technology with over 30 years experience
- Certification / Quality Requirements: ISO 9001:2000
- Company Information: ETI Roltec has technology capable of die cutting large or small custom parts. Whether you need an insulator made of Kapton tape, ultra thin die cut Teflon, a USP class VI silicone spacer or a seven foot diameter neoprene gasket they can make it happen.
- Die Cutting Method: Steel Rule; High Speed Die Cutting and Stamping
from Stockwell Elastomerics, Inc.
Stockwell Elastomerics, Inc. ’s business model is to service, technology driven OEMs that require high performance parts. We are one of the few, fully capable rubber component fabricators with in-house custom molding, water jet cutting, and die cutting capabilities. Stockwell Elastomerics,... [See More]
- Services Offered: Design; ShortRun; QC; Prototype; Fast Turn Prototypes available - water jet cut from your dxf file B4 tool
- Certification / Quality Requirements: ISO 9001:2000
- Company Information: Die Cutting solid, foam and sponge rubber using Preco Semi-Automatic Die Cutting systems. Kiss Cutting adhesive backed pads and gaskets on release liners.
- Die Cutting Method: Steel Rule
from Jaco Products Company
Jaco offers a full range of custom, performance-driven die-cut plastic components. We offer steel rule die stamping capacity to 25 tons, which is ideal for thin-gauge insulation materials, plastics and other non-metallic materials in small lots. Steel rule die cutting has a lower initial tooling... [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 9001:2000; ISO 9001:2008
- Company Information: Jaco products is a plastics company that has consistently built its reputation for excellence in the fabrication of production components. We are the largest supplier of thermal insulation products offering 17 choices for your application. We have an extensive asset base of modern equipment, well maintained, to service our established and expanding customer base.
- Die Cutting Method: Steel Rule
from Saunders
Saunders offers a broad range of die-cutting and kiss-cutting services to custom cut shapes of every size and shape for a variety of materials, including tapes, films, foils, foams and other 3M material substrates with or without adhesive backings. [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: QS 9000; ISO 9001:2008 Registered
- Company Information: THERMOPAK® Die-Cut Gaskets are manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, and are excellent for use in sealing applications across multiple industries. Custom made to your specifications, THERMOPAK® Die-Cut Gaskets fill the imperfections on mating surfaces for sealing applications, providing an airtight barrier to prevent the loss of heat, gasses, or emissions.
- Die Cutting Method: Rotary Die; Steel Rule; Kiss Cutting
from Tanfel
Die Cutting. Precision die cutting, scoring/perfing [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 9001:2000
- Company Information: Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts.
- Die Cutting Method: Steel Rule
from Vicone High Performance Rubber Inc.
Some of the manufacturing processes for fabricated parts are not the most economical or environmentally friendly, and can have a major impact on the environment, and your bottom line. Following the principles of ecodesign, Vicone strives to minimize its impact on the environment, and reduce your... [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: QS 9000; ISO 14001; ISO 9001:2000; ISO/TS 16949:2002; MIL-SPEC
- Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
- Die Cutting Method: Rotary Die; Steel Rule
from GM Nameplate
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: QS 9000; ISO 9001:2000
- Company Information: GM Nameplate's complete, in-house fabrication department, combined with over forty years experience in the printing industry, makes GM Nameplate your One Source, Total Quality Supplier of precision die-cut and fabricated components and shielding.
- Die Cutting Method: Rotary Die; Steel Rule
from Grumen Manufacturing
One Source For All Your Gaskets And Seals. With Our Diversity In Materials And Processes, We Serve A Variety Of Industries Utilizing Quality Standards and Certified to ISO 9001-2000. We are Driven by a Desire To Fulfill Our Customers Needs, Grumen Continues To Emphasize Innovative Technologies with... [See More]
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype; Stamping; Assembly; Packaging
- Certification / Quality Requirements: ISO 9001:2000
- Company Information: Grumen Mfg., serving a variety of industries, is your one source for all your gaskets and seals. Gaskets are die cut, lathe cut, hand cut, seals, spliced, vulcanized, molded rubber both transfer and compression, fast prototypes, all elastomers.
- Die Cutting Method: Steel Rule; Machined Punch; Guillotine; Lathe
from Girard Rubber Corporation
Products & Capabilities. Elastomers. Gaskets, O-Rings, Seals. Diaphragms. Molded/Laid-Up Tubes and Hoses. Shock Mounts. PTT/Volume/Squelch/Function Buttons and Knobs. Keypads and Similar Decorated Items. Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads. Plastics. Injection Molded... [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 9001:2000
- Company Information: Girard Rubber Corp. specializes in high-precision rubber products via joint ventures with their partners. They supply capital engineering, process, quality, administrative system, and communication expertise, along with access to worldwide markets.
- Die Cutting Method: Steel Rule; Compound Die Cutting
from SRP
Standard Rubber Products Co. is an industry leader in the custom fabrication and die-cutting of a wide variety of non-metallic materials into custom parts and components. For more than 60 years SRP has provided companies in a diverse set of industries with custom die-cutting services, fashioning... [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 9001:2008
- Company Information: From specs to consultation – through design and engineering to delivery, SRP delivers cost-effective solutions. On time. To your specifications.
- Die Cutting Method: Rotary Die; Steel Rule; Male/Female Die Cutting
from A & D Rubber Products Company
Die cutting and steel die cutting are efficient, versatile, and precise methods of stamping parts out of materials. We will work with you from prototype to production to turn your specifications and requirements into finished parts. Our production capabilities include: Kiss Cutting (or other... [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype; Just In Time; Fabrication
- Certification / Quality Requirements: MIL-SPEC
- Company Information: Die cutting and steel die cutting are efficient, versatile, and precise methods of stamping parts out of materials. A & D Rubber Products will work with you from prototype to production to turn your specifications and requirements into finished parts.
- Die Cutting Method: Steel Rule
from UFP Technologies, Inc.
Shaping solutions that rise above the ordinaryWith a deep and accomplished engineering team, UFP Technologies is a critical link in the value chain between raw material suppliers and OEMs. Our team acts as an extension of customers' in-house research, engineering and manufacturing groups, working... [See More]
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 14001; ISO 9001:2000; ISO/TS 16949:2002
- Company Information: Serving more than 3,000 customers from facilities across the United States, UFP Technologies is a producer of innovative custom-engineered components, products, and specialty packaging.
- Die Cutting Method: Steel Rule
from Argent International, Inc.
Argent manufactures a comprehensive array of specialty-cut products that are engineered to meet today's performance requirements. They are also rich in value-adding features, and highly customizable. Don't see it? Just ask. Argent utilizes over 250 different raw materials & adhesives, including:... [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 14001; ISO/TS 16949:2002
- Company Information: Argent International is a 3M Preferred Converter. Founded in 1977 U.S. Veteran Owned Small Business Certified /Privately Owned. Markets: Automotive & Transportation, Medical & Healthcare, Industrial, Electronics, & Aerospace, Defense & Government.
- Die Cutting Method: Rotary Die; Steel Rule; Laser Cutting; CNC Cutting
from JBC Technologies, Inc.
Precision Die-Cutting. As a full-service flexible materials converter, JBC Technologies fabricates custom die-cut parts for OEMs and Tier 1 suppliers nationwide —solving critical challenges for gasketing, sealing, sound damping, fastening, joining, heat shielding, insulating, thermal... [See More]
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype; Cleanroom
- Certification / Quality Requirements: ISO 9001:2015
- Company Information: JBC Technologies is a leading flexible materials converter that provides innovative die-cut solutions to manufacturers nationwide. A partner you can count on, and quality you can trust, since 1988.
- Die Cutting Method: Rotary Die; Steel Rule; Platen, Semi Automatic, Full Beam, Manual, Digital, Waterjet, Reciprocating Knife Flash Cutting
from Merryweather Foam, Inc.
Fabricating Services. Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each facility has been... [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 9001:2000
- Company Information: Since 1948, Merryweather Foam Inc. has been and industry leader in fabrication and distributon, manufacturing unique foam components for customers in the packaging, sound absorption, medical, and automotive industries.
- Die Cutting Method: Rotary Die; Steel Rule; Water Jet Cutting
from Precision Gasket Company
Precision Gasket Company delivers innovative manufacturing solutions that meet the performance and quality demands of our regional, national, and global customers. It's something we've been doing now for over 60 years. We're more than just seals and gaskets. Our solutions also encompass the areas of... [See More]
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 9001:2001
- Company Information: PGC provides engineered parts solutions to OEM manufacturers that seal, protect, enhance and connect machinery, vehicle components and devices. We engineer success into every build-to-order solution we provide by utilizing dedicated project engineers, the industry's best supply chain and our deep experience in materials, applications and the design process that brings them together.
- Die Cutting Method: Rotary Die; Steel Rule
from Ms. Carita, Inc.
60 Ton capacity on a 30" x 38" maximum sheet size on a variety of substrates. Including Formex, Polyesters, Polycarbonates, Adhesives, Teflon, Vinyl, Rigid PVC, Nomex, and others. Typically tolerances are plus or minus .010 for Overlay Applications. [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype
- Die Cutting Method: Steel Rule
- Company Information: Ms. Carita operates a 30,000 sq. ft. manufacturing print facility serving customers worldwide. They're a single-source signage and product identification component provider focused on providing cost savings that will maximize your bottom line.
- Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites
from MCL Industries
MCL incorporates multiple Die Cutting, Laser Cutting, Adhesive Laminating, and other manufacturing techniques to produce products and materials that meet your specific requirements. [See More]
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype; Converting Services
- Die Cutting Method: Rotary Die; Steel Rule; Class A Punching; Combination Die Cut
- Company Information: MCL Industries is a manufacturer of custom parts and materials incorporating multiple die cutting and manufacturing techniques. They can die cut or kiss cut rolls of material up to 38" wide or die cut sheets up to 56" x 100".
- Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Plastics; PVC; Rubber; Composites; Synthetic Paper
from Wisconsin Foam Products, Inc.
By creatively utilizing our integrated in-house capabilities, Wisconsin Foam is able to maintain complete control over all quality, pricing and delivery specifications. A sampling of our impressive services includes: • 2 axis CNC contour cutting. • 3 axis CNC routing. • PSA... [See More]
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype
- Materials: Foam
- Company Information: Since 1985, Wisconsin Foam has maintained a singular focus on providing integrated flexible foam solutions to companies that span a broad spectrum of market segments throughout the United States.
from National Rubber Corporation
National Rubber Corporation is a recognized nationwide supplier of die cutting services for a wide variety of industries and applications. We employ a wide range of rubber materials including EPDM, Viton ®, Nitrile, and Silicone, to name only a few. We provide die cut product quantities from... [See More]
- Services Offered: Design; ShortRun; HighVolume; QC; Prototype
- Certification / Quality Requirements: ISO 9001
- Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
- Materials: Rubber
from Peridot Corporation
Peridot offers both traditional press style and laser cut die-cutting services. We work with Rubbers, Kapton, Mylar, Teflon, Felt, Cork and many other materials. [See More]
- Services Offered: CAD; Design; ShortRun; HighVolume; QC; Prototype; Laser Cut offers all of the accuracy of die cutting with no tool charge
- Certification / Quality Requirements: ISO 9001:2000; ISO 13485
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Die Cutting Method: Steel Rule