Northwest US Only Die Cutting Services
from Mid-Mountain Materials, Inc.
THERMOPAK ® Die-Cut Gaskets are manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, and are excellent for use in sealing applications across multiple industries. Custom made to your specifications, THERMOPAK ® Die-Cut Gaskets fill the... [See More]
- Company Information: Mid-Mountain Materials, Inc is an insulation manufacturer providing heat resistant fabrics and thermal insulation that provide environmental protection, emissions control, and energy conservation.
- Materials: Fabric; Felt; Plastics; Rubber
- Die Cutting Method: Steel Rule
- Services Offered: Design; HighVolume; QC
from GM Nameplate
- Company Information: GM Nameplate's complete, in-house fabrication department, combined with over forty years experience in the printing industry, makes GM Nameplate your One Source, Total Quality Supplier of precision die-cut and fabricated components and shielding.
- Die Cutting Method: Rotary Die; Steel Rule
- Certification / Quality Requirements: QS 9000; ISO 9001:2000
- Materials: EMI/FRI; Foam; Laminate; Metals / Alloys; Plastics; Pressure Sensitive Adhesives, Wire Mesh
from Peridot Corporation
Peridot offers both traditional press style and laser cut die-cutting services. We work with Rubbers, Kapton, Mylar, Teflon, Felt, Cork and many other materials. [See More]
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Die Cutting Method: Steel Rule
- Certification / Quality Requirements: ISO 9001:2000; ISO 13485
- Materials: Electrical Insulating; EMI/FRI; Fabric; Felt; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; Rubber
from Saunders
Saunders offers a broad range of die-cutting and kiss-cutting services to custom cut shapes of every size and shape for a variety of materials, including tapes, films, foils, foams and other 3M material substrates with or without adhesive backings. [See More]
- Company Information: THERMOPAK® Die-Cut Gaskets are manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, and are excellent for use in sealing applications across multiple industries. Custom made to your specifications, THERMOPAK® Die-Cut Gaskets fill the imperfections on mating surfaces for sealing applications, providing an airtight barrier to prevent the loss of heat, gasses, or emissions.
- Die Cutting Method: Rotary Die; Steel Rule; Kiss Cutting
- Certification / Quality Requirements: QS 9000; ISO 9001:2008 Registered
- Materials: EMI/FRI; Fiber/Cork/Paper; Foam; Laminate; Metals / Alloys; Plastics; PVC; Rubber; Composites; Variety of 3M:; Adhesive Tapes and Materials