MELF Thyristors
Last Updated: February 12, 2025
Description
Unfortunately, I do not have specific information about the description of MELF Thyristors.
Working Principle
Unfortunately, I do not have specific information about the working principle of MELF Thyristors.
Applications
Unfortunately, I do not have specific information about the applications of MELF Thyristors.
Advantages over other Thyristors
Unfortunately, I do not have specific information about the advantages of MELF Thyristors over other thyristors.
Limitations
Unfortunately, I do not have specific information about the limitations of MELF Thyristors.
Considerations
Unfortunately, I do not have specific information about the considerations related to MELF Thyristors.
from DigiKey
28V~36V 50UA 2US LL-34 [See More]
- Package Type: MELF; SOD; DO-213AC, MINI-MELF, SOD-80
- Operating Temperature: -40 to 125
- Thyristor Type: Diac; Sidac
from DigiKey
Diac/Sidac Thyristor 28 ~ 36V Mini MELF [See More]
- Package Type: MELF; SOD; DO-213AC, MINI-MELF, SOD-80
- Operating Temperature: -40 to 125
- Thyristor Type: Diac; Sidac