RoHS Compliant Thyristors
from Rochester Electronics
CR08AS - 600V Thyristor, Low Power Use [See More]
- Package Type: UPAK / SC-62
- Standards and Certifications: RoHS
from DigiKey
SCR 400V 7.8A Sensitive Gate Through Hole TO-220F [See More]
- Thyristor Type: SCR
- Operating Temperature: -40 to 125
- Package Type: TO-220; TO-220-3 Full Pack
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
Thyristor PCT Module 1.4KV 4.8KA 7-Pin PB34-1 Tray, BG-PB34-1, RoHS Product overview: TT142N14KOF from Infineon Technologies is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing... [See More]
- Thyristor Type: Triac
- VRRM: 1400
- Package Type: Module
- Operating Temperature: -40
from RS Components, Ltd.
STMicroelectronics BTW69-1200RG [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: Top3
- Standards and Certifications: RoHS
from Infineon Technologies AG
Clamps suitable for disc devices with a housing diameter of 75mm and a height of 26mm. Summary of Features. Easy mounting for single sided cooling. Clamping force: 20kN. Min creeping distance 26mm [See More]
- Package Type: E-EUPEC-0
- Standards and Certifications: RoHS
from Win Source Electronics
Manufacturer: IXYS. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1052328-CLA50E1200TC. Mounting: SMD (SMT). Weight: 4.500005 g. Hold Current: 75 mA. Categories: SCRs - Single. Case / Package: TO-268. Popularity: Low. Fake Threat In the Open... [See More]
- Thyristor Type: SCR
- Operating Temperature: -40
- Package Type: TO-268
- Standards and Certifications: RoHS
from DigiKey
SCR 800V 15.7A Standard Recovery Through Hole TO-220F-3 [See More]
- Thyristor Type: SCR
- Operating Temperature: -40 to 150
- Package Type: TO-220; TO-220-3 Full Pack
- Standards and Certifications: RoHS
from ERSAELECTRONICS PTE. LTD.
Alternistor TRIAC, 1000V V(DRM), 40A I(T)RMS, TO-218, TO-218, 3 PIN Product overview: QK040K7 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Thyristor Type: Triac
- Operating Temperature: -40
- Package Type: TO-218-3
- Standards and Certifications: RoHS
from RS Components, Ltd.
STMicroelectronics BTW69-800RG Thyristor [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: Top3
- Standards and Certifications: RoHS
from Infineon Technologies AG
Clamps suitable for disc devices with a housing diameter of 42mm and a height of 14mm. Summary of Features. Easy mounting for single sided cooling. Clamping force: 4.5kN. Min creeping distance 11mm [See More]
- Package Type: E-EUPEC-0
- Standards and Certifications: RoHS
from DigiKey
SCR 600V Standard Recovery Through Hole TO-220S [See More]
- Thyristor Type: SCR
- Operating Temperature: -40 to 125
- Package Type: TO-220; TO-220-3, Short Tab
- Standards and Certifications: RoHS
from RS Components, Ltd.
STMicroelectronics TYN1012RG Thyristor [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: TO-220; To-220ab
- Standards and Certifications: RoHS
from Infineon Technologies AG
Clamps suitable for disc devices with a housing diameter of 42mm and a height of 14mm. Summary of Features. Easy mounting for single sided cooling. Clamping force: 4.5kN. Min creeping distance 11mm [See More]
- Package Type: E-EUPEC-0
- Standards and Certifications: RoHS
from DigiKey
TRIAC Standard Through Hole TO-92-3 [See More]
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Standards and Certifications: RoHS
- Operating Temperature: 125
from RS Components, Ltd.
Littelfuse 2N6509G Thyristor [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: TO-220; To-220ab
- Standards and Certifications: RoHS
from Infineon Technologies AG
Clamps suitable for disc devices with a housing diameter of 48mm and a height of 14mm. Summary of Features. Easy mounting for single sided cooling. Clamping force: 8.0kN. Min creeping distance 11mm [See More]
- Package Type: E-EUPEC-0
- Standards and Certifications: RoHS
from DigiKey
TRIAC Standard 800V 6A Through Hole TO-220F [See More]
- Package Type: TO-220; TO-220-3 Full Pack, Isolated Tab, Formed Leads
- Standards and Certifications: RoHS
- Operating Temperature: 150
from RS Components, Ltd.
Littelfuse C106D1G [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: To-225
- Standards and Certifications: RoHS
from Infineon Technologies AG
Clamps suitable for disc devices with a housing diameter of 48mm and a height of 14mm. Summary of Features. Easy mounting for single sided cooling. Clamping force: 8.0kN. Min creeping distance 11mm [See More]
- Package Type: E-EUPEC-0
- Standards and Certifications: RoHS
from DigiKey
TRIAC Standard 400V 25A Chassis Mount [See More]
- Package Type: Module
- Standards and Certifications: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
Thyristor,BT152-800RB 20A 800V [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: TO-220; To-220ab
- Standards and Certifications: RoHS
from Infineon Technologies AG
Clamps suitable for disc devices with a housing diameter of 58mm and a height of 14mm. Summary of Features. Easy mounting for single sided cooling. Clamping force: 15.0kN. Min creeping distance 11mm [See More]
- Package Type: E-EUPEC-0
- Standards and Certifications: RoHS
from DigiKey
TRIAC Standard Surface Mount SC-73 [See More]
- Package Type: TO-261-4, TO-261AA
- Standards and Certifications: RoHS
- Operating Temperature: 125
from RS Components, Ltd.
Thyristor,BT145-800R 25A 800V [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: TO-220; To-220ab
- Standards and Certifications: RoHS
from Infineon Technologies AG
Clamps suitable for disc devices with a housing diameter of 58mm and a height of 26mm. Summary of Features. Easy mounting for single sided cooling. Clamping force: 12.0kN. Min creeping distance 23mm [See More]
- Package Type: E-EUPEC-0
- Standards and Certifications: RoHS
from DigiKey
TRIAC Standard 600V 12A Through Hole TO-220-3 [See More]
- Package Type: TO-220; TO-220-3
- Standards and Certifications: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
Thyristor,BT151-800R 12A 800V [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: TO-220; To-220ab
- Standards and Certifications: RoHS
from Infineon Technologies AG
Clamps suitable for disc devices with a housing diameter of 75mm and a height of 26mm. Summary of Features. Easy mounting for single sided cooling. Clamping force: 30.0kN. Min creeping distance 26mm [See More]
- Package Type: E-EUPEC-0
- Standards and Certifications: RoHS
from DigiKey
TRIAC Standard 400V 16A Through Hole TO-3P [See More]
- Package Type: TO-3P; TO-3; TO-3P-3 Full Pack
- Standards and Certifications: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
Thyristor,12A,650V,SOT78,BT151-650R [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: TO-220; To-220ab
- Standards and Certifications: RoHS
from Infineon Technologies AG
The T1190N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current... [See More]
- Package Type: BG-T7526K-1
- VRRM: 1600
- VDRM: 1600
- Standards and Certifications: RoHS
from DigiKey
TRIAC Standard 600V 16A Through Hole TO-3PF [See More]
- Package Type: TO-3P; TO-3; TO-3P-3 Full Pack
- Standards and Certifications: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
Littelfuse MCR708AT4G Thyristor [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: DPAK; Dpak (to-252)
- Standards and Certifications: RoHS
from Infineon Technologies AG
The T1930N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 111mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current... [See More]
- Package Type: BG-T11126K-1
- VRRM: 3200
- VDRM: 3200
- Standards and Certifications: RoHS
from RS Components, Ltd.
3-ph Thyristor Power Control Module 12kW [See More]
- Standards and Certifications: RoHS
from Infineon Technologies AG
1800 V phase control thyristor disc. Phase Control Thyristor 1800 V, 2180 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T2600N prime disc is specially optimized for UPS-Bypass applications and offers the highest current... [See More]
- Package Type: BG-T11035-1
- VRRM: 1400
- VDRM: 1400
- Standards and Certifications: RoHS
from RS Components, Ltd.
Fagor Electronica FS0103MA Thyristor [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: To-92
- Standards and Certifications: RoHS
from Infineon Technologies AG
Phase control thyristor 1800 V, 4040 A with 120 mm diameter in a ceramic housing. The power disc is specially optimized for high current rectifier within the water electrolysis process. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. [See More]
- Package Type: BG-T12026K-1
- VRRM: 1800
- VDRM: 1800
- Standards and Certifications: RoHS
from RS Components, Ltd.
Fagor Electronica FS0809MH TU Thyristor [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: TO-220; To-220ab
- Standards and Certifications: RoHS
from Infineon Technologies AG
The T4771N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 150mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current... [See More]
- Package Type: BG-T15026K-1
- VRRM: 2200
- VDRM: 2200
- Standards and Certifications: RoHS
from RS Components, Ltd.
Fagor Electronica FS5030QP00TU Thyristor [See More]
- Thyristor Type: Scr
- Standards and Certifications: RoHS
- Package Type: To-3p
from Infineon Technologies AG
The T720N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current... [See More]
- Package Type: BG-T5726K-1
- VRRM: 1600
- VDRM: 1600
- Standards and Certifications: RoHS
from RS Components, Ltd.
Littelfuse NYC0102BLT1G [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: Sot-23
- Standards and Certifications: RoHS
from Infineon Technologies AG
Thyristor/Thyristor 76 mm Power Start 1600 V, 3400 A module for soft start applications in pressure contact technology. STT3400N16P76 meets the market ’s needs for cost effective and compact semiconductor solutions. With its design, Power Start focusses on reducing complexity and number of... [See More]
- Package Type: BG-PS76-1
- Standards and Certifications: RoHS
from RS Components, Ltd.
IXYS CS60-16io1 Thyristor [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: Plus247
- Standards and Certifications: RoHS
from Infineon Technologies AG
34 mm Thyristor/Thyristor Module with 2200 V in pressure contact technology. Thyristor/Thyristor 34 mm Power Block 2200 V, 122 A module for phase control in pressure contact technology using an isolated copper base plate. Summary of Features. Pressure contact technology for high reliability. [See More]
- Thyristor Type: SCR
- VDRM: 2200
- Package Type: BG-PB34AT-1, BG-PB34-1
- VRRM: 2200
from RS Components, Ltd.
IXYS CLA100PD1200NA [See More]
- Thyristor Type: Scr
- Pin Count: 4
- Package Type: Sot-227b
- Standards and Certifications: RoHS
from Infineon Technologies AG
50 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology. Thyristor/Thyristor 50 mm Power Block 1600 V, 330 A module for phase control in pressure contact technology with pre-applied Thermal Interface Material to achieve a reproductible thermal performance of power electronic... [See More]
- Thyristor Type: SCR
- VDRM: 1600
- Package Type: BG-PB50AT-1
- VRRM: 1600
from RS Components, Ltd.
IXYS CLA110MB1200NA [See More]
- Thyristor Type: Scr
- Pin Count: 4
- Package Type: Sot-227b
- Standards and Certifications: RoHS
from Infineon Technologies AG
8000 V Light Triggered Phase Control Thyristor Diode Disc. Light Triggered Thyristor discs 8000 V, 1770 A with 150 mm diameter and height of 40 mm in high reliable, robust and hermetic sealed ceramic housing. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High... [See More]
- Package Type: BG-T15040L-1
- VRRM: 8000
- VDRM: 8000
- Standards and Certifications: RoHS
from RS Components, Ltd.
IXYS CLA30E1200HB Thyristor (SCR) [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: To-247
- Standards and Certifications: RoHS
from Infineon Technologies AG
The T1901N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 150mm and a height of 35mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current... [See More]
- Package Type: BG-T15035K-1
- VRRM: 8000
- VDRM: 8000
- Standards and Certifications: RoHS
from RS Components, Ltd.
IXYS CLA30E1200PB Thyristor (SCR) [See More]
- Thyristor Type: Scr
- Standards and Certifications: RoHS
- Package Type: TO-220; To-220
from Infineon Technologies AG
8000 V Light Triggered Phase Control Thyristor Diode Disc. Light triggered Thyristor discs 8000 V, 2300 A with 172 mm diameter and a height of 40 mm in high reliable, robust and hermetic sealed ceramic housing. Summary of Features. Direct light triggered thyristors with integrated protection. Full... [See More]
- Package Type: BG-T17240L-1
- VRRM: 8000
- VDRM: 8000
- Standards and Certifications: RoHS
from RS Components, Ltd.
IXYS CLA50E1200HB Thyristor (SCR) [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: To-247
- Standards and Certifications: RoHS
from Infineon Technologies AG
The T2871N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 172mm and a height of 35mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current... [See More]
- Package Type: BG-T17235K-1
- VRRM: 8000
- VDRM: 8000
- Standards and Certifications: RoHS
from RS Components, Ltd.
IXYS CLA80E1200HF Thyristor (SCR) [See More]
- Thyristor Type: Scr
- Pin Count: 3
- Package Type: Plus247
- Standards and Certifications: RoHS
from Infineon Technologies AG
8000 V Light Triggered Phase Control Thyristor Diode Disc. Light Triggered Thyristor discs 8000 V, 540 A with a dia of 76 mm and a height of 35 mm in high reliable, robust and hermetic sealed ceramic housing. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High... [See More]
- Package Type: BG-T7635L-1
- VRRM: 8000
- VDRM: 8000
- Standards and Certifications: RoHS
from RS Components, Ltd.
IXYS MMO62-12io6 Dual Thyristor Module [See More]
- Thyristor Type: Scr
- Pin Count: 4
- Package Type: Sot-227b
- Standards and Certifications: RoHS
from Infineon Technologies AG
55 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology. Thyristor/Thyristor 55 mm Power Start 1600 V, 1400 A module for soft start applications in pressure contact technology. Main benefit of the design concept in comparison to existing soft starter solutions is one slim... [See More]
- Package Type: BG-PS55A-1, BG-PS55-1
- Standards and Certifications: RoHS
from Infineon Technologies AG
110 mm Thyristor/Thyristor Module with 1400 V in pressure contact technology. Thyristor/Thyristor 110 mm Power Start 1400 V, 5000 A module for soft start applications in pressure contact technology. STT5000N14P110 meets the market ’s needs for cost effective and compact semiconductor... [See More]
- Package Type: BG-CBPS110-1
- Standards and Certifications: RoHS
from ODG (Origin Data Global)
SOT-89-3 Thyristors (SCR)/Modules ROHS [See More]
- Thyristor Type: SCR
- Standards and Certifications: RoHS
from Utmel Electronic Limited
4A TRIACS [See More]
- Thyristor Type: Triac
- Number of Thyristors: 1
- Package Type: TO-202 No Tab
- VDRM: 600
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Thyristor Type: Thyristor Surge Suppressor
- Standards and Certifications: RoHS
- Package Type: SOT223; DR, BJR. AJR, DM
from Littelfuse, Inc.
Littelfuse Q6008LH1LED and Q6012LH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to... [See More]
- Thyristor Type: SCR; Triac; Quadrac
- IT(RMS): 12
- VDRM: 600
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
TO-92-3 TRIACs ROHS [See More]
- Thyristor Type: Triac
- Standards and Certifications: RoHS
- Package Type: TO-92
from MDE Semiconductor, Inc.
The P Series is designed for the Telecommunication Industry. These products Provide ESD Protection in Accordance with FCC Part 68, UL 1459, Bellcore 1089. ITU-TK, 20 & K. 21 [See More]
- Package Type: DO-214AC
- Standards and Certifications: RoHS
- VDRM: 58 to 360
from Utmel Electronic Limited
APT Series 5000 Vrms Single Channel Surface Mount Phototriac Coupler - DIP-4 [See More]
- Thyristor Type: Triac
- Pin Count: 4
- Package Type: 4-SMD, Gull Wing
- Number of Thyristors: 1
from Littelfuse, Inc.
The Pxxx0FNL 3kA SIDACtor ® series in TO-262M package are bi-directional protection thyristor devices designed to be used in series with clamping device such as varistors or TVS didoes for protecting AC power input lines. Targets application are outdoor LED lighting, CATV network, power supply... [See More]
- Thyristor Type: SCR; Thyristor Surge Suppressor; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
50mA 30mA 800V 1 个 单 向 可 控 硅 TO-220AB TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 800
- Package Type: TO-220
- IT(RMS): 12
from Utmel Electronic Limited
BG-T4814K0-1 Thyristors - TRIACs RoHS [See More]
- Thyristor Type: Triac
- Standards and Certifications: RoHS
- Package Type: BG-T4814K0-1
from Littelfuse, Inc.
The three-chip modified TO-220 SIDACtor balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
TO-220AB TRIACs ROHS [See More]
- Thyristor Type: Triac
- Standards and Certifications: RoHS
- Package Type: TO-220
from Utmel Electronic Limited
BTA06 Series 600 Vdrm 6 A Flange Mount Snubberless Triac Thyristor - TO-220AB [See More]
- Thyristor Type: Triac
- Pin Count: 3
- Package Type: TO-220-3
- Number of Thyristors: 1
from Littelfuse, Inc.
This is a solid state protection device that can be referenced to either a positive or negative voltage source. The B1xx0C_ is for a -Vref and the B2050C_ is for a +Vref. Designed using an SCR and a gate diode, the B1xx0C_ Battrax ® begins to conduct at |-Vref| + |-1.2 V| while the B2050C_... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
4mA 200uA 600V One-way thyristor TO-92 TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 600
- Package Type: TO-92
- IT(RMS): 2
from Utmel Electronic Limited
LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92 [See More]
- Thyristor Type: SCR
- Pin Count: 3
- Package Type: TO-226-3, TO-92-3 (TO-226AA)
- Number of Thyristors: 1
from Littelfuse, Inc.
This new SIDACtor series provides overvoltage protection for applications such as VDSL2, ADSL2+, and 1000BaseT with minimal affect on the data signal. This latest silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
20mA 5mA 600V 1 个 双 向 可 控 硅 SOIC-8-150mil TRIACs ROHS [See More]
- Thyristor Type: Triac
- IT(RMS): 0.2000
- VDRM: 600
- Operating Temperature: -30 to 125
from Utmel Electronic Limited
LITTELFUSE Q8016LH4TP Thyristor, 800 V, 35 mA, 16 A, TO-220AB, 3 Pins [See More]
- Package Type: TO-220-3 Isolated Tab
- Number of Thyristors: 1
- Pin Count: 3
- VDRM: 800
from Littelfuse, Inc.
Pxxx0SxL-A series is designed to protect automotive grade equipments such as vehicle infotainment system, device communication line and automotive camera data lines from damaging overvoltage transients. The series provides a surface mount solution that enables equipment to comply with global... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
25mA 10mA 600V TO-92-3 TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 600
- Package Type: TO-92
- IT(RMS): 0.4500
from Utmel Electronic Limited
MOD THYRISTOR DUAL 1600V SOT-227 [See More]
- Package Type: SOT-227-4, miniBLOC
- VRRM: 1600
- VDRM: 1600
- Operating Temperature: -40 to 150
from Littelfuse, Inc.
The DO-214AA SC MC SIDACtor series is intended for applications sensitive to load values. Typically, high speed connections require a lower capacitance. CO values for the MicroCapacitance device are 40% lower than a standard SC part.This MC SIDACtor series is used to enable equipment to meet various... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
10mA 10mA 800V TO-92-3 TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 800
- Package Type: TO-92
- IT(RMS): 0.4500
from Utmel Electronic Limited
MOD THYRISTOR DUAL 1800V TO240AA [See More]
- Package Type: TO-240AA
- Number of Thyristors: 2
- Pin Count: 5
- VRRM: 1800
from Littelfuse, Inc.
A0609CA2LRP is an LCAS protector that does not require an external voltage reference. It specifically provides protection for a balanced ringing system with a ringing voltage range of +54 volts and -78 volts. This three pin modified DO-214AA solution provides a smaller footprint and lower component... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
10mA 10mA 800V SOT-223-3 TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 800
- Package Type: SOT223
- IT(RMS): 0.8000
from Utmel Electronic Limited
NEXPERIA - PDTC143ZU,115 - Bipol árn í Prebias / Digit áln í Tranzistor, BRT, Jeden NPN, 50 V, 100 mA, 4.7 kohm, 47 kohm [See More]
- Package Type: SC-70, SOT-323
- Number of Thyristors: 1
- Pin Count: 3
- Operating Temperature: -65 to 150
from Littelfuse, Inc.
This new DSLP Biased Series provides overvoltage protection for applications such as HD-SDI, HD-CVBS, VDSL2, ADSL2, ADSL2+, and G.fast with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
10mA 5mA 800V SOT-223 TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 800
- Package Type: SOT223
- IT(RMS): 0.8000
from Utmel Electronic Limited
ON SEMICONDUCTOR HBL5006P2T5G TVS Thyristor, Shunt Protector, HBL5006 Series, 1.3 V, 0.35 A, SOD-923, 2 Pins, -40 C [See More]
- Package Type: SOD-923
- Operating Temperature: -40 to 150
- Pin Count: 2
- Standards and Certifications: RoHS
from Littelfuse, Inc.
This component is designed to protect two different SLIC (Subscriber Line Interface Card) tip/ring pairs with independent voltage tracking for each pair. This B61089QDR will protect the SLIC interface against lightning induced surge and power fault events. It contains fast switching crowbarring... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
10mA 10mA 800V DPAK TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 800
- Package Type: DPAK
- IT(RMS): 2
from Utmel Electronic Limited
Panasonic 3.5 mA SPNO Solid State Relay, Zero Crossing PCB mount Triac, 600 V Maximum Load [See More]
- Thyristor Type: Triac
- Number of Thyristors: 1
- Package Type: DIP; 4-DIP (0.300, 7.62mm)
- VDRM: 600
from Littelfuse, Inc.
This fixed voltage, unidirectional, modified DO-214 SIDACtor thyristor series is designed to protect SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients. These components provide single port protection implementing voltage switching characteristics for negative polarity... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
20mA 10mA 800V TO-252-2(DPAK) TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 800
- Package Type: DPAK
- IT(RMS): 4
from Utmel Electronic Limited
RELAY SSR 120VAC .9A TRIAC 8-DIP [See More]
- Thyristor Type: Triac
- Pin Count: 8
- Package Type: DIP; PDIP
- Number of Thyristors: 1
from Littelfuse, Inc.
The new Kxxx0yH is a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 and TO-92 leaded packages as well as DO-214 surface mount package. Voltage activation of this solid state switch is... [See More]
- Thyristor Type: SCR; Triac; Sidac
- Standards and Certifications: RoHS
- IT(RMS): 1
from LCSC Electronics Technology (HK) Limited
20mA 5mA 600V SO-8 TRIACs ROHS [See More]
- Thyristor Type: Triac
- IT(RMS): 0.2000
- VDRM: 600
- Standards and Certifications: RoHS
from Utmel Electronic Limited
S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218 [See More]
- Thyristor Type: SCR
- Number of Thyristors: 1
- Package Type: TO-218-3 Isolated Tab, TO-218AC
- VDRM: 600
from Littelfuse, Inc.
The new K2xx0yHUis a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 leaded package. Voltage activation of this solid state switch is accomplished with peak voltage level of 210 to 230Volts. [See More]
- Thyristor Type: SCR; Triac; Sidac
- Standards and Certifications: RoHS
- IT(RMS): 1
from LCSC Electronics Technology (HK) Limited
800V 1 个 双 向 可 控 硅 TO-220F TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 800
- Package Type: TO-220
- IT(RMS): 12
from Utmel Electronic Limited
SCR 0.8A 100V SOT-23 [See More]
- Thyristor Type: SCR
- Number of Thyristors: 1
- Package Type: TO-236-3, SC-59, SOT-23-3
- VDRM: 100
from Littelfuse, Inc.
The Pxxx0S3N Series DO-214AB protection thyristors are components designed to protect equipment located in hostile environments from overvoltage transients. The Pxxx0S3N Series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces, AC or DC power supplies. [See More]
- Thyristor Type: SCR; Thyristor Surge Suppressor; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
5mA 600V Two-way thyristor SOT-223-3L TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 600
- Package Type: SOT223
- IT(RMS): 1
from Utmel Electronic Limited
SCR 0.8A 600V SOT223 [See More]
- Thyristor Type: SCR
- Number of Thyristors: 1
- Package Type: TO-261-4, TO-261AA
- VDRM: 600
from Littelfuse, Inc.
SDP Series SOT23-5, SIDACtor ® Protection Thyristors provide tertiary or line driver side protection for VDSL2+, ADSL2 applications and more SDP Series SOT23-5, SIDACtor ® Protection Thyristors are ideal for use in the tertiary or line driver side protection position for ADSL2 and VDSL2,... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
10mA 5mA 800V Two-way thyristor TO-92-3 TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 800
- Package Type: TO-92
- IT(RMS): 2
from Utmel Electronic Limited
SCR 1200V 16A D2PAK [See More]
- Thyristor Type: SCR
- Number of Thyristors: 1
- Package Type: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- VDRM: 1600
from Littelfuse, Inc.
The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does not degrade in surge capability after multiple surge events within limit. Fails short circuit when... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
15mA 600V Two-way thyristor TO-126 TRIACs ROHS [See More]
- Thyristor Type: Triac
- IT(RMS): 4
- VDRM: 600
- Standards and Certifications: RoHS
from Utmel Electronic Limited
SCR 1200V 55A(RMS) 600A 3-Pin(3+Tab) TO-247AC Tube [See More]
- Thyristor Type: SCR
- Standards and Certifications: RoHS
from Littelfuse, Inc.
The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does not degrade in surge capability after multiple surge events within limit. Fails short circuit when... [See More]
- Thyristor Type: SCR; Sidac
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
5mA 600V Two-way thyristor SOT-223-3L TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 600
- Package Type: SOT223
- IT(RMS): 4
from Utmel Electronic Limited
SCR 12A 15MA 800V DPAK [See More]
- Thyristor Type: SCR
- Pin Count: 3
- Package Type: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- Number of Thyristors: 1
from Littelfuse, Inc.
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for... [See More]
- Thyristor Type: SCR; Triac
- IT(RMS): 12
- VDRM: 50
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
15mA 10mA 600V Two-way thyristor TO-126 TRIACs ROHS [See More]
- Thyristor Type: Triac
- IT(RMS): 4
- VDRM: 600
- Operating Temperature: -40 to 125
from Utmel Electronic Limited
SCR 12A 600V D2PAK [See More]
- Thyristor Type: SCR
- Pin Count: 3
- Package Type: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- Number of Thyristors: 1
from Littelfuse, Inc.
Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glassivated Surface for Reliability and... [See More]
- Thyristor Type: SCR; Triac
- IT(RMS): 4
- VDRM: 200
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
800V 1 个 双 向 可 控 硅 SOT-223-3L TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 800
- Package Type: SOT223
- IT(RMS): 2
from Utmel Electronic Limited
SCR 4A 50UA 800V TO202-3 [See More]
- Thyristor Type: SCR
- Number of Thyristors: 1
- Package Type: TO-202 No Tab
- VDRM: 800
from Littelfuse, Inc.
This Silicon Controlled Rectifier PNPN device is designed for line powered consumer applications, such as relay and lamp drivers, small motor controls, gate drivers for larger thyristors, and sensing and detection circuits. It is supplied in a surface mount package for use in automated... [See More]
- Thyristor Type: SCR; Triac
- IT(RMS): 0.8000
- VDRM: 200
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
20mA 10mA 600V 1 个 双 向 可 控 硅 TO-220 TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 600
- Package Type: TO-220
- IT(RMS): 6
from Utmel Electronic Limited
SCR 50A 200V TOP3 [See More]
- Thyristor Type: SCR
- Pin Count: 3
- Package Type: TOP-3
- VRRM: 200
from Littelfuse, Inc.
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device... [See More]
- Thyristor Type: SCR; Triac
- IT(RMS): 12
- VDRM: 600
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
800V 1 个 双 向 可 控 硅 TO-220F TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 800
- Package Type: TO-220
- IT(RMS): 4
from Utmel Electronic Limited
SCR 800V 16A TO220 [See More]
- Thyristor Type: SCR
- Number of Thyristors: 1
- Package Type: TO-220-3
- VDRM: 800
from Littelfuse, Inc.
The NYC0102BLT1G is a 200 V, 0.25 A sensitive gate Silicon Controlled Rectifier in the SOT-23 package. It is designed for highly-sensitive triggering in low-power switching applications. End Products: Ground Fault Interrupter (GFCI) Relay and Lamp drivers Small motor control Gate driver for large... [See More]
- Thyristor Type: SCR; Triac
- IT(RMS): 0.2500
- VDRM: 200
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
10mA 10mA 600V Two-way thyristor TO-220 TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 600
- Package Type: TO-220
- IT(RMS): 4
from Utmel Electronic Limited
SCR MED POWER 1200V 22A TO-48 [See More]
- Thyristor Type: SCR
- Pin Count: 2
- Package Type: TO-208AA, TO-48-3, Stud
- VDRM: 1200
from Littelfuse, Inc.
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage... [See More]
- Thyristor Type: SCR; Triac
- IT(RMS): 4
- VDRM: 400
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
600V 1 个 双 向 可 控 硅 TO-252 TRIACs ROHS [See More]
- Thyristor Type: Triac
- IT(RMS): 4
- VDRM: 600
- Standards and Certifications: RoHS
from Utmel Electronic Limited
SCR MODULE 1800V 785A POW-R-BLOK [See More]
- Thyristor Type: SCR
- VDRM: 1800
- Package Type: POW-R-BLOK™ Module
- Operating Temperature: -40 to 130
from Littelfuse, Inc.
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of... [See More]
- Thyristor Type: SCR; Triac
- IT(RMS): 6
- VDRM: 400
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
15mA 10mA 600V TO-220AB TRIACs ROHS [See More]
- Thyristor Type: Triac
- VDRM: 600
- Package Type: TO-220
- IT(RMS): 4
from Utmel Electronic Limited
SCR Modules Thyristor Module Phase Leg [See More]
- Thyristor Type: SCR
- VDRM: 1600
- Package Type: TO-240AA
- VRRM: 1600
from Littelfuse, Inc.
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of... [See More]
- Thyristor Type: SCR; Triac
- IT(RMS): 6
- VDRM: 400
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
800V 1 个 双 向 可 控 硅 TO-252 TRIACs ROHS [See More]
- Thyristor Type: Triac
- IT(RMS): 4
- VDRM: 800
- Standards and Certifications: RoHS