Quadrac Thyristors

3 Results
16 A, 50 mA IGT 3 Quadrant Triac 600 V, TO-220 3 LEAD STANDARD, 50-TUBE -- 598-BTB16-600BW3G [BTB16-600BW3G from onsemi]
from Utmel Electronic Limited

16 A, 50 mA IGT 3 Quadrant Triac 600 V, TO-220 3 LEAD STANDARD, 50-TUBE [See More]

  • Thyristor Type: Triac; Quadrac
12 Amp Alternistor Quadrac for LED dimmer applications -- Q6012LTH1LEDTP
from Littelfuse, Inc.

Littelfuse Q6008LH1LED and Q6012LH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to... [See More]

  • Thyristor Type: SCR; Triac; Quadrac
  • IT(RMS): 12
  • VDRM: 600
  • Standards and Certifications: RoHS
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q2004LT -- Q2004LT
from Littelfuse, Inc.

Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device... [See More]

  • Thyristor Type: SCR; Triac; Quadrac
  • Standards and Certifications: RoHS
  • IT(RMS): 4