Through Hole Technology (THT) Sensor Chips
from Yageo Nexensos
The Platinum Resistance Temperature Detector in a plastic housing is characterized by its standardized signal according to DIN EN 60751 (according to IEC 751), interchangeability, excellent long time stability and accuracy. It offers an optimal price-performance ratio in large volume applications... [See More]
- Package / Mounting: Plugin
- Applications: Automobile; Industrial; Consumer
- Sensor Type: Temperature
- Standards and Certifications: RoHS
from Cirrus Logic, Inc.
The CS5462 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for measuring power usage. This IC is an integrated power-measurement device that combines two Delta Sigma analog/digital converters (ADCs) and a frequency pulse output on a single chip. [See More]
- Package / Mounting: Plugin
- Input Voltage: 5
from Cirrus Logic, Inc.
The CS5490 is part of the CS548x/9x family of high performance analog front end solutions for energy measurement with two (CS5490), three (CS5480) or four (CS5484) 24-bit analog to digital converters. It provides high-accuracy energy measurement at a very low price, and on-chip energy calculations... [See More]
- Package / Mounting: Plugin
- Input Voltage: 3.3