Magnetic Sensor Sensor Chips
Reviewed by: Jon Lowy, consulting engineer
Description
Magnetic sensor chips are devices that detect and measure magnetic fields. They convert magnetic field variations into electrical signals, which can then be processed and analyzed. These chips are integral components in various systems where precise magnetic field detection is required.
Working Principle
Magnetic sensor chips operate based on different principles of magnetism, such as the Hall effect, anisotropic magnetoresistance (AMR), giant magnetoresistance (GMR), and tunneling magnetoresistance (TMR).
- Hall Effect: When electrons move in a magnetic field, they are deflected by the Lorentz Force, creating a transverse electric field known as the "Hall Field." This effect is used to sense the magnetic field perpendicular to the sensor plane.
- AMR: This involves a single ferromagnetic layer where the magnetization is parallel to the magnetic field. The resistance changes slightly (1-3%) when the current flows at a 45° angle to the magnetization.
- GMR: The resistance depends on the spintronic scattering at the film interface. The maximum GMR ratio of resistance change at room temperature is less than 20%.
- TMR: This effect uses electron spin density in a magnetic tunnel junction, where two magnetic layers are separated by a thin insulating layer. The tunneling current varies based on the magnetization directions of the two layers, with a maximum TMR ratio of resistance change up to 500% or more at room temperature.
These principles make magnetic sensor chips useful for detecting magnetic fields with high sensitivity and accuracy.
Applications
Magnetic sensor chips are used in a variety of specific applications:
- Automotive Industry: For detecting the position of crankshafts and camshafts in engines.
- Consumer Electronics: In smartphones for compass functionality.
- Industrial Automation: For monitoring the position and speed of rotating machinery.
- Medical Devices: In MRI machines to detect magnetic fields.
- Security Systems: For detecting the opening and closing of doors and windows.
Advantages over other Sensor Chips
Magnetic sensor chips offer several advantages over other types of sensor chips:
- Contactless Operation: Unlike mechanical sensors, magnetic sensors do not require physical contact, reducing wear and tear.
- Robustness: They are less affected by environmental factors such as dust, dirt, and moisture.
- High Sensitivity and Resolution: Especially in TMR sensors, which offer high sensitivity and resolution due to their high TMR ratio.
- Low Power Consumption: Particularly in TMR sensors, which are designed for low power consumption.
Limitations
Despite their advantages, magnetic sensor chips have some limitations:
- Temperature Sensitivity: Some magnetic sensors can be affected by temperature variations, which may require compensation mechanisms.
- Magnetic Interference: They can be susceptible to interference from external magnetic fields, which can affect accuracy.
- Cost: High-precision magnetic sensors, such as TMR sensors, can be more expensive than other types of sensors.
Considerations
When selecting and using magnetic sensor chips, several factors should be considered:
- Initial Costs: High-precision magnetic sensors can have higher initial costs compared to other sensor types.
- Operating Expense: Generally low, especially for sensors with low power consumption.
- Durability: Magnetic sensors are robust and have a long operational life due to their contactless nature.
- Accuracy: High accuracy can be achieved, but it may require compensation for temperature variations and magnetic interference.
- Replacement and Maintenance Costs: These are typically low due to the durability and robustness of magnetic sensors.
from Allegro MicroSystems Inc.
The A19301 provides functionally safe speed and direction sensing for automotive applications, featuring ASIL B(D) compliance, a two-wire interface, and integrated diagnostics for enhanced reliability. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE493D-A2B6 3D magnetic sensor with I2C Interface for automotive low power applications. Infineon ´s TLE493D-A2B6 is designed for all kinds of sensing applications, especially in the automotive area such as multi function steering wheel. It measures the magnetic field in X, Y... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
- Applications: Automobile
from Win Source Electronics
Manufacturer: Honeywell Sensing and Productivity Solutions. Win Source Part Number: 117073-91SS16-3. Packaging: Bulk. Type: Linear. Technology: Hall Effect. Output Type: Analog Voltage. Current - Supply (Max): 19mA. Current - Output (Max): 10mA. Axis: Single. Sensing Range: ±40mT. Categories:... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: Module
from Allegro MicroSystems Inc.
Transmission Sensor ICs [See More]
- Sensor Type: Magnetic
from Infineon Technologies AG
XENSIV ™ - TLE493D-P2B6 A0 high accuracy low power 3D magnetic Hall sensor with I2C interface. The Infineon TLE493D-P2B6 is our newest magnetic 3D Hall sensor enabled by new and improved accuracy. It is the best product for high performance applications with respect to pricing and package... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
- Applications: Automobile
from Win Source Electronics
Manufacturer: Allegro MicroSystems. Win Source Part Number: 808138-A1301EUA-T. Packaging: Bulk. Mounting Style: Through Hole. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 20kHz. Part Status: Obsolete (End Of Life). Axis: Single. Supplier Device Package: 3-SIP. Temperature Range -... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Allegro MicroSystems Inc.
The ATS19420 provides precise speed sensing for ferrous targets, with integrated back-bias magnet, ASIL B compliance, and differential sensing for robust performance in automotive applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your... [See More]
- Sensor Type: Magnetic
from Infineon Technologies AG
XENSIV ™ TLE493D-P3B6 is a magnetic 3D sensor based on Hall technology. This sensor is part of Infineon's latest generation of 3D Hall sensors. The TLE493D-x3xx family complements our 3D Hall portfolio with sensors that offer a wider supply voltage range, full ISO26262 compliance and improved... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
- Applications: Automobile
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1134446-A1301KLHLT-T. Packaging: Reel. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 20kHz. Axis: Single. Categories: Sensors, Transducers. Supplier Device Package: SOT-23W. Status: Obsolete. Temperature Range -... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
from Allegro MicroSystems Inc.
The ATS682 provides accurate and reliable gear tooth sensing with true zero-speed performance, a miniature two-wire interface, and integrated signal processing for robust operation in automotive applications. * Note: If you have issues logging into this feature you may need to enable 3rd party... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ TLE493D-P3I8 is a magnetic 3D sensor based on Hall technology. The sensor measures the magnetic field in three orthogonal dimensions and outputs the data through SPI interface. This concept makes the sensor versatile and suitable for a wide range of applications. With its built-in... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
- Applications: Automobile
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 858830-A1301KUA-T. Operating Temperature Range: -40 °C ~ 125 °C (TA). Features: Hall Effect Sensor Single Axis 3-SIP. Package: Bulk. Package: 3-SSIP. Mounting: Through Hole. Part Status: Obsolete. Categories: Sensors. Case /... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
- Package / Mounting: 3-SIP
from Allegro MicroSystems Inc.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings. Download Datasheet. A1642. A1642 Addendum [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE493D-W2B6 A0 3D magnetic Hall sensor with I2C interface and wake-up function. Infineon ´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct measurement... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
- Applications: Automobile
from Win Source Electronics
Manufacturer: Allegro MicroSystems. Win Source Part Number: 805647-A1302ELHLT-T. Packaging: Reel. Mounting Style: Surface Mount. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 20kHz. Part Status: Obsolete (End Of Life). Axis: Single. Supplier Device Package: SOT-23W. Temperature... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Allegro MicroSystems Inc.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings. Download Datasheet [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ TLE493D-W3B6 is a magnetic 3D sensor based on Hall technology. This sensor is part of Infineon's latest generation of 3D Hall sensors. The TLE493D-x3xx family complements our 3D Hall portfolio with sensors that offer a wider supply voltage range, full ISO26262 compliance and improved... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
- Applications: Automobile
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1134449-A1302EUA-T. Packaging: Bulk. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 20kHz. Axis: Single. Categories: Sensors, Transducers. Supplier Device Package: 3-SIP. Status: Obsolete. Temperature Range -... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Allegro MicroSystems Inc.
The A19530 offers a versatile solution for speed and direction sensing in automotive transmission applications, with programmable features, vibration detection, and diagnostic capabilities for enhanced performance and reliability. * Note: If you have issues logging into this feature you may need to... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLI493D-W2BW A0 extremely small power-saving 3D magnetic sensor opens up new design options. The Infineon XENSIVTM TLI493D-W2BW uses our latest 3D Hall generation and is housed in an extremely small wafer-level package. With an 87 percent smaller footprint and 46 percent less height... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
- Applications: Industrial; Consumer
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 198404-A1302KUA-T. Packaging: Bulk. Type: Linear. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 20kHz. Current - Supply (Max): 11mA. Current - Output (Max): 10mA. Axis: Single. Family Name: A1302. Categories:... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
- Package / Mounting: 3-SIP
from Allegro MicroSystems Inc.
The A1667 provides precise speed and position sensing for ring magnet-based applications, featuring true zero-speed operation, high accuracy, and dynamic adaptation for robust performance in automotive and industrial environments. * Note: If you have issues logging into this feature you may need to... [See More]
- Sensor Type: Magnetic
from Infineon Technologies AG
XENSIV ™ - TLV493D-A1B6 is a 3D magnetic sensor offering three dimensional sensing at lowest power consumption. The Infineon TLV493D-A1B6 magnetic sensor offers accurate three dimensional sensing with extremely low power consumption in a small 6-pin package. With an opportunity to detect the... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
- Applications: Industrial; Consumer
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1134450-A1304ELHLX-T. Packaging: Reel. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 20kHz. Axis: Single. Sensing Range: ±37.5mT. Categories: Sensors, Transducers. Supplier Device Package: SOT-23W. Temperature... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Allegro MicroSystems Inc.
The ATS667LSG provides precise and reliable gear tooth sensing, with true zero-speed operation, high accuracy, and dynamic adaptation for robust performance in automotive transmission applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal conditioning and digital... [See More]
- Sensor Type: Magnetic
- Input Voltage: -21 to 26
- Package / Mounting: PG-SSO-3
- Operating Temperature: -40 to 150
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 858831-A1308KUA-1-T. Operating Temperature Range: -40 °C ~ 150 °C. Features: Hall Effect Sensor Single Axis 3-SIP. Package: 3-SSIP. Package: Bulk. Mounting: Through Hole. Family Name: A1308. Categories: Sensors. Case /... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: 3-SIP
from Allegro MicroSystems Inc.
360° TMR Angle Sensor with Dual Analog Outputs and ASIL D Safety. Part number: A33204LLEATR. The A33204 2D angle sensor uses XtremeSense ™ TMR for contactless 360° sensing. Features independent sine/cosine outputs and high thermal stability to 150°C. Key specifications. XtremeSense 2D TMR... [See More]
- Sensor Type: Magnetic
- Input Voltage: 1 to 5.5
- Applications: Industrial
- Operating Temperature: -40 to 150
from Infineon Technologies AG
XENSIV ™ - TLE49SRC8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options. The electrification of cars with internal combustion engines and the introduction of electric main drives for electric vehicles continuously... [See More]
- Sensor Type: Magnetic
- Input Voltage: 21 to 26
- Package / Mounting: Surface Mount (SMD); SMD
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 858833-A1318LLHLT-1-T. Operating Temperature Range: -40 °C ~ 150 °C (TA). Features: Hall Effect Sensor Single Axis SOT-23W. Package: Reel - TR. Package: SOT-23W. Mounting: Surface Mount. Part Status: Not For New Designs. [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: SOT-23W
from Allegro MicroSystems Inc.
The A31315 offers precise rotary and linear position measurement in automotive environments, with analog, PWM, and SENT output options, programmable linearization, and on-chip angle calculation. Supports ASIL compliance. * Note: If you have issues logging into this feature you may need to enable 3rd... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE5009 E1000 analog GMR angle sensor. The Infineon TLE5009 family are angle sensors with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and cosine... [See More]
- Sensor Type: Magnetic
- Input Voltage: 0.5000 to 6.5
- Package / Mounting: Surface Mount (SMD); SMD
- Operating Temperature: -40 to 150
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 848867-A1318LLHLT-2-T. Features: Sensor Axis. Package: Reel - TR. Part Status: Not For New Designs. Family Name: A1318. Categories: Sensors. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 61 pct. Supply and Demand... [See More]
- Sensor Type: Magnetic
from Allegro MicroSystems Inc.
The A1338 offers flexible angle measurement with SPI and SENT/PWM outputs, integrated diagnostics, and user-programmable features for optimized performance in automotive applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE5009A16 E1200 angle sensor, single-die, ISO 26262 ready. Infineon ´s XENSIVTM angle sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications that require redundancy. The two versions are pin-compatible for easy... [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.5000 to 6.5
- Package / Mounting: Surface Mount (SMD); SMD
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 198405-A1321EUA-T. Packaging: Bulk. Type: Linear. Features: Temperature Compensated. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 30kHz. Current - Supply (Max): 8mA. Current - Output (Max): 10mA. Axis: Single. [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
- Package / Mounting: 3-SIP
from Allegro MicroSystems Inc.
The A1333 provides high-resolution angle measurements with integrated diagnostics for safety-critical applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration. * Note: If you have issues logging into this feature you may need to enable 3rd... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE5009A16D E1200 magnetic angle sensor for automotive ASIL with analog output. Infineon ´s TLE5009A16D is a XENSIVTM angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine components with Giant Magneto Resistive (GMR)... [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.5000 to 6.5
- Package / Mounting: Surface Mount (SMD); Dual SMD
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1134455-A1321LLHLT-T. Packaging: Reel - TR. Type: Linear. Operating Temperature Range: -40 °C ~ 150 °C (TA). Features: Temperature Compensated. Package: SOT-23W. Technology: Hall Effect. Output Type: Analog Voltage. Operating... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
from Allegro MicroSystems Inc.
The AAS33001 provides contactless angle measurements with on-chip linearization and incremental outputs for precise motor control and position sensing. Supports SPI, PWM, and UVW/ABI outputs. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing. The TLE5011 is a 360 ° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data... [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.5000 to 6.5
- Package / Mounting: Surface Mount (SMD); SMD
- Operating Temperature: -40 to 150
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1010987-A1321LUA-T. Packaging: Bulk. Type: Linear. Features: Temperature Compensated. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 30kHz. Current - Supply (Max): 8mA. Current - Output (Max): 10mA. Axis: Single. [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: 3-SIP
from Allegro MicroSystems Inc.
The A1339 provides high-resolution angle measurements with integrated diagnostics, making it suitable for demanding automotive applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration. * Note: If you have issues logging into this feature you... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE5012B E1000 magnetic angle sensor for steering angle measurement. The TLE5012B is a 360 ° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR)... [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.5000 to 6.5
- Package / Mounting: Surface Mount (SMD); SMD
- Operating Temperature: -40 to 150
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 858834-A1322EUA-T. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Hall Effect Sensor Single Axis 3-SIP. Package: Bulk. Package: 3-SSIP. Mounting: Through Hole. Part Status: Obsolete. Categories: Sensors. Case /... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
- Package / Mounting: 3-SIP
from Allegro MicroSystems Inc.
The A1335 offers versatile and precise angle measurement with multiple interface options (I ²C, SPI, SENT), programmable linearization, and on-chip EEPROM for flexible configuration. Ideal for automotive applications. * Note: If you have issues logging into this feature you may need to enable... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE5012BD E9200 magnetic angle sensor with bi-directional SSC interface. The Infineon TLE5012BD is a fully redundant 360 ° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated... [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.5000 to 6.5
- Package / Mounting: Surface Mount (SMD); Dual SMD
- Operating Temperature: -40 to 150
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 908865-A1322LLHLT-T. Operating Temperature Range: -40 °C ~ 150 °C (TA). Features: Hall Effect Sensor Single Axis SOT-23W. Package: Reel - TR. Package: SOT-23W. Mounting: Surface Mount. Part Status: Obsolete. Categories:... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: SOT-23W
from Allegro MicroSystems Inc.
The A1359 provides redundant output signals (analog and PWM) for enhanced reliability in linear Hall-effect sensing applications. Factory programming ensures optimized performance and temperature stability. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE5014C16 magnetic angle sensor with small angle error, pre-calibrated. Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus... [See More]
- Sensor Type: Magnetic
- Input Voltage: -18 to 26
- Package / Mounting: Surface Mount (SMD); SMD
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Allegro MicroSystems. Win Source Part Number: 813088-A1322LUA-T. Packaging: Bulk. Mounting Style: Through Hole. Features: Temperature Compensated. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 30kHz. Part Status: Obsolete (End Of Life). Axis: Single. Supplier Device... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
from Allegro MicroSystems Inc.
The A1454 provides a digital 12-bit output proportional to the magnetic field strength, with two programmable sensitivity options and an I ²C interface for easy system integration. Its micropower sleep mode and EEPROM memory offer additional flexibility. * Note: If you have issues logging into... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE5014SP16 E0001 iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified. Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus... [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.3000 to 26
- Package / Mounting: Surface Mount (SMD); SMD
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1010988-A1323EUA-T. Packaging: Bulk. Type: Linear. Features: Temperature Compensated. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 30kHz. Current - Supply (Max): 8mA. Current - Output (Max): 10mA. Axis: Single. [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
- Package / Mounting: 3-SIP
from Allegro MicroSystems Inc.
The A1337 provides contactless angle measurements with advanced diagnostics for safety-critical applications. Supports SPI and SENT interfaces, integrated turns counter, low-power modes, and flexible configuration options. * Note: If you have issues logging into this feature you may need to enable... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLE5014SP16D magnetic angle sensor, easy-to-use, plug and play. Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.3000 to 26
- Package / Mounting: Surface Mount (SMD); Dual SMD
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1010989-A1323LUA-T. Packaging: Bulk. Type: Linear. Features: Temperature Compensated. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 30kHz. Current - Supply (Max): 8mA. Current - Output (Max): 10mA. Axis: Single. [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: 3-SIP
from Allegro MicroSystems Inc.
The ATS344 provides highly accurate and customizable linear position sensing, featuring a two-wire PWM output, integrated EEPROM for flexible programming, and an integrated rare-earth pellet package for simplified design. * Note: If you have issues logging into this feature you may need to enable... [See More]
- Sensor Type: Magnetic
from Infineon Technologies AG
XENSIV ™ - TLE5109A16 E2210 magnetic angle sensors for ultra-precise angular position sensing applications. Infineon ´s TLE5109 product family covers Infineon Technologies AG ’s new ultra-precise, fast analog AMR-based angle sensors. TLE5109 products are the right fit for any kind... [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.5000 to 6.5
- Package / Mounting: Surface Mount (SMD); SMD
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 736741-A1324LLHLT-T. Packaging: Reel. Features: Temperature Compensated. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 17kHz. Axis: Single. Categories: Sensors, Transducers. Supplier Device Package: SOT-23W. [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
from Allegro MicroSystems Inc.
High-Precision Nanopower 1D Linear Hall-Effect Sensor with Integrated Enable. Part number: A31015KEWALT-07BZ. The A31015 is a nanopower linear Hall sensor with an enable pin for full power control. It offers <1nA sleep current for maximum battery life. Key specifications. Nanopower ratiometric... [See More]
- Sensor Type: Magnetic
- Input Voltage: 1.65 to 5.5
- Applications: Industrial
- Operating Temperature: -40 to 125
from Infineon Technologies AG
The TLE5309D is a diverse redundant angle sensor with analog outputs. It combines a Giant Magneto Resistance (GMR) sensor for full 360 ° angle range with an Anistropic Magneto Resistance (AMR) sensor for high precision in a flipped configuration in one package. Sine and cosine angle components... [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.5000 to 6.5
- Package / Mounting: Surface Mount (SMD); Dual SMD
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1010990-A1324LLHLX-T. Packaging: Reel - TR. Type: Linear. Features: Temperature Compensated. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 17kHz. Current - Supply (Max): 9mA. Current - Output (Max): 10mA. Axis:... [See More]
- Sensor Type: Magnetic
- Package / Mounting: SOT-23W
- Applications: Medical; Automobile
- Operating Temperature: -40 to 150
from Allegro MicroSystems Inc.
The ATS19480 utilizes GMR technology for extended air gap sensing on ferromagnetic gear tooth targets, providing accurate speed information in challenging transmission applications. Its wide operating range and advanced algorithms ensure robust performance. * Note: If you have issues logging into... [See More]
- Sensor Type: Magnetic
from Infineon Technologies AG
XENSIV(TM) - TLE5501 E0002 TMR-based angle sensor automotive ASIL. Trusted Infineon quality. Analog TMR sensors for highly accurate position detection. Tunneling Magneto Resistive (TMR) technology is offering high sensing sensitivity with a high output voltage so that no internal amplifier –... [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.5000 to 6.5
- Package / Mounting: Surface Mount (SMD); SMD
- Operating Temperature: -40 to 150
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1010991-A1324LUA-T. Packaging: Bulk. Type: Linear. Features: Temperature Compensated. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 17kHz. Current - Supply (Max): 9mA. Current - Output (Max): 10mA. Axis: Single. [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: 3-SIP
from Allegro MicroSystems Inc.
The A1304 offers a compact and cost-effective solution for linear Hall-effect sensing, with a miniature SOT23-W package, ratiometric output, and temperature stability for reliable performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
from Infineon Technologies AG
XENSIV ™ - TLI5012B E1000 angle sensor iGMR, economic with SPI compatible interface. The Infineon TLI5012B E1000 is an 360 ° angle sensor that detects the orientation of a magnetic field, achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto... [See More]
- Sensor Type: Magnetic
- Input Voltage: -0.5000 to 6.5
- Package / Mounting: Surface Mount (SMD); SMD
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1134456-A1325LLHLT-T. Packaging: Reel - TR. Type: Linear. Operating Temperature Range: -40 °C ~ 150 °C (TA). Features: Temperature Compensated. Package: SOT-23W. Technology: Hall Effect. Output Type: Analog Voltage. Operating... [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
from Allegro MicroSystems Inc.
XtremeSense ™ 1D Rotational TMR Sensor. Part number: CT120KW-IF4. The CT120 is a 1D linear TMR sensor that is sensitive in the Z axis and has very low noise, enabling a high signal-to-noise ratio (SNR). Key specifications. XtremeSense 1D rotational TMR sensor. Magnetic field range 100-800 G. [See More]
- Sensor Type: Magnetic
- Input Voltage: 5
- Applications: Industrial
- Operating Temperature: -40 to 85
from Infineon Technologies AG
XENSIV ™ - TLE4997A8 Linear Hall sensor with digital temperature compensation. The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital (A/D) conversion with... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
- Package / Mounting: Surface Mount (SMD); SMD
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1010993-A1325LUA-T. Packaging: Bulk. Type: Linear. Features: Temperature Compensated. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 17kHz. Current - Supply (Max): 9mA. Current - Output (Max): 10mA. Axis: Single. [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: 3-SIP
from Allegro MicroSystems Inc.
XtremeSense ™ 2D TMR Angle Sensor. Part number: A33203LLEATR. The Allegro A33203 is an ASIL D compliant, contactless 2D TMR angle sensor IC. Featuring dual full-bridge technology, it provides high-precision 360° rotational sensing for BLDC motors and automotive safety systems. Key... [See More]
- Sensor Type: Magnetic
- Input Voltage: 1 to 5.5
- Applications: Industrial
- Operating Temperature: -40 to 150
from Infineon Technologies AG
XENSIV ™ - TLE4997A8D linear Hall sensor with programmable parameters stored in EEPROM. The linear Hall IC TLE4997A8D has been specifically designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to... [See More]
- Sensor Type: Magnetic
- Standards and Certifications: RoHS
- Package / Mounting: Surface Mount (SMD); SMD
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 858835-A1326LLHLT-T. Operating Temperature Range: -40 °C ~ 150 °C (TA). Features: Hall Effect Sensor Single Axis SOT-23W. Package: SOT-23W. Package: Reel - TR. Mounting: Surface Mount. Family Name: A1326. Categories: Sensors. [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: SOT-23W
from MultiDimension Technology Co., Ltd.
Description. The TMR8105N features single-axis, low-noise, high transient response magnetic sensors that utilize the miniaturized, ultra-low noise TMR sensor. These sensors employ phase-sensitive detection and weak magnetic signal modulation technology to convert broad passband measurements into... [See More]
- Sensor Type: Magnetic
- Input Voltage: 5
- Applications: Industrial
from Sensor Platforms, Inc.
A multi sensor system with two popular microcontroller interfaces [See More]
- Sensor Type: Pressure; Temperature; Magnetic; Force
- Package / Mounting: Bare Die; 80-Pin LGA (MLP)
- Applications: Industrial; Consumer
- Input Voltage: 2.2 to 3.6
from ams
The AS5013 is an absolute position sensor for miniature joystick applications with maximum strokes of +/-2.0mm in x- and y-direction based on contactless magnetic sensor technology. To measure xy-movement the sensor needs a simple 2-pole magnet. The absolute xy-position is measured with a resolution... [See More]
- Sensor Type: Magnetic; Position Sensor
from Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
- Operating Temperature: -30 to 85
- Package / Mounting: Surface Mount
from ODG (Origin Data Global)
SENSOR HYBRID MAGN 3 AXIS 20-DIP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
- Package / Mounting: Surface Mount
from Honeywell Sensing & IoT
The 2SS52M Series anisotropic magnetoresistive (AMR) digital sensor ICs are omnipolar, solid-state sensors with a built-in magnetoresistive bridge integrated on silicon and encapsulated in a plastic package. The integrated circuit also includes a band-gap regulator and a digital output in response... [See More]
- Sensor Type: Magnetic
- Package / Mounting: SOT-89B, pocket tape and reel, 1000 units/reel
- Applications: Medical; Industrial
- Input Voltage: 3.8 to 30
from Embedded Data Systems
64-Bit unique ID with 24-bit Digital Counter. Switch for installation and service mode indication. Up to 600-foot range. Transmits immediately on status change. Up to 100 transmitters can coexist. Battery lasts from 2 to 5 years. Very small (1.3 ” X 2.1 ” X .6 ”) ABS Enclosure. [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from MultiDimension Technology Co., Ltd.
Description. The TMR8112N features single-axis, low-noise, high transient response magnetic sensors that utilize the miniaturized, ultra-low noise TMR sensor. These sensors employ phase-sensitive detection and weak magnetic signal modulation technology to convert broad passband measurements into... [See More]
- Sensor Type: Magnetic
- Input Voltage: 12
- Applications: Industrial
from ams
The AS5304 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 4.0 mm pole pair length on the standardized quadrature... [See More]
- Sensor Type: Magnetic; Linear Position Sensor
- Operating Temperature: -40 to 125
- Input Voltage: 5
from Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
from ODG (Origin Data Global)
3-AXIS DIGITAL COMPASS SOLUTION [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
- Package / Mounting: Surface Mount
from Honeywell Sensing & IoT
The 2SS52M Series anisotropic magnetoresistive (AMR) digital sensor ICs are omnipolar, solid-state sensors with a built-in magnetoresistive bridge integrated on silicon and encapsulated in a plastic package. The integrated circuit also includes a band-gap regulator and a digital output in response... [See More]
- Sensor Type: Magnetic
- Package / Mounting: U-Pack formed leads, 5000 units/ammo pack tape-in-box
- Applications: Medical; Industrial
- Input Voltage: 3.8 to 30
from ams
The AS5306 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 2.4 mm pole pair length on the standardized quadrature... [See More]
- Sensor Type: Magnetic; Linear Position Sensor
- Operating Temperature: -40 to 125
- Input Voltage: 5
from Acme Chip Technology Co., Limited
SENSOR HALL EFFECT ANALOG SOT23W [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to ?
- Input Voltage: 4.5 to 6
from ODG (Origin Data Global)
MODULE DIG COMPASS UART 3 AXIS [See More]
- Sensor Type: Magnetic
- Operating Temperature: -20 to 70
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
- Package / Mounting: Surface Mount
from Honeywell Sensing & IoT
The 2SS52M Series anisotropic magnetoresistive (AMR) digital sensor ICs are omnipolar, solid-state sensors with a built-in magnetoresistive bridge integrated on silicon and encapsulated in a plastic package. The integrated circuit also includes a band-gap regulator and a digital output in response... [See More]
- Sensor Type: Magnetic
- Package / Mounting: U-Pack straight leads, 5000 units/ammo pack tape-in-box
- Applications: Medical; Industrial
- Input Voltage: 3.8 to 30
from ams
The AS5311 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 pulses (12-bit) per 2.0 mm pole pair length on the standardized... [See More]
- Sensor Type: Magnetic; Linear Position Sensor
- Operating Temperature: -40 to 125
- Input Voltage: 3.3 to 5
from Acme Chip Technology Co., Limited
IC LINEAR HALL SENSOR 3SIP [See More]
- Sensor Type: Magnetic
from ODG (Origin Data Global)
SENSOR HALL EFFECT ANALOG 4DIP [See More]
- Sensor Type: Magnetic
- Input Voltage: 4 to 10
- Package / Mounting: Through Hole
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: Surface Mount
from Honeywell Sensing & IoT
The 2SS52M Series anisotropic magnetoresistive (AMR) digital sensor ICs are omnipolar, solid-state sensors with a built-in magnetoresistive bridge integrated on silicon and encapsulated in a plastic package. The integrated circuit also includes a band-gap regulator and a digital output in response... [See More]
- Sensor Type: Magnetic
- Package / Mounting: U-Pack surface mount, 1000 units/bag
- Applications: Medical; Industrial
- Input Voltage: 3.8 to 30
from ams
The AS5510 is an absolute position sensor for linear applications with short strokes (0.5 to 2.0mm) based on contactless magnetic sensor technology. To measure a lateral movement the sensor needs a simple 2-pole magnet and the measured distance depends on the magnet geometry. The absolute position... [See More]
- Sensor Type: Magnetic; Linear Position Sensor
- Operating Temperature: -30 to 85
- Input Voltage: 2.5 to 3.6
from Acme Chip Technology Co., Limited
SENSOR HALL EFFECT ANALOG SOT23W [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to ?
- Input Voltage: 3 to 3.6
from ODG (Origin Data Global)
SENSOR HALL EFFECT ANALOG TO92-3 [See More]
- Sensor Type: Magnetic
- Input Voltage: 8 to 16
- Package / Mounting: Through Hole
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Package / Mounting: Through Hole
from Honeywell Sensing & IoT
The 2SS52M Series anisotropic magnetoresistive (AMR) digital sensor ICs are omnipolar, solid-state sensors with a built-in magnetoresistive bridge integrated on silicon and encapsulated in a plastic package. The integrated circuit also includes a band-gap regulator and a digital output in response... [See More]
- Sensor Type: Magnetic
- Package / Mounting: U-Pack straight leads, 1000 units/bag
- Applications: Medical; Industrial
- Input Voltage: 3.8 to 30
from ams
The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 positions (12-bit) per 2.0mm pole pair length which are provided as a digital... [See More]
- Sensor Type: Magnetic; Linear Position Sensor
- Operating Temperature: -40 to 125
- Input Voltage: 3.3 to 5
from Acme Chip Technology Co., Limited
LOW NOICS HALL SENSOR [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to ?
- Input Voltage: 4.5 to 5.5
from ODG (Origin Data Global)
SENSOR HALL EFFECT ANALOG MODULE [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 8 to 16
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
- Package / Mounting: Through Hole
from Honeywell Sensing & IoT
Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the direction of the magnetic flux... [See More]
- Sensor Type: Magnetic
- Package / Mounting: SOIC-8, tape and 178 mm [7 in] reel, 1000 units/reel
- Applications: Medical; Automobile; Industrial
- Input Voltage: 5 to 12
from Acme Chip Technology Co., Limited
PROGRAMMABLE LINEAR CURRENT SENS [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to ?
- Input Voltage: 4.5 to 5.5
from ODG (Origin Data Global)
SENSOR HALL EFFECT ANALOG 3SIP [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 6
- Package / Mounting: Through Hole
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
- Package / Mounting: Through Hole
from Honeywell Sensing & IoT
The SL353 Series sensor ICs are small, versatile, digital Hall-effect devices operated by the magnetic field from a permanent magnet or an electromagnet. These sensitive devices are designed to meet a wide range of potential applications with low power requirements. The SL353 Series responds to... [See More]
- Sensor Type: Magnetic
- Package / Mounting: SOT-23, pocket tape and reel, 3000 units/reel
- Applications: Medical; Industrial
- Input Voltage: 2.2 to 5.5
from Acme Chip Technology Co., Limited
SENSOR HALL EFFECT ANALOG 3SIP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to ?
- Input Voltage: 4.5 to 5.5
from ODG (Origin Data Global)
SENSOR HALL EFFECT ANALOG SOT23W [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 6
- Package / Mounting: Surface Mount
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
- Package / Mounting: Surface Mount
from Honeywell Sensing & IoT
The SS340RT/SS440R Series sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to a single pole: North (SS340RT) or South (SS440R). These unipolar Hall ICs are supplied in three... [See More]
- Sensor Type: Magnetic
- Package / Mounting: Flat TO-92-style, straight standard leads, bulk pack, 1000 units/bag
- Applications: Medical; Industrial
- Input Voltage: 3 to 24
from Acme Chip Technology Co., Limited
LOW-POWER UNIDIRECTIONAL LINEAR [See More]
- Sensor Type: Magnetic
- Operating Temperature: -20 to ?
- Input Voltage: 2.5 to 3.5
from ODG (Origin Data Global)
SENSOR HALL EFFECT ANALOG 3SIP [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 5.5
- Package / Mounting: Through Hole
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Sensors - Magnetic Sensors [See More]
- Sensor Type: Magnetic
from Honeywell Sensing & IoT
The SS400 Series and SS500 Series are small and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles, or to a South pole only. They are available in bipolar,... [See More]
- Sensor Type: Magnetic
- Package / Mounting: Flat TO-92-style, straight long leads, bulk pack, 1000 units/bag
- Applications: Medical; Automobile; Industrial
- Input Voltage: 3.8 to 30
from Acme Chip Technology Co., Limited
LOW-POWER UNIDIRECTIONAL LINEAR [See More]
- Sensor Type: Magnetic
- Operating Temperature: -20 to ?
- Input Voltage: 2.5 to 3.5
from ODG (Origin Data Global)
SENSOR HALL EFFECT ANALOG SOT23W [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 5.5
- Package / Mounting: Surface Mount
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL EFFECT ANALOG 4DIP [See More]
- Sensor Type: Magnetic
- Input Voltage: 4 to 10
from Honeywell Sensing & IoT
The SS400 Series and SS500 Series are small and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles, or to a South pole only. They are available in bipolar,... [See More]
- Sensor Type: Magnetic
- Package / Mounting: Flat TO-92-style, straight standard leads, ammopack tape-in-box, 5000 units/box
- Applications: Medical; Automobile; Industrial
- Input Voltage: 3.8 to 30
from Acme Chip Technology Co., Limited
SENSOR MR WHEAT BRDG 8SOIC [See More]
- Sensor Type: Magnetic
- Operating Temperature: -50 to ?
- Input Voltage: 1 to 24
from ODG (Origin Data Global)
SENSOR HALL EFFECT ANALOG 4SIP [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 5.5
- Package / Mounting: Through Hole
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL EFFECT ANALOG TO92-3 [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 8 to 16
from Honeywell Sensing & IoT
The SS400 Series and SS500 Series are small and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles, or to a South pole only. They are available in bipolar,... [See More]
- Sensor Type: Magnetic
- Package / Mounting: Flat TO-92-style, surface mount, pocket tape and reel, 1000 units/reel
- Applications: Medical; Automobile; Industrial
- Input Voltage: 3.8 to 30
from Acme Chip Technology Co., Limited
SENSOR MR WHEAT BRDG 8MSOP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -50 to ?
- Input Voltage: 1 to 12
from ODG (Origin Data Global)
PROGRAMMABLE LINEAR W/EEPROM, SE [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 5.5
- Package / Mounting: Surface Mount
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL EFFECT ANALOG SOT23W [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
- Input Voltage: 4.5 to 6
from Honeywell Sensing & IoT
The SS400 Series and SS500 Series are small and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles, or to a South pole only. They are available in bipolar,... [See More]
- Sensor Type: Magnetic
- Package / Mounting: Flat TO-92-style, formed leads, ammopack tape-in-box, 5000 units/box
- Applications: Medical; Automobile; Industrial
- Input Voltage: 3.8 to 30
from Acme Chip Technology Co., Limited
LOW NOISE, VERY HIGH PRECISION [See More]
- Sensor Type: Magnetic
from ODG (Origin Data Global)
SENSOR HALL EFFECT PWM 3SIP [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 18
- Package / Mounting: Through Hole
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL EFFECT ANALOG 3SIP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
- Input Voltage: 4.5 to 6
from Honeywell Sensing & IoT
The SS400 Series and SS500 Series are small and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles, or to a South pole only. They are available in bipolar,... [See More]
- Sensor Type: Magnetic
- Package / Mounting: Flat TO-92-style, surface mount, bulk pack, 1000 units/bag
- Applications: Medical; Automobile; Industrial
- Input Voltage: 3.8 to 30
from Acme Chip Technology Co., Limited
LOW NOISE, VERY HIGH PRECISION [See More]
- Sensor Type: Magnetic
from ODG (Origin Data Global)
SENSOR HALL EFFECT ANALOG 4SIP [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 5.5
- Package / Mounting: Through Hole
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL EFFECT ANALOG 3SIP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 4.5 to 5.5
from Honeywell Sensing & IoT
The SS40A, SS40A-L, SS40A-T2, SS40A-T3 and SS50AT Hall Effect sensor ICs are small, versatile digital devices that are operated by the magnetic field from a permanent magnet or an electromagnet. The bipolar magnetics respond to alternating North and South poles. The open-collector sinking output... [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 24
- Package / Mounting: Flat TO-92-style, straight long leads, bulk pack, 1000 units/bag
- Operating Temperature: -40 to 125
from Acme Chip Technology Co., Limited
SMART TMR ANGLE SENSOR [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
- Input Voltage: 2.2 to 3.6
from ODG (Origin Data Global)
SENSOR HALL ANALOG 8TSSOP [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 5.5
- Package / Mounting: Surface Mount
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
IC HALL EFFECT SENSOR SOT23W [See More]
- Sensor Type: Magnetic
from Acme Chip Technology Co., Limited
SENSOR HALL EFFECT PWM [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 3.75 to 9.5
from ODG (Origin Data Global)
PROGRAMMABLE LINEAR CURRENT SENS [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 5.5
- Package / Mounting: Through Hole
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL EFFECT ANALOG 3SIP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 4.5 to 5.5
from Acme Chip Technology Co., Limited
TMR SENSOR: 6-LEAD SOT23 (2.9 X [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
- Input Voltage: 1 to 5.5
from ODG (Origin Data Global)
SENSOR HALL EFFECT ANALOG 3SSIP [See More]
- Sensor Type: Magnetic
- Input Voltage: 4.5 to 5.5
- Package / Mounting: Through Hole
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
PROGRAMMABLE LINEAR W/EEPROM, SE [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 4.5 to 5.5
from Acme Chip Technology Co., Limited
TMR SENSOR: 8-LEAD TSSOP (6.4 X [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
- Input Voltage: 1 to 5.5
from ODG (Origin Data Global)
SENSOR HALL ANALOG 6MLP/DFN [See More]
- Sensor Type: Magnetic
- Input Voltage: 2.5 to 3.5
- Package / Mounting: Surface Mount
- Operating Temperature: -20 to 85
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL EFFECT PWM 4SIP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
- Input Voltage: 4.5 to 5.5
from Acme Chip Technology Co., Limited
SENSOR HALL ANALOG 10SON [See More]
- Sensor Type: Magnetic
- Operating Temperature: -30 to ?
- Input Voltage: 2.7 to 5.5
from ODG (Origin Data Global)
SENSOR HALL EFFECT I2C 8TSSOP [See More]
- Sensor Type: Magnetic
- Input Voltage: 2.65 to 3.5
- Package / Mounting: Surface Mount
- Operating Temperature: -40 to 125
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL ANALOG/PWM 8TSSOP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 4.5 to 5.5
from Acme Chip Technology Co., Limited
SENSOR HALL EFFECT ANALOG 3SMD [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to ?
- Input Voltage: 3 to 5.5
from ODG (Origin Data Global)
LOW-POWER UNIDIRECTIONAL LINEAR [See More]
- Sensor Type: Magnetic
- Input Voltage: 2.5 to 3.5
- Package / Mounting: Surface Mount
- Operating Temperature: -20 to 85
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL EFFECT ANALOG 4SIP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 4.5 to 5.5
from Acme Chip Technology Co., Limited
SENSOR HALL EFFECT ANALOG 3SIP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to ?
- Input Voltage: 3 to 5.5
from ODG (Origin Data Global)
LOW-POWER UNIDIRECTIONAL LINEAR [See More]
- Sensor Type: Magnetic
- Input Voltage: 2.5 to 3.5
- Package / Mounting: Surface Mount
- Operating Temperature: -20 to 85
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL ANALOG 8TSSOP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 4.5 to 5.5
from Acme Chip Technology Co., Limited
SENSOR HALL ANALOG TO92UP-2 [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to ?
- Input Voltage: 4.5 to 5.5
from ODG (Origin Data Global)
LOW NOISE, ASIL D COMPLIANT (PEN [See More]
- Sensor Type: Magnetic
from Shenzhen Shengyu Electronics Technology Limited
PROGRAMMABLE LINEAR CURRENT SENS [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 4.5 to 5.5
from Acme Chip Technology Co., Limited
SENSOR HALL EFFECT ANALOG 4SIP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to ?
- Input Voltage: 12
from ODG (Origin Data Global)
SINGLE DIE ASIL COMPLIANT ANGLE [See More]
- Sensor Type: Magnetic
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL EFFECT ANALOG 3SSIP [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
- Input Voltage: 4.5 to 5.5
from Acme Chip Technology Co., Limited
SENSOR MR WHEAT BRDG 16LPCC [See More]
- Sensor Type: Magnetic
- Operating Temperature: -40 to ?
- Input Voltage: 1.8 to 10
from ODG (Origin Data Global)
SENSOR MR WHEAT BRDG 8SOIC [See More]
- Sensor Type: Magnetic
- Input Voltage: 1 to 24
- Package / Mounting: Surface Mount
- Operating Temperature: -50 to 125
from Shenzhen Shengyu Electronics Technology Limited
SENSOR HALL ANALOG 6MLP/DFN [See More]
- Sensor Type: Magnetic
- Operating Temperature: -20 to 85
- Input Voltage: 2.5 to 3.5
from Acme Chip Technology Co., Limited
SENSOR MR I2C 20LCC [See More]
- Sensor Type: Magnetic
- Operating Temperature: -30 to ?
- Input Voltage: 2.5 to 3.3
from ODG (Origin Data Global)
SENSOR MR WHEAT BRDG 8MSOP [See More]
- Sensor Type: Magnetic
- Input Voltage: 1 to 24
- Package / Mounting: Surface Mount
- Operating Temperature: -50 to 125
from Shenzhen Shengyu Electronics Technology Limited
SENSOR MR WHEAT BRDG 8SOIC [See More]
- Sensor Type: Magnetic
- Operating Temperature: -50 to 125
- Input Voltage: 1 to 24