Consumer Sensor Chips
from Micro Crystal AG
TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I ²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate high-resolution Temperature... [See More]
- Applications: Medical; Automobile; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature
- Input Voltage: 1.3 to 5.5
from EBE Elektro-Bau-Elemente GmbH
Touch sensors from EBE sensors + motion for innovative control panels are specially developed robust all-rounders for use in appliances, medical engineering, sanitary technology, user interfaces in rough industrial environments and more. [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
from Infineon Technologies AG
XENSIV ™ - TLI493D-A2B6 3D magnetic Hall sensor for any kind of industrial or consumer applications. Infineon ´s TLI493D-A2B6 is designed for all kinds of sensing applications, especially in the industrial area such as multifunction knobs or white good applications. It measures the... [See More]
- Applications: Industrial; Consumer
- Standards and Certifications: RoHS
- Sensor Type: Magnetic
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1141587-ADS1018IDGST. Packaging: Reel. Mounting Style: SMD. Features: PGA, Temperature Sensor. Configuration: MUX-PGA-ADC. Number of Inputs: 2, 4. Input Type: Differential, Single Ended. Architecture: Sigma-Delta. Sampling Rate (Per Second):... [See More]
- Applications: Consumer
- Operating Temperature: -40 to 125
- Package / Mounting: Surface Mount (SMD)
from Infineon Technologies AG
XENSIV ™ - TLI493D-W2BW A0 extremely small power-saving 3D magnetic sensor opens up new design options. The Infineon XENSIVTM TLI493D-W2BW uses our latest 3D Hall generation and is housed in an extremely small wafer-level package. With an 87 percent smaller footprint and 46 percent less height... [See More]
- Applications: Industrial; Consumer
- Standards and Certifications: RoHS
- Sensor Type: Magnetic
from Win Source Electronics
Manufacturer: Freescale Semiconductor - NXP. Win Source Part Number: 1226673-MPXH6400A. Manufacturer Homepage: www.freescale.com. Popularity: Medium. Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited. Application Field: Used in Communications & Networking, Consumer... [See More]
- Applications: Automobile; Consumer
from Infineon Technologies AG
XENSIV ™ - TLV493D-A1B6 is a 3D magnetic sensor offering three dimensional sensing at lowest power consumption. The Infineon TLV493D-A1B6 magnetic sensor offers accurate three dimensional sensing with extremely low power consumption in a small 6-pin package. With an opportunity to detect the... [See More]
- Applications: Industrial; Consumer
- Standards and Certifications: RoHS
- Sensor Type: Magnetic
from Win Source Electronics
Manufacturer: National Semiconductor (TI). Win Source Part Number: 1198943-LM34D. Manufacturer Homepage: www.national.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited. Application Field: Used in Power Management,... [See More]
- Applications: Consumer
from Infineon Technologies AG
The TLV4906K is a high precision Hall Effect Switch with highly accurate switching thresholds for ambient operating temperatures up to 85 °C. The TLV4906K is available in a SMD package PG-SC59-3-5 which is lead-free and halogen-free to meet current und future requirements. Summary of Features. [See More]
- Applications: Consumer
- Input Voltage: 2.7 to 18
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: National Semiconductor (TI). Win Source Part Number: 1198946-LM34DZ. Manufacturer Homepage: www.national.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance. Application Field: Used in Power Management,... [See More]
- Applications: Consumer
from Infineon Technologies AG
The TLV496x-xTA/B Hall sensor family comprises a line of Hall switches for contactless position sensing. The sensors are specially designed to provide an easy-to-use and cost effective solution for position sensing applications. TLV496x-xTA/B Hall switch family is the ideal solution for all target... [See More]
- Applications: Consumer
- Input Voltage: 3 to 26
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1264387-TC1047AVNB. Manufacturer Homepage: www.microchip.com. Popularity: Medium. Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited. Application Field: Used in Sensing & Instrumentation, Consumer Electronics,... [See More]
- Applications: Automobile; Consumer
from Infineon Technologies AG
XENSIV ™ - TLV4968-1TA Hall sensor for contactless position sensing. The Infineon TLV496x-xTA/B Hall sensor family comprises a line of Hall switches for contactless position sensing. The sensors are specially designed to provide an easy-to-use and cost effective solution for position sensing... [See More]
- Applications: Consumer
- Input Voltage: 3 to 26
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1270847-TMP75. Manufacturer Homepage: www.ti.com. Popularity: Medium. Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited. Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Industrial,... [See More]
- Applications: Industrial; Consumer
from Infineon Technologies AG
XENSIV ™ - TLV4968-1TB Hall switch for contactless position sensing. The Infineon TLV496x-xTA/B Hall sensor family comprises a line of Hall switches for contactless position sensing. The sensors are specially designed to provide an easy-to-use and cost effective solution for position sensing... [See More]
- Applications: Consumer
- Input Voltage: 3 to 26
- Sensor Type: Magnetic
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 091312-A1393SEHLT-T. Packaging: Reel - TR. Type: Linear. Features: Sleep Mode, Temperature Compensated. Technology: Hall Effect. Output Type: Analog Voltage. Bandwidth: 10kHz. Current - Supply (Max): 3.2mA. Axis: Single. Family Name:... [See More]
- Applications: Consumer
- Package / Mounting: 6-MLP/DFN (2x3)
- Sensor Type: Magnetic
- Operating Temperature: -20 to 85
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 002845-MAG3110FCR1. Packaging: Reel - TR. Type: Compass/Magnetometer. Features: Temperature Compensated. Technology: Magnetoresistive. Output Type: I2C. Current - Supply (Max): 900 μA (Typ). Axis: X, Y, Z. Sensing Range: ±1mT. Family Name:... [See More]
- Applications: Automobile; Consumer
- Package / Mounting: 10-DFN (2x2)
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1010949-A1220LLHLX-T. Packaging: Reel - TR. Technology: Hall Effect. Output Type: Open Drain. Polarization: South Pole. Current - Supply (Max): 4mA. Current - Output (Max): 25mA. Sensing Range: 4mT Trip, -4mT Release. Family Name:... [See More]
- Applications: Industrial; Consumer
- Package / Mounting: SOT-23W
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 115727-A3212EEHLT. Packaging: Reel - TR. Technology: Hall Effect. Output Type: Open Drain. Polarization: Either. Current - Supply (Max): 2mA. Current - Output (Max): 1mA. Sensing Range: ±5.5mT Trip, ±1mT Release. Categories:... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: 6-MLP/DFN (2x3)
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 096927-A3212EEHLT-T. Packaging: Reel - TR. Technology: Hall Effect. Output Type: Open Drain. Polarization: Either. Current - Supply (Max): 2mA. Current - Output (Max): 1mA. Sensing Range: ±5.5mT Trip, ±1mT Release. [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: 6-MLP/DFN (2x3)
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 007673-A3212EELLT-T. Packaging: Reel - TR. Technology: Hall Effect. Output Type: Open Drain. Polarization: Either. Current - Supply (Max): 2mA. Current - Output (Max): 1mA. Sensing Range: ±5.5mT Trip, ±1mT Release. [See More]
- Applications: Consumer
- Package / Mounting: 3-DFN (2x2)
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 1134571-A3212ELHLT. Manufacturer Homepage: www.allegromicro.com. Popularity: Medium. Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance. Application Field: Used in Sensing & Instrumentation, Consumer... [See More]
- Applications: Consumer
- Sensor Type: Magnetic
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 007674-A3212ELHLT-T. Packaging: Reel - TR. Technology: Hall Effect. Output Type: Open Drain. Polarization: Either. Current - Supply (Max): 2mA. Current - Output (Max): 1mA. Sensing Range: ±5.5mT Trip, ±1mT Release. Family... [See More]
- Applications: Consumer
- Package / Mounting: SOT-23W
- Sensor Type: Magnetic
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 198409-A3212LLHLT-T. Packaging: Reel - TR. Technology: Hall Effect. Output Type: Open Drain. Polarization: Either. Current - Supply (Max): 2mA. Current - Output (Max): 1mA. Sensing Range: ±6.5mT Trip, ±1mT Release. Family... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: SOT-23W
- Sensor Type: Magnetic
- Operating Temperature: -40 to 150
from Yageo Nexensos
The Platinum Resistance Temperature Detector in a plastic housing is characterized by its standardized signal according to DIN EN 60751 (according to IEC 751), interchangeability, excellent long time stability and accuracy. It offers an optimal price-performance ratio in large volume applications... [See More]
- Applications: Automobile; Industrial; Consumer
- Package / Mounting: Plugin
- Sensor Type: Temperature
- Standards and Certifications: RoHS
from OSRAM Opto Semiconductors
BioMon Sensor for measuring heart rate and blood oxygen content [See More]
- Applications: Medical; Consumer
- Sensor Type: Health Monitoring Sensors
from Silicon Labs
Features. PWM output. Ambient light sensor. Seven precision optical measurement modes: 3 proximity ranges. 3 dc ambient light sensing ranges. 1 calibration mode. Low-noise ambient cancelling circuit allows maximum sensitivity with 8 –12 bit resolution. Works in direct sunlight (100 klux). [See More]
- Applications: Industrial; Consumer
- Package / Mounting: ODFN8
- Sensor Type: Proximity Sensors
- Input Voltage: 2.2 to 3.7
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 5
from ROHM Semiconductor USA, LLC
Analog current output type ambient light sensor IC is composed of photodiodes,amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor. [See More]
- Applications: Consumer
- Input Voltage: 2.4 to 5.5
- Sensor Type: Light Sensor
- Operating Temperature: -40 to 85
from Sensor Platforms, Inc.
A multi sensor system with two popular microcontroller interfaces [See More]
- Applications: Industrial; Consumer
- Package / Mounting: Bare Die; 80-Pin LGA (MLP)
- Sensor Type: Pressure; Temperature; Magnetic; Force
- Input Voltage: 2.2 to 3.6
from Capella Microsystems, Inc.
ALS. Ambient Light Sensor (ALS). Capella's Ambient Light Sensor (ALS) is an integrated light sensing solution. It incorporates a photodiode, amplifiers and analog/digital circuits into a single chip by a CMOS process. Adoption of Capella ’s patented Filtron ™ technology allows the... [See More]
- Applications: Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Light Sensor
- Input Voltage: 1.7 to 3.6
from ROHM Semiconductor GmbH
Analog current output type ambient light sensor IC is composed of photodiodes, amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor. [See More]
- Applications: Consumer
- Input Voltage: 2.4 to 5.5
- Sensor Type: Light Sensor
- Operating Temperature: -40 to 85
from OSRAM Opto Semiconductors
BioMon Sensor for measuring heart rate [See More]
- Applications: Medical; Consumer
- Sensor Type: Health Monitoring Sensors
from Silicon Labs
The QuickSense Si114x family is the industry ’s most sensitive and lowest power active infrared proximity and ambient light sensor ICs. The monolithic Si114x family of devices features an all digital I2C control interface and up to three infrared LED drivers in an impressively small 2 mm x 2... [See More]
- Applications: Industrial; Consumer
- Package / Mounting: QFN-10
- Sensor Type: Proximity Sensors
- Input Voltage: 1.8 to 3.6
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 2.8
from ROHM Semiconductor USA, LLC
BD1020HFV is low quiescent current (4 µA) and high accuracy temperature sensor.Detecting temperature by itself, output voltage appears linearly along the temperature. [See More]
- Applications: Consumer
- Input Voltage: 2.4 to 5.5
- Sensor Type: Temperature
- Operating Temperature: -30 to 100
from ROHM Semiconductor GmbH
Analog current output type ambient light sensor IC is composed of photodiodes, amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor. [See More]
- Applications: Consumer
- Input Voltage: 2.4 to 5.5
- Sensor Type: Light Sensor
- Operating Temperature: -40 to 85
from Silicon Labs
Features. High-performance single-pulse infrared proximity detector with a sensing range of up to 50 cm. Threshold reflectance principle overcomes ambiguity associated with motion-based systems. Adjustable detection threshold and strobe frequency. Proximity (PRX) status latched between consecutive... [See More]
- Applications: Industrial; Consumer
- Package / Mounting: ODFN8
- Sensor Type: Proximity Sensors
- Input Voltage: 2 to 5.5
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 2.8
from ROHM Semiconductor USA, LLC
BH1726NUC is a digital Ambient Light Sensor IC with I2C bus interface. This IC is most suitable for obtaining ambient light data for adjusting LCD and backlight power of TV and mobile phone. It is capable of detecting a very wide range of illuminance. [See More]
- Applications: Consumer
- Input Voltage: 2.3 to 3.6
- Sensor Type: Light Sensor
- Operating Temperature: -40 to 85
from ROHM Semiconductor GmbH
BD1020HFV is low quiescent current (4 μA) and high accuracy temperature sensor. Detecting temperature by itself, output voltage appears linearly along the temperature. [See More]
- Applications: Consumer
- Input Voltage: 2.4 to 5.5
- Sensor Type: Temperature
- Operating Temperature: -30 to 100
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 3.3
from ROHM Semiconductor USA, LLC
Digital output type ambient light sensor IC is composed of photodiodes, current-voltage converter circuit, A / D converter, control logic circuits, interface circuits and etc.It connects with I2C Bus in an equipment. [See More]
- Applications: Consumer
- Input Voltage: 2.4 to 3.6
- Sensor Type: Light Sensor
- Operating Temperature: -40 to 70
from ROHM Semiconductor GmbH
BH1726NUC is a digital Ambient Light Sensor IC with I ²C bus interface. This IC is most suitable for obtaining ambient light data for adjusting LCD and backlight power of TV and mobile phone. It is capable of detecting a very wide range of illuminance. [See More]
- Applications: Consumer
- Input Voltage: 2.3 to 3.6
- Sensor Type: Light Sensor
- Operating Temperature: -40 to 85
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 2.8
from ROHM Semiconductor USA, LLC
The BH1900NUX is a digital temperature sensor IC equipped with a two-wire serial interface. It ’s small package, so it can be placed near the component which temperature is measured. This device has 3 address pins and it allows to connect 8 devices on one bus. [See More]
- Applications: Consumer
- Input Voltage: 2.7 to 3.6
- Sensor Type: Temperature
- Operating Temperature: -30 to 95
from ROHM Semiconductor GmbH
BU27006MUC-Z is a digital color sensor IC with Flicker sensing function. This IC senses Red, Green, Blue (RGB) and Infrared and converts them to digital values. The high sensitivity, wide dynamic range and excellent Ircut characteristics make it possible for this IC to obtain the accurate... [See More]
- Applications: Consumer
- Input Voltage: 1.7 to 3.6
- Sensor Type: Digital 16bit Serial Output Type Color Sensor IC
- Operating Temperature: -40 to 85
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 3.3
from ROHM Semiconductor USA, LLC
This module includes optical proximity sensor, ambient light sensor, and infrared LED. It enables lowering current consumption and/or improving the screen visibility under the bright environment. [See More]
- Applications: Consumer
- Operating Temperature: -25 to 85
- Sensor Type: Light Sensor
- Standards and Certifications: RoHS
from ROHM Semiconductor GmbH
The BH1900NUX is a digital temperature sensor IC equipped with a two-wire serial interface. It ’s small package, so it can be placed near the component which temperature is measured. This device has 3 address pins and it allows to connect 8 devices on one bus. [See More]
- Applications: Consumer
- Input Voltage: 2.7 to 3.6
- Sensor Type: Temperature
- Operating Temperature: -30 to 95
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 2.8
from ROHM Semiconductor USA, LLC
BM1383AGLV is piezo-resistive pressure sensor. BM1383AGLV does temperature compensation for MEMS inside chip, so it ’s very easy to get pressure information. [See More]
- Applications: Consumer
- Input Voltage: 1.7 to 3.6
- Sensor Type: Pressure
- Operating Temperature: -40 to 85
from ROHM Semiconductor GmbH
The omnipolar detection Hall IC is incorporating a polarity determination circuit that enables separate operation (output) of both the South and North poles. This Hall IC product can be in tablets, smart phones, and other applications in order to detect open and close of the cover. And this Hall IC... [See More]
- Applications: Consumer
- Input Voltage: 1.65 to 3.6
- Sensor Type: Proximity Sensors
- Operating Temperature: -40 to 85
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors; Level
- Input Voltage: 2.8
from ROHM Semiconductor USA, LLC
Ultra-Compact High Accuracy Earthquake Detection Sensor Module. False detection prevention built-in function offers increased reliability. ROHM announces the availability of an ultra-compact high accuracy seismic detection sensor module, BP3901, which is ideal for applications requiring reliable... [See More]
- Applications: Industrial; Consumer; Automatic Doors, Unmanned Transport Vehicles, Smart Meters (Power, Gas), Infrastructure, Distribution Boards (Breakers)
- Sensor Type: Acceleration Sensors
from ROHM Semiconductor GmbH
The BU52272NUZ is omnipolar Hall IC incorporating a polarity determination circuit that enables separate operation (output) of both the South and North poles. This Hall IC product can be in tablets, smart phones, and other applications in order to detect open and close of the cover. And this Hall IC... [See More]
- Applications: Consumer
- Input Voltage: 1.65 to 3.6
- Sensor Type: Proximity Sensors
- Operating Temperature: -40 to 85
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors; Level
- Input Voltage: 3
from ROHM Semiconductor GmbH
Omnipolar detection Hall ICs can detect both S-and N-pole magnetic fields, simplifying magnet management. [See More]
- Applications: Consumer
- Input Voltage: 4.5 to 5.5
- Sensor Type: Proximity Sensors
- Operating Temperature: -40 to 85
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array Dual (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes,... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 2.6
from ROHM Semiconductor GmbH
Omnipolar detection Hall ICs can detect both S-and N-pole magnetic fields, simplifying magnet management. [See More]
- Applications: Consumer
- Input Voltage: 1.65 to 3.6
- Sensor Type: Proximity Sensors
- Operating Temperature: -40 to 85
from Kionix, Inc.
The KXTC9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6g ranges. Several... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 3.3
from ROHM Semiconductor GmbH
ROHM ’s BH1790GLC optical sensor for heart rate monitors is optimized for wearable devices such as smart watches and sports bands. Leveraging analog circuit technology along with optical sensor expertise provides improved sensitivity, allowing high accuracy detection of pulse waves even with... [See More]
- Applications: Consumer
- Standards and Certifications: RoHS
- Operating Temperature: -20 to 85
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 2.6
from ROHM Semiconductor GmbH
BM1390GLV-Z is piezo-resistive pressure sensor. BM1390GLV-Z performs temperature compensation for MEMS inside chip internally, so it ’s very easy to get pressure information. BM1390GLV-Z realizes waterproof by potting gel inside to protect. [See More]
- Applications: Consumer
- Input Voltage: 1.7 to 3.6
- Sensor Type: Pressure
- Operating Temperature: -40 to 85
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 2.6
from Kionix, Inc.
The KXTG9 series adds a flexible programmable motion-interrupt chip with fast SPI interface into the Kionix suite of products. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 3.3
from Kionix, Inc.
The KXTH5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. Sensor... [See More]
- Applications: Medical; Industrial; Consumer
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Acceleration Sensors
- Input Voltage: 2.5