WEEE Compliant Sensor Chips
from Sensirion
The STS3x is Sensirion ’s newest high-accuracy digital temperature sensor series. The STS3x temperature sensor utilizes the industry-proven CMOSens ® technology and wins over users with its increased intelligence, reliability, and improved accuracy specifications. The functionality of... [See More]
- Sensor Type: Temperature
- Package / Mounting: Surface Mount (SMD)
- Applications: Industrial
- Input Voltage: 2.15 to 5.5
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 5
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.8
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.8
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 3.3
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.8
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 3.3
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.8
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Sensor Type: Acceleration Sensors; Level
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.8
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Sensor Type: Acceleration Sensors; Level
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 3
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array Dual (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes,... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.6
from Kionix, Inc.
The KXTC9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6g ranges. Several... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 3.3
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.6
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.6
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 1.8
from Kionix, Inc.
The KXTG9 series adds a flexible programmable motion-interrupt chip with fast SPI interface into the Kionix suite of products. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 3.3
from Kionix, Inc.
The KXTH5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. Sensor... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.5
from Kionix, Inc.
The KXTH9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. The... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.5
from Kionix, Inc.
The KXTI9's Directional Tap/Double-Tap detection feature recognizes single-tap and double-tap input and reports the acceleration axis and direction from which each tap originated, enabling up to 12, user-defined, function commands. Its active/inactive algorithm reports changes in a device's... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 1.8
from Kionix, Inc.
The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external... [See More]
- Sensor Type: Acceleration Sensors
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.6