Level Sensor Sensor Chips
from Owlstone Inc.
Owlstone has developed a complete chemical detection system on a chip. A 'dime size' Field Asymmetric Ion Mobility Spectrometer (FAIMS), with the ability to rapidly monitor a broad range of chemicals at very low quantities with high confidence. [See More]
- Sensor Type: Biosensor; Level
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Sensor Type: Acceleration Sensors; Level
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 2.8
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Sensor Type: Acceleration Sensors; Level
- Package / Mounting: Surface Mount (SMD)
- Applications: Medical; Industrial; Consumer
- Input Voltage: 3