Programmable IC Phase-locked Loops (PLL)

10 Results
4-PLL Jitter Attenuating Clock -- Si5374
from Silicon Labs

The Si5374/75 any-frequency jitter attenuating clocks integrate four independent jitter attenuating PLLs into a single device, providing industry-leading integration for space-constrained OTN (OTU1, OTU2, OTU3, OTU4) applications. The Si537x can generate any output frequency (2 kHz to 808 MHz) from... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: BGA
  • Bus Interface: CMOS; LVPECL; LVDS; CML
  • Supply Voltage: 1.8 to 2.5
Programmable PLL Clock Driver Single 48-Pin SSOP T/R -- 233-PI6C20800SVEX [PI6C20800SVEX from DIODES Incorporated]
from Utmel Electronic Limited

Programmable PLL Clock Driver Single 48-Pin SSOP T/R [See More]

  • Features / Standards: RoHS; Programmable
  • Supply Voltage: 3.13 to 3.46
  • Package Type: 48-BSSOP (0.295, 7.50mm Width)
  • Frequency: 400
Frequency Synthesizer -- 145162-1
from Lansdale Semiconductor, Inc.

Motorola/Freescale - CMOS 145000. This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process. [See More]

  • Features / Standards: Programmable
  • Frequency: ? to 60
  • Package Type: Surface Mount
  • Operating Temperature: -40 to 75
RF Frequency Synthesizer -- Si4112
from Silicon Labs

The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Features. Dual RF and single IF frequency synthesizer. RF1 VCO range 900 to 1800 MHz. RF2 VCO range 750 to 1500 MHz. IF output range 62.5... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Supply Voltage: 2.7 to 3.6
  • Package Type: Surface Mount
  • Frequency: 900 to 1800
Programmable PLL Clock Generator Quad 3MHz to 166MHz 24-Pin QFN EP -- 217-CY2544FC [CY2544FC from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

Programmable PLL Clock Generator Quad 3MHz to 166MHz 24-Pin QFN EP [See More]

  • Features / Standards: RoHS; Programmable
  • Supply Voltage: 2.25 to 3.6
  • Package Type: 24-VFQFN Exposed Pad
  • Frequency: 166
Zero Delay Buffer -- SL2305
from Silicon Labs

Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs ’ low power, high performance PLL technology and provide low power consumption and allow... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: SOIC; TSSOP
  • Bus Interface: LVCMOS
  • Supply Voltage: 3.3
Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN -- 715-SI5338M-B-GM [SI5338M-B-GM from Silicon Labs]
from Utmel Electronic Limited

Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN [See More]

  • Features / Standards: RoHS; Programmable
  • Supply Voltage: 1.71 to 3.63
  • Package Type: 24-VFQFN Exposed Pad
  • Frequency: 200
Programmable PLL Clock Generator Triple 16-Pin TSSOP -- 217-CY22394FXI [CY22394FXI from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

Programmable PLL Clock Generator Triple 16-Pin TSSOP [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Supply Voltage: 3.13 to 3.46
  • Package Type: 16-TSSOP (0.173, 4.40mm Width)
  • Frequency: 166 to 375
Programmable PLL Clock Multiplier Triple 8-Pin SOIC T/R -- 217-CY22381FXIT [CY22381FXIT from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

Programmable PLL Clock Multiplier Triple 8-Pin SOIC T/R [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Supply Voltage: 3.13 to 3.46
  • Package Type: 8-SOIC (0.154, 3.90mm Width)
  • Frequency: 166
Programmable PLL Clock Multiplier/Attenuator Single 14Hz to 500Hz 32-Pin QFN T/R -- 536-ZL30253LDF1 [ZL30253LDF1 from Microchip Technology, Inc.]
from Utmel Electronic Limited

Programmable PLL Clock Multiplier/Attenuator Single 14Hz to 500Hz 32-Pin QFN T/R [See More]

  • Features / Standards: RoHS; Programmable
  • Supply Voltage: 1.71 to 3.46
  • Package Type: 32-VFQFN Exposed Pad
  • Frequency: 1035