LVDS IC Phase-locked Loops (PLL)
Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer
Description
LVDS IC Phase-locked Loops (PLLs) are electronic components designed to synchronize an output signal with a reference signal in terms of both frequency and phase. They are integral in maintaining signal integrity and ensuring that the output remains stable and consistent with the input reference.
Working Principle
The working principle of LVDS IC Phase-locked Loops involves a feedback loop system comprising several key components: a phase detector, a low-pass filter, a voltage-controlled oscillator (VCO), and an amplifier. The phase detector compares the phase of the input reference signal with the phase of the output signal generated by the VCO. If there is a phase difference, the detector produces an error signal, which is filtered and amplified to adjust the VCO. This adjustment ensures that the output signal remains locked in phase with the reference signal. The usefulness of PLLs lies in their ability to stabilize frequencies, reduce noise, and maintain synchronization in various electronic systems.
Applications
LVDS IC Phase-locked Loops are used in a wide range of applications. They are crucial in communication systems for locking communication signals within their frequency range. They are also employed in frequency synthesizers, which are essential in generating precise frequencies for various electronic devices. Additionally, PLLs are used in signal regeneration, ensuring that signals maintain their integrity over long distances or through various transmission mediums.
Advantages over other IC Phase-locked Loops
LVDS IC Phase-locked Loops offer several advantages over other types of PLLs. They are particularly known for their low power consumption and high-speed data transmission capabilities, making them ideal for applications requiring efficient and rapid data processing. Their ability to maintain signal integrity with minimal noise interference is another significant advantage, especially in environments where signal clarity is paramount.
Limitations
Despite their advantages, LVDS IC Phase-locked Loops have limitations. They can be sensitive to temperature variations, which may affect their performance. Additionally, the complexity of their design can lead to higher initial costs and require more sophisticated maintenance procedures compared to simpler PLL systems.
Considerations
When considering the use of LVDS IC Phase-locked Loops, it is important to evaluate factors such as initial costs, which can be higher due to their complex design. Operating expenses should also be considered, as they may require specific environmental conditions to function optimally. Durability and accuracy are generally high, but regular maintenance is necessary to ensure long-term reliability. Replacement and maintenance costs should be factored into the overall cost of ownership, as these can vary depending on the specific application and operating conditions.
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 1006500-5V49EE902NLGI. Packaging: Tray. Type: Clock Generator, Multiplexer. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVTTL, Crystal. Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL. PLL: Yes with Bypass. [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 32-VFQFPN (5x5)
- Frequency: 500
from DigiKey
IC CLOCK GENERATOR PCIE 14-VFQFN [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 2.25 to 3.63
- Package Type: Surface Mount; 14-VFQFN Exposed Pad
- Frequency: 100
from Texas Instruments
Precision Clock Distributor with Integrated PLL 48-WQFN -40 to 85 [See More]
- Bus Interface: LVDS; LVDS, LVPECL
- Frequency: 800
- Package Type: WQFN
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 1006501-5V49EE902NLGI8. Packaging: Reel - TR. Type: Clock Generator, Multiplexer. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVTTL, Crystal. Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL. PLL: Yes with Bypass. [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 32-VFQFPN (5x5)
- Frequency: 500
from DigiKey
IC CLOCK GENERATOR PCIE 14-VFQFN [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 2.25 to 3.63
- Package Type: Surface Mount; 14-VFQFN Exposed Pad
- Frequency: 100
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 814277-5V9885T-024PFGI. Type: Clock Generator. Mounting Style: SMD. Frequency - Max: 500MHz. Number of Circuits: 1. Input: LVCMOS, LVTTL, Crystal. Output: LVCMOS, LVDS, LVPECL, LVTTL. PLL: Yes with Bypass. [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount
- Frequency: 500
from DigiKey
MEMS PCIE CLOCK GENERATOR, -40C- [See More]
- Bus Interface: LVDS
- Supply Voltage: 2.25 to 3.6
- Package Type: Surface Mount; 20-VFQFN Exposed Pad
- Frequency: 460
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 713132-5V9885TPFGI8. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C. Package: 32-LQFP. Frequency - Max: 500MHz. Number of Circuits: 1. Mounting: SMD. Operating Supply Voltage: 3 V ~ 3.6 V. [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount
- Frequency: 500
from DigiKey
IC CLOCK GENERATOR PCIE 48-VFQFN [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 48-VFQFN Exposed Pad
- Frequency: 750
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 1044737-844008BYI-15LFT. Packaging: Reel - TR. Type: Clock/Frequency Synthesizer, Fanout Distribution. Number of Circuits: 1. Mounting: SMD (SMT). Input: Crystal. Output: LVDS. PLL: Yes with Bypass. Categories: Integrated... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 32-LQFP (7x7)
- Frequency: 125
from DigiKey
Ethernet, SONET/SDH, Wireless Base Stations Synchronizer IC 750MHz 1 Output 64-VQFN (9x9) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.8 to 3.3
- Package Type: Surface Mount; 64-VFQFN Exposed Pad
- Frequency: 750
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 807929-8440259DK-45LFT. Packaging: Reel. Type: Frequency Synthesizer. Mounting Style: SMD. Frequency - Max: 156.25MHz. Number of Circuits: 1. Input: LVCMOS, LVTTL, Crystal. Output: LVCMOS, LVDS, LVTTL. PLL: Yes with Bypass. [See More]
- Bus Interface: CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount
- Frequency: 156
from DigiKey
GPS IC 700MHz 1 Output 42-SMD Module [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.97 to 3.63
- Package Type: Surface Mount; 42-SMD Module
- Frequency: 700
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 766323-844071AGLF. Series: FemtoClock. Packaging: Tube. Type: Clock Generator. Operating Temperature Range: 0 °C ~ 70 °C. Package: 8-TSSOP (0.173", 4.40mm Width). Frequency - Max: 170MHz. Number of Circuits: 1. [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.38 to 3.63
- Package Type: Surface Mount
- Frequency: 170
from DigiKey
GPS IC 700MHz 1 Output 42-SMD Module [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.97 to 3.63
- Package Type: Surface Mount; 42-SMD Module
- Frequency: 700
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 1044738-844071AGLFT. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: Crystal. Output: LVDS. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.38 to 3.63
- Package Type: Surface Mount; 8-TSSOP
- Frequency: 170
from DigiKey
Time Measurement Time Measurement Unit (TMU) IC 200MHz 1 Output 100-HTQFP (14x14) [See More]
- Bus Interface: LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 100-TQFP Exposed Pad
- Frequency: 200
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776426-8745BYLFT. Packaging: Reel package. Type: Clock Generator. Operating Temperature Range: 0 °C ~ 70 °C. Package: 32-LQFP. Frequency - Max: 700MHz. Number of Circuits: 1. Mounting: SMD. Operating Supply... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount
- Frequency: 700
from DigiKey
IC CLOCK GENERATOR 16TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 200
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 123408-8T49N004A-007NLGI8. Packaging: Reel - TR. Number of Circuits: 1. Mounting: SMD (SMT). Input: Crystal. Output: LVDS. PLL: Yes with Bypass. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.38 to 3.46
- Package Type: Surface Mount; 32-VFQFN (5x5)
- Frequency: 156
from DigiKey
IC CLOCK GENERATOR 16QSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; SSOP; "16-SSOP (0.154"", 3.90mm Width)"
- Frequency: 200
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 809866-8T49N222B-110NLGI. Packaging: Tray. Mounting Style: SMD. Frequency - Max: 156.25MHz. Number of Circuits: 1. Input: HCSL, LVDS, LVHSTL, LVPECL. Output: LVDS. PLL: Yes with Bypass. Divider/Multiplier: Yes/No. Supplier... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.38 to 3.46
- Package Type: Surface Mount
- Frequency: 156
from DigiKey
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 200
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 012988-CDCE18005RGZT. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVDS, LVPECL. Output: LVCMOS, LVDS, LVPECL. PLL: No. Categories: Integrated Circuits. Status: Active. Temperature... [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 48-VQFN (7x7)
- Frequency: 1500
from DigiKey
IC CLOCK BUFFER PCIE 28-TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 1.62 to 3.63
- Package Type: Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1160605-CDCE421ARGER. Packaging: Reel - TR. Type: Clock Generator. Operating Temperature Range: -40 °C ~ 85 °C. Package: 24-VFQFN Exposed Pad. Frequency - Max: 1.2GHz. Number of Circuits: 1. Mounting: SMD. Operating Supply Voltage: 3... [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount
- Frequency: 1200
from DigiKey
PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5) [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 32-VFQFN Exposed Pad
- Frequency: 100
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 050197-CDCE421ARGET. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, Crystal. Output: LVDS, LVPECL. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40... [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 24-VQFN (4x4)
- Frequency: 1200
from DigiKey
Ethernet IC 346MHz 1 Output 36-QFN (6x6) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 2.25 to 3.63
- Package Type: Surface Mount; 36-VFQFN Exposed Pad
- Frequency: 346
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1160607-CDCE62002RHBR. Packaging: Reel - TR. Type: Clock Generator. Operating Temperature Range: -40 °C ~ 85 °C. Package: 32-VFQFN Exposed Pad. Frequency - Max: 1.175GHz. Number of Circuits: 1. Mounting: SMD. Operating Supply... [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount
- Frequency: 1175
from DigiKey
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 64-LFCSP-VQ (9x9) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 64-VFQFN Exposed Pad, CSP
- Frequency: 725
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 012989-CDCE62002RHBT. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVDS, LVPECL, Crystal. Output: LVCMOS, LVDS, LVPECL. Categories: Integrated Circuits. Status: Active. Temperature... [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 32-VQFN (5x5)
- Frequency: 1175
from DigiKey
Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 88-LFCSP (12x12) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount; 88-VFQFN Exposed Pad, CSP
- Frequency: 725
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 119651-CDCE72010RGCR. Packaging: Reel - TR. Type: Clock Synchronizer, Fanout (Distribution), Jitter Cleaner. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVDS, LVPECL. Output: LVCMOS, LVDS, LVPECL. Categories: Integrated... [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 64-VQFN (9x9)
- Frequency: 1500
from DigiKey
Ethernet, GPON, SONET/SHD, T1/E1 Clock/Frequency Translator IC 810MHz 1 Output 32-LFCSP-WQ (5x5) [See More]
- Bus Interface: CMOS; LVPECL; LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 32-WFQFN Exposed Pad, CSP
- Frequency: 810
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1028728-CDCE72010RGCTG4. Packaging: Reel - TR. Type: Clock Synchronizer, Fanout (Distribution), Jitter Cleaner. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVDS, LVPECL. Output: LVCMOS, LVDS, LVPECL. Categories: Integrated... [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 64-VQFN (9x9)
- Frequency: 1500
from DigiKey
Ethernet, PCI Express (PCIe), SONET/SDH Fanout Buffer (Distribution), Network Clock Generator IC 637.5MHz 1 Output 40-LFCSP-WQ (6x6) [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 40-WFQFN Exposed Pad, CSP
- Frequency: 638
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 812935-CDCI6214RGER. Packaging: Reel. Type: Clock Generator. Mounting Style: SMD. Frequency - Max: 250MHz. Number of Circuits: 2. Input: LVCMOS, Crystal. Output: LVCMOS, LVDS, HCSL. PLL: Yes with Bypass. Divider/Multiplier: No/No. Supplier... [See More]
- Bus Interface: CMOS; LVDS; LVCMOS, LVDS, HCSL
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount
- Frequency: 250
from DigiKey
PCI Express (PCIe) IC 200MHz 1 Output 20-VFQFPN (4x4) [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 20-VFQFN Exposed Pad
- Frequency: 200
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1028772-CDCM61001RHBR. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, Crystal. Output: LVCMOS, LVDS, LVPECL. PLL: Yes with Bypass. Categories: Integrated Circuits. Status: Active. [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 32-VQFN (5x5)
- Frequency: 683
from DigiKey
Ethernet, PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 16-TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 2.97 to 3.63
- Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 200
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1028773-CDCM61001RHBT. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, Crystal. Output: LVCMOS, LVDS, LVPECL. PLL: Yes with Bypass. Categories: Integrated Circuits. Status: Active. [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 32-VQFN (5x5)
- Frequency: 683
from DigiKey
PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 20-TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 200
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 013013-CDCM61002RHBR. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, Crystal. Output: LVCMOS, LVDS, LVPECL. PLL: Yes with Bypass. Family Name: CDCM61002. Categories: Integrated Circuits. [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 32-VQFN (5x5)
- Frequency: 683
from DigiKey
PCI Express (PCIe) Clock/Frequency Generator IC 100MHz 1 Output 8-SOIC [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Frequency: 100
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 141634-CDCM61002RHBT. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, Crystal. Output: LVCMOS, LVDS, LVPECL. PLL: Yes with Bypass. Categories: Integrated Circuits. Status: Active. [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; 32-VQFN (5x5)
- Frequency: 683
from DigiKey
PCI Express (PCIe) Clock/Frequency Generator IC 100MHz 1 Output 16-VFQFPN (3x3) [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; 16-VFQFN Exposed Pad
- Frequency: 100
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1160666-CDCM61004RHBT. Packaging: Reel - TR. Type: Clock Generator. Operating Temperature Range: -40 °C ~ 85 °C. Package: 32-VFQFN Exposed Pad. Frequency - Max: 683.27MHz. Number of Circuits: 1. Mounting: SMD. Operating Supply... [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount
- Frequency: 683
from DigiKey
PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
- Frequency: 200
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 813292-CDCM6208V1FRGZR. Packaging: Reel. Type: Clock Generator. Mounting Style: SMD. Frequency - Max: 800MHz. Input: CML, LVCMOS, LVDS, LVPECL, Crystal. Output: CML, HCSL, LVCMOS, LVDS, LVPECL. PLL: Yes with Bypass. Divider/Multiplier: Yes/No. [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
- Supply Voltage: 1.71 to 3.46
- Package Type: Surface Mount
- Frequency: 800
from DigiKey
PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 400MHz 1 Output 28-SSOP [See More]
- Bus Interface: LVDS; HCSL
- Supply Voltage: 3.13 to 3.46
- Package Type: Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
- Frequency: 400
from Acme Chip Technology Co., Limited
IC CLOCK GENERATOR 20QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LPHCSL, LVCMOS, LVDS, LVPECL
- Frequency: 500
- Supply Voltage: 1.71 to 3.46
from Quarktwin Technology Ltd.
PLL Clock Multiplier IC 12.7GHz 1 40-VFQFN Exposed Pad [See More]
- Bus Interface: LVDS; CML, LVDS
- Supply Voltage: 3.1 to 3.5
- Package Type: Surface Mount; 40-VFQFN Exposed Pad
- Frequency: 12700
from Integrated Device Technology
The 8442I is a general purpose, dual output Crystal-to- Differential LVDS High Frequency Synthesizer. The 8442I has a selectable TEST_CLK or crystal input. The TEST_CLK input accepts LVCMOS or LVTTL input levels and translates them to LVDS levels. The VCO operates at a frequency range of 250MHz to... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; TQFP
- Frequency: 31.25 to 700
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 350
- Supply Voltage: 1.71 to 3.46
- Operating Temperature: -40 to 85
from Silicon Labs
The Si5374/75 any-frequency jitter attenuating clocks integrate four independent jitter attenuating PLLs into a single device, providing industry-leading integration for space-constrained OTN (OTU1, OTU2, OTU3, OTU4) applications. The Si537x can generate any output frequency (2 kHz to 808 MHz) from... [See More]
- Bus Interface: CMOS; LVPECL; LVDS; CML
- Supply Voltage: 1.8 to 2.5
- Package Type: BGA
- Frequency: 0.0020 to 808
from Microchip Technology, Inc.
The SM803xxx is a dual PLL clock generator that achieves ultra-low, 75fs RMS phase jitter. With 12 total outputs and dividers on each output, this device can generate 12 different frequencies up to 850MHz. It accepts a quartz crystal input or a reference clock input.Each output channel is... [See More]
- Bus Interface: CMOS; PECL; LVDS
- Frequency: 12 to 850
- Package Type: ['VQFN']
from Acme Chip Technology Co., Limited
IC CLOCK GENERATOR 24QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 350
- Supply Voltage: 1.71 to 3.46
from Quarktwin Technology Ltd.
PLL Clock Multiplier IC 32.1GHz 1 24-CQFN [See More]
- Bus Interface: LVDS; CML, LVDS
- Supply Voltage: 3.1 to 3.5
- Package Type: Surface Mount; 24-CQFN
- Frequency: 32100
from Integrated Device Technology
The 8T49NS010 is a Clock Synthesizer and Fanout Buffer / Divider. When used with an external crystal, the 8T49NS010 generates high performance timing geared towards the communications and datacom markets, especially for applications demanding extremely low phase noise jitter, such as 10, 40 and... [See More]
- Bus Interface: LVPECL; LVDS; LVPECL,LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; VFQFPN
- Frequency: 156 to 1250
from Shenzhen Shengyu Electronics Technology Limited
IC MULTIMKT TIMING 24VFQFPN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 350
- Supply Voltage: 1.71 to 3.46
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
The SY89537L integrated programmable clock synthesizer and fanout is part of a precision PLL-based clock generation family optimized for enterprise switch, router, and multiprocessor server applications. This family is ideal for generating internal system timing requirements up to 700MHz for... [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS
- Supply Voltage: 3.3
- Package Type: ['VQFN']
- Frequency: 87 to 700
from Acme Chip Technology Co., Limited
IC CLOCK GEN/MULTI 32VFQFPN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
- Frequency: 500
- Supply Voltage: 3.13 to 3.46
from Quarktwin Technology Ltd.
PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154", 3.90mm Width) [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS; TTL; LVDS, LVPECL, LVTTL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
- Frequency: 500
from Integrated Device Technology
The 849S625I is a high frequency clock generator. The 849S625I uses an external 25MHz crystal to synthesize 625MHz, 312.5MHz, 156.25MHz and 125MHz clocks. The 849S625I has excellent cycle-to-cycle and RMS phase jitter performance. The 849S625I operates at full 3.3V supply mode and is available in a... [See More]
- Bus Interface: LVPECL; LVDS; LVDS,LVPECL
- Supply Voltage: 3.3
- Package Type: Surface Mount; PTQFP
- Frequency: 125 to 625
from Shenzhen Shengyu Electronics Technology Limited
IC FANOUT BUFFER 24VFQFPN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 350
- Supply Voltage: 1.71 to 3.46
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
The DSA400 is a four output crystal-less ™ clock generator. It utilizes Microchip ’s proven PureSilicon ™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently... [See More]
- Bus Interface: CMOS; LVDS
- Frequency: 2.3 to 460
- Supply Voltage: 2.5 to 3.3
from Acme Chip Technology Co., Limited
IC TIMING [See More]
- Bus Interface: LVDS; LVDS
- Frequency: 106
- Supply Voltage: 2.38 to 3.46
from Quarktwin Technology Ltd.
PLL Frequency Multiplier IC 400MHz 1 28-TSSOP (0.173", 4.40mm Width) [See More]
- Bus Interface: LVDS; TTL; LVDS, LVTTL
- Supply Voltage: 3 to 3.6
- Package Type: Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
- Frequency: 400
from Integrated Device Technology
The 844S42I is a 3.3V compatible, PLL based clock synthesizer targeted for clock generation in high-performance instrumentation, networking and computing applications. Using either the serial ( I2C ) or parallel programming interface, the 844S42I enables the generation of clock frequencies in the... [See More]
- Bus Interface: LVPECL; LVDS; LVPECL,LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; VFQFPN
- Frequency: 81 to 2592
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR 20QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LPHCSL, LVCMOS, LVDS, LVPECL
- Frequency: 500
- Supply Voltage: 1.71 to 3.46
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
The DSC400 is a four output crystal-less ™ clock generator. It utilizes Microchip ’s proven PureSilicon ™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently... [See More]
- Bus Interface: CMOS; LVDS
- Supply Voltage: 2.5 to 3.3
- Package Type: ['VQFN']
- Frequency: 2.3 to 460
from Acme Chip Technology Co., Limited
VFQFPN 6.00X6.00X0.90 MM, 0.50MM [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
- Frequency: 1300
- Supply Voltage: 2.38 to 3.46
from Integrated Device Technology
The 82V3395 is an integrated, single-chip solution for the Synchronous Equipment Timing applications in SONET / SDH / Synchronous Ethernet equipment, DWDM and Wireless base station. The device supports several types of input clock sources: recovered clock from Synchronous Ethernet, STM -N or OC -n,... [See More]
- Bus Interface: LVPECL; LVDS; LVPECL,LVDS,LVCMOS
- Supply Voltage: 3.3
- Package Type: Surface Mount; VFQFPN
- Frequency: 1.00E-6 to 645
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR 40VFQFPN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 350
- Supply Voltage: 1.71 to 3.46
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
CREATE AND SAMPLE YOUR CUSTOM SM806 HERE. The SM806 is a PLL clock generator that achieves ultra-low phase jitter (78 fs 12KHz to 20 MHz). With six total outputs and dividers on each output, this device can generate six different frequencies up to 875 MHz, from a low-cost quartz crystal or a... [See More]
- Bus Interface: CMOS; PECL; LVDS
- Frequency: 12 to 875
- Package Type: ['VQFN']
from Acme Chip Technology Co., Limited
IC SYNCH MGMT UNIT 144CABGA [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
- Frequency: 1000
- Supply Voltage: 1.71 to 3.46
from Integrated Device Technology
The 82V3396 Dual Synchronous Ethernet Line Card PLL is used to synchronize line cards in Synchronous Ethernet and SONET / SDH equipment, and in wireless base stations. The two independent timing paths allow the device to simultaneously synchronize transmit interfaces with the selected system... [See More]
- Bus Interface: LVPECL; LVDS; LVPECL,LVDS,LVCMOS,AMI
- Supply Voltage: 3.3
- Package Type: Surface Mount; VFQFPN
- Frequency: 1.00E-6 to 645
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR 24LGA [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 350
- Supply Voltage: 1.71 to 3.46
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
CREATE AND SAMPLE YOUR CUSTOM MX87 HERE. The MX87 series is a family of PLL clock generators with an integrated quartz crystal that achieves ultra-low phase jitter ( <90 fsRMS typical). With up to six total outputs available and dividers on each output, this device can generate up to six... [See More]
- Bus Interface: CMOS; PECL; LVDS
- Frequency: 12 to 875
from Acme Chip Technology Co., Limited
IC SYNCH MGMT UNIT 4CH 72VFQFPN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
- Frequency: 1000
- Supply Voltage: 1.71 to 3.46
from Integrated Device Technology
The 82V3203B is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless base station, such as GSM , 3G, DSL concentrator, Router and Access Network applications. The device supports three types... [See More]
- Bus Interface: LVPECL; LVDS; LVCMOS,LVDS,LVPECL
- Supply Voltage: 3.3
- Package Type: Surface Mount; VFQFPN
- Frequency: 1.00E-6 to 622
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR 20VFQFPN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 350
- Supply Voltage: 1.71 to 3.46
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE. The PL611-31-xxx is a low-cost, general purpose frequency synthesizer and a member of Micrel ’s factoryprogrammable Quick Turn Clock (QTC) family. The PL611-31-xxx product family can generate any output frequency up to 200MHz from a fundamental crystal... [See More]
- Bus Interface: CMOS; PECL; LVDS
- Frequency: 5 to 200
- Package Type: SOIC; ['MSOP', 'SOIC']
from Acme Chip Technology Co., Limited
IC SYNCH MGMT UNIT 48VFQFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
- Frequency: 1000
- Supply Voltage: 1.71 to 3.46
from Integrated Device Technology
The 844003 is a three differential output LVDS Synthesizer designed to generate Ethernet reference clock frequencies. Using a 31.25MHz or 26.041666MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of four frequency select pins (DIV_SEL[A1:A0],... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 112 to 700
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR 24QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL, Crystal
- Frequency: 350
- Supply Voltage: 1.71 to 3.46
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
CREATE AND SAMPLE YOUR CUSTOM SM813 HERE. The SM813xxx is a dual PLL clock generator that achieves ultra-low, <115fs RMS phase jitter at 12KHz to 20MHz. With 8 total outputs and dividers on each output, this. device can generate 8 different frequencies up to 850MHz. It accepts a 31.25-156.25 MHz... [See More]
- Bus Interface: CMOS; PECL; LVDS
- Frequency: 12 to 850
from Acme Chip Technology Co., Limited
VFQFPN 7.00X7.00X0.90 MM, 0.50MM [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
- Frequency: 1200
- Supply Voltage: 2.38 to 3.46
from Integrated Device Technology
The 844244I-04 is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator. For SATA / SAS applications, a 25MHz crystal is used to produce 150MHz. The 844244I-04 has excellent <1ps phase jitter performance, over the 12kHz - 20MHz integration range. The 844244I-04 is packaged in a small... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.5 to 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 125 to 170
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR 48VFQFPN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 350
- Supply Voltage: 1.71 to 3.46
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE. The PL611-30 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-30 product family can generate any output frequency up to 400MHz from fundamental crystal input between 10MHz - 30MHz, a 3rd overtone crystal of... [See More]
- Bus Interface: CMOS; PECL; LVDS
- Frequency: 5 to 400
- Package Type: SOIC; ['MSOP', 'SOIC']
from Acme Chip Technology Co., Limited
IC JITTER ATTENUATOR 100CABGA [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
- Frequency: 2458
- Supply Voltage: 3.3
from Integrated Device Technology
The 814S208I is an eight LVDS output clock synthesizer designed for wireless infrastructure applications. The device generates eight copies of a selectable 122.88MHz or 153.6MHz clock signal with excellent phase jitter performance. The PLL is optimized for a reference frequency of 30.72MHz. Both a... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; VFQFPN
- Frequency: 30.72 to 154
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR 32VFQFPN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
- Frequency: 500
- Supply Voltage: 3.13 to 3.46
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC CLOCK GENERATOR 88VFQFPN [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
from Integrated Device Technology
The 844011 is a Fibre Channel Clock Generator and a member of the HiPerClocksTM family of high performance devices from IDT . The 844011 uses an 18pF parallel resonant crystal over the range of 20.4MHz - 28.3MHz. For Fibre Channel applications, a 26.5625MHz crystal is used. The 844011 has excellent... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.5 to 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 81.66 to 113
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR 28TSSOP [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
- Supply Voltage: 3.13 to 3.46
- Package Type: SSOP
- Frequency: 500
from Acme Chip Technology Co., Limited
IC CLOCK GENERATOR 24QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 200 to 325
- Supply Voltage: 1.71 to 3.46
from Integrated Device Technology
The 844021-01 is an Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 844021-01 uses an 18pF parallel resonant crystal over the range of 24.5MHz – 34MHz. For Ethernet applications, a 25MHz crystal is used. The 844021-01 has excellent <1ps phase... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.5 to 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 122 to 170
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR 28VFQFPN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL
- Frequency: 500
- Supply Voltage: 3.13 to 3.6
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC CLOCK GENERATOR 16LGA [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 325
- Supply Voltage: 1.71 to 3.46
from Integrated Device Technology
The 844021I-01 is an Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 844021I- 01 uses an 18pF parallel resonant crystal over the range of 24.5MHz – 34MHz. For Ethernet applications, a 25MHz crystal is used. The 844021I-01 has excellent <1ps... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.5 to 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 122 to 170
from Shenzhen Shengyu Electronics Technology Limited
IC VCXO ATTENUATOR/MULT 32VFQFPN [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
- Frequency: 312
- Supply Voltage: 3.13 to 3.46
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC CLOCK GENERATOR LGA [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 200 to 325
- Supply Voltage: 1.71 to 3.46
from Integrated Device Technology
The 844071 is a Serial ATA ( SATA )/Serial Attached SCSI ( SAS ) Clock Generator and a member of the family of high performance devices from IDT . The 844071 uses an 18pF parallel resonant crystal over the range of 20.833MHz - 28.3MHz. For SATA / SAS applications, a 25MHz crystal is used and either... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.5 to 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 62.5 to 170
from Shenzhen Shengyu Electronics Technology Limited
IC FEMTOCLOCK MULT NG 32VFQFN [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
- Frequency: 312
- Supply Voltage: 3.13 to 3.46
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC JITTER ATTEN 64QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 2100
- Supply Voltage: 2.38 to 3.63
from Integrated Device Technology
The 844201-45 is a PCI Express ® TM Clock Generator. The 844201-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201-45 has excellent phase jitter performance and is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 100 to 125
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR 8TSSOP [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.38 to 3.46
- Package Type: SSOP
- Frequency: 227
from Acme Chip Technology Co., Limited
IC JITTER ATTEN 64QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 2100
- Supply Voltage: 2.38 to 3.63
from Integrated Device Technology
The 844201I-45 is a PCI Express ® TM Clock Generator. The 844201I-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201I-45 has excellent phase jitter performance and is packaged in a small 16-pin VFQFN , making it ideal for use in systems with limited... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.5 to 3.3
- Package Type: Surface Mount; VFQFPN
- Frequency: 100 to 125
from Shenzhen Shengyu Electronics Technology Limited
IC FREQ SYNTH 20TSSOP [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.38 to 2.62
- Package Type: SSOP
- Frequency: 170
from Acme Chip Technology Co., Limited
IC JITTER ATTEN 64QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 2100
- Supply Voltage: 1.71 to 3.63
from Integrated Device Technology
The 844251-15 is an Ethernet Clock Generator and a member of the HiPerClocks ® family of high performance devices from IDT . The 844251-15 uses an 18pF parallel resonant crystal over the range of 23.2MHz - 30MHz. For Ethernet applications, a 25MHz crystal is used. The device has excellent... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.5 to 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 116 to 750
from Shenzhen Shengyu Electronics Technology Limited
IC FREQ SYNTH 24TSSOP [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: SSOP
- Frequency: 700
from Acme Chip Technology Co., Limited
IC JITTER ATTEN 64QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 2100
- Supply Voltage: 1.71 to 3.63
from Integrated Device Technology
The 844251I-15 is an Ethernet Clock Generator and a member of the HiPerClocks ® family of high performance devices from IDT . The 844251I-15 uses an 18pF parallel resonant crystal over the range of 23.2MHz - 30MHz. For Ethernet applications, a 25MHz crystal is used. The device has excellent... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.5
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 116 to 750
from Shenzhen Shengyu Electronics Technology Limited
IC FREQ SYNTH 24TSSOP [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: SSOP
- Frequency: 680
from Acme Chip Technology Co., Limited
IC CLOCK GENERATOR 64QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 2100
- Supply Voltage: 2.38 to 3.63
from Integrated Device Technology
The ICS844252 -04 is a 10Gb/12Gb Ethernet Clock Generator. The ICS844252 -04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the appropriate choice of crystals. The ICS844252 -04 has... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 150 to 188
from Shenzhen Shengyu Electronics Technology Limited
IC FREQ SYNTH 32VFQFPN [See More]
- Bus Interface: LVDS; LVDS
- Frequency: 227
- Supply Voltage: 2.38 to 3.46
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC JITTER ATTEN 72QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 2949
- Supply Voltage: 1.71 to 3.63
from Integrated Device Technology
The 844002 is a 2 output LVDS Synthesizer optimized to generate Fibre Channel reference clock frequencies. Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based on the 2 frequency select pins (F_SEL[1:0]): 212.5MHz, 187.5MHz, 159.375MHz, 106.25MHz and... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.5 to 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 46.67 to 227
from Shenzhen Shengyu Electronics Technology Limited
IC CLK/FREQ SYNTH 32PTQFP [See More]
- Bus Interface: LVDS; LVDS
- Frequency: 156
- Supply Voltage: 3.13 to 3.46
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC CLOCK GENERATOR 8TSSOP [See More]
- Bus Interface: LVDS; LVDS
- Frequency: 100
- Supply Voltage: 2.38 to 3.46
from Integrated Device Technology
The 844003-01 is a 3 differential output LVDS Synthesizer designed to generate Ethernet reference clock frequencies. Using a 19.53125MHz or 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated based on the settings of 4 frequency select pins (DIV_SELA[1:0],... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 61.25 to 680
from Shenzhen Shengyu Electronics Technology Limited
IC CLK GEN ETHERNET 8TSSOP [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 2.38 to 3.46
- Package Type: SSOP
- Frequency: 340
from Acme Chip Technology Co., Limited
IC CLOCK GENERATOR 20QFN [See More]
- Bus Interface: CMOS; LVDS; HCSL, LVCMOS, LVDS
- Frequency: 100 to 460
- Supply Voltage: 2.25 to 3.6
from Integrated Device Technology
The 844003BI -01 is a 3 differential output LVDS Synthesizer designed to generate Ethernet reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 19.53125MHz or 25MHz, 18pF parallel resonant crystal, the following frequencies can be generated... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; TSSOP; TSSOP
- Frequency: 61.25 to 680
from Shenzhen Shengyu Electronics Technology Limited
IC CLOCK GENERATOR ETH 16-TSSOP [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: SSOP
- Frequency: 188
from Acme Chip Technology Co., Limited
IC CLOCK GENERATOR 20QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 460
- Supply Voltage: 2.25 to 3.6
from Integrated Device Technology
The 844004-104 is a 4 output LVDS Synthesizer optimized to generate Fibre Channel reference clock frequencies. Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based on the 2 frequency select pins (F_SEL[1:0]): 212.5MHz, 187.5MHz, 159.375MHz, 106.25MHz... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; VFQFPN
- Frequency: 46.67 to 227
from Shenzhen Shengyu Electronics Technology Limited
IC CLK/FREQ SYNTH 16TSSOP [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.13 to 3.46
- Package Type: SSOP
- Frequency: 188
from Acme Chip Technology Co., Limited
IC CLOCK SYNCHRONIZER 144LGA [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HSTL, LVCMOS, LVDS, LVPECL
- Frequency: 25
- Supply Voltage: 1.14 to 3.46
from Integrated Device Technology
The 844004I-104 is a 4 output LVDS Synthesizer optimized to generate Fibre Channel reference clock frequencies. Using a 26.5625MHz 18pF parallel resonant crystal, the following frequencies can be generated based on the two frequency select pins (F_SEL[1:0]): 212.5MHz, 187.5MHz, 159.375MHz, 106.25MHz... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; VFQFPN
- Frequency: 46.67 to 227
from Shenzhen Shengyu Electronics Technology Limited
IC FREQ SYNTH 56VFQFPN [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
- Frequency: 2592
- Supply Voltage: 3.13 to 3.46
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC JITTER ATTEN 32QFN [See More]
- Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
- Frequency: 850
- Supply Voltage: 2.38 to 3.46
from Integrated Device Technology
Alternative Products. NOTICE - The following device(s) are recommended alternatives: 8T49N285 - FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out). The 844008I-01 is an 8 output LVDS Synthesizer optimized to generate GbE/10GbE reference clock frequencies and is a member of the... [See More]
- Bus Interface: LVDS; LVDS
- Supply Voltage: 3.3
- Package Type: Surface Mount; PTQFP
- Frequency: 125 to 156
from Shenzhen Shengyu Electronics Technology Limited
VFQFPN 6.00X6.00X0.90 MM, 0.50MM [See More]
- Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
- Frequency: 250
- Supply Voltage: 2.38 to 3.46
- Operating Temperature: -40 to 85