LVPECL IC Phase-locked Loops (PLL)

130 Results
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE902NLGI -- 1006500-5V49EE902NLGI [5V49EE902NLGI from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 1006500-5V49EE902NLGI. Packaging: Tray. Type: Clock Generator, Multiplexer. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVTTL, Crystal. Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL. PLL: Yes with Bypass. [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount; 32-VFQFPN (5x5)
  • Frequency: 500
Application Specific Clock/Timing -- 150-MAX3622CUE+TTR-ND [MAX3622CUE+T from Microchip Technology, Inc.]
from DigiKey

Ethernet Clock Generator IC 156.25MHz 1 Output 16-TSSOP [See More]

  • Bus Interface: LVPECL; LVCMOS
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Frequency: 156
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE902NLGI8 -- 1006501-5V49EE902NLGI8 [5V49EE902NLGI8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 1006501-5V49EE902NLGI8. Packaging: Reel - TR. Type: Clock Generator, Multiplexer. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVTTL, Crystal. Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL. PLL: Yes with Bypass. [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount; 32-VFQFPN (5x5)
  • Frequency: 500
Application Specific Clock/Timing -- 150-MAX3625CUG+-ND [MAX3625CUG+ from Microchip Technology, Inc.]
from DigiKey

Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP [See More]

  • Bus Interface: LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
  • Frequency: 319
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885T-024PFGI -- 814277-5V9885T-024PFGI [5V9885T-024PFGI from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 814277-5V9885T-024PFGI. Type: Clock Generator. Mounting Style: SMD. Frequency - Max: 500MHz. Number of Circuits: 1. Input: LVCMOS, LVTTL, Crystal. Output: LVCMOS, LVDS, LVPECL, LVTTL. PLL: Yes with Bypass. [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount
  • Frequency: 500
Application Specific Clock/Timing -- 150-MAX9450EHJ+-ND [MAX9450EHJ+ from Microchip Technology, Inc.]
from DigiKey

3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5) [See More]

  • Bus Interface: LVPECL
  • Supply Voltage: 2.4 to 3.6
  • Package Type: Surface Mount; 32-TQFP Exposed Pad
  • Frequency: 160
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885TPFGI8 -- 713132-5V9885TPFGI8 [5V9885TPFGI8 from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 713132-5V9885TPFGI8. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C. Package: 32-LQFP. Frequency - Max: 500MHz. Number of Circuits: 1. Mounting: SMD. Operating Supply Voltage: 3 V ~ 3.6 V. [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount
  • Frequency: 500
Application Specific Clock/Timing -- 150-ZL30270LDG1S-ND [ZL30270LDG1S from Microchip Technology, Inc.]
from DigiKey

IC CLOCK GENERATOR PCIE 48-VFQFN [See More]

  • Bus Interface: CMOS; LVPECL; LVDS
  • Supply Voltage: 1.71 to 3.46
  • Package Type: Surface Mount; 48-VFQFN Exposed Pad
  • Frequency: 750
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 813252CKI-02LF -- 729238-813252CKI-02LF [813252CKI-02LF from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 729238-813252CKI-02LF. Series: FemtoClock. Packaging: Tray. Type: Frequency Translator, Jitter Attenuator, Multiplexer, Voltage Controlled Crystal Oscillator (VCXO). Operating Temperature Range: -40 °C ~ 85 °C. [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount
  • Frequency: 312
Application Specific Clock/Timing -- 150-ZL30631LDG1-ND [ZL30631LDG1 from Microchip Technology, Inc.]
from DigiKey

Ethernet, SONET/SDH, Wireless Base Stations Synchronizer IC 750MHz 1 Output 64-VQFN (9x9) [See More]

  • Bus Interface: CMOS; LVPECL; LVDS
  • Supply Voltage: 1.8 to 3.3
  • Package Type: Surface Mount; 64-VFQFN Exposed Pad
  • Frequency: 750
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843001CGILFT -- 766320-843001CGILFT [843001CGILFT from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 766320-843001CGILFT. Series: FemtoClock. Packaging: Reel package. Type: Frequency Synthesizer. Operating Temperature Range: -40 °C ~ 85 °C. Package: 8-TSSOP (0.173", 4.40mm Width). Frequency - Max: 212.5MHz. [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 2.38 to 3.46
  • Package Type: Surface Mount
  • Frequency: 212
Application Specific Clock/Timing -- 150-ZL30661LFG7-ND [ZL30661LFG7 from Microchip Technology, Inc.]
from DigiKey

Ethernet, SONET/SDH, Wireless Base Stations Timing Card IC IC 1.045GHz 1 Output 80-LGA (11x11) [See More]

  • Bus Interface: LVPECL; HSTL; HCSL
  • Supply Voltage: 1.8 to 3.3
  • Package Type: Surface Mount; 80-VFLGA
  • Frequency: 1045
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843002AG-01LFT -- 198319-843002AG-01LFT [843002AG-01LFT from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 198319-843002AG-01LFT. Packaging: Reel - TR. Type: Frequency Synthesizer. Number of Circuits: 1. Mounting: SMD (SMT). Input: Crystal. Output: LVPECL. PLL: Yes with Bypass. Categories: Integrated Circuits. Status: Active. [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 2.97 to 3.63
  • Package Type: Surface Mount; 20-TSSOP
  • Frequency: 170
Application Specific Clock/Timing -- 222-CW25-GDO-DK1-010.0.M-ND [CW25-GDO-DK1-010.0.M from Connor-Winfield Corporation (The)]
from DigiKey

GPS IC 700MHz 1 Output 42-SMD Module [See More]

  • Bus Interface: CMOS; LVPECL; LVDS
  • Supply Voltage: 2.97 to 3.63
  • Package Type: Surface Mount; 42-SMD Module
  • Frequency: 700
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843002AKI-41LF -- 1133970-843002AKI-41LF [843002AKI-41LF from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 1133970-843002AKI-41LF. Packaging: Tray. Type: Clock Generator, Clock Synchronizer, Frequency Translator, Jitter Attenuator, Multiplexer. Mounting Style: SMD. Frequency - Max: 700MHz. Input: HCSL, LVCMOS, LVDS, LVHSTL,... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount
  • Frequency: 700
Application Specific Clock/Timing -- 222-CW25-GDO-DK2-100.0M-ND [CW25-GDO-DK2-100.0M from Connor-Winfield Corporation (The)]
from DigiKey

GPS IC 700MHz 1 Output 42-SMD Module [See More]

  • Bus Interface: CMOS; LVPECL; LVDS
  • Supply Voltage: 2.97 to 3.63
  • Package Type: Surface Mount; 42-SMD Module
  • Frequency: 700
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843003AGLFT -- 198320-843003AGLFT [843003AGLFT from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 198320-843003AGLFT. Packaging: Reel - TR. Type: Frequency Synthesizer. Number of Circuits: 1. Mounting: SMD (SMT). Input: Crystal. Output: LVPECL. PLL: Yes with Bypass. Categories: Integrated Circuits. Status: Active. [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount; 24-TSSOP
  • Frequency: 700
Application Specific Clock/Timing -- 31-PI6LC48P0201LIEXCT-ND [PI6LC48P0201LIEX from DIODES Incorporated]
from DigiKey

IC CLK GEN ETHERNET 20-TSSOP [See More]

  • Bus Interface: LVPECL
  • Supply Voltage: 2.38 to 3.63
  • Package Type: Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
  • Frequency: 170
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843022AKI-02LFT -- 198321-843022AKI-02LFT [843022AKI-02LFT from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 198321-843022AKI-02LFT. Packaging: Reel - TR. Type: Clock/Frequency Synthesizer, Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: Crystal. Output: LVPECL. Categories: Integrated Circuits. Status:... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 2.38 to 3.46
  • Package Type: Surface Mount; 16-VFQFPN (3x3)
  • Frequency: 125
Application Specific Clock/Timing -- 336-1553-5-ND [SI5338A-A-GM from Skyworks Solutions, Inc.]
from DigiKey

Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 710MHz 1 Output 24-QFN (4x4) [See More]

  • Bus Interface: LVPECL; HSTL; LVCMOS
  • Supply Voltage: 1.71 to 3.63
  • Package Type: Surface Mount; 24-VFQFN Exposed Pad
  • Frequency: 710
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84314AYLF -- 811649-84314AYLF [84314AYLF from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 811649-84314AYLF. Packaging: Tray. Type: Frequency Synthesizer. Mounting Style: SMD. Frequency - Max: 350MHz. Number of Circuits: 1. Input: Crystal. Output: LVPECL. PLL: Yes with Bypass. Divider/Multiplier: Yes/No. Part... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount
  • Frequency: 350
Application Specific Clock/Timing -- 336-2556-ND [SI5328C-C-GM from Skyworks Solutions, Inc.]
from DigiKey

Ethernet IC 346MHz 1 Output 36-QFN (6x6) [See More]

  • Bus Interface: CMOS; LVPECL; LVDS
  • Supply Voltage: 2.25 to 3.63
  • Package Type: Surface Mount; 36-VFQFN Exposed Pad
  • Frequency: 346
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843252AGLFT -- 766322-843252AGLFT [843252AGLFT from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 766322-843252AGLFT. Series: FemtoClock. Packaging: Reel package. Type: Frequency Synthesizer. Operating Temperature Range: 0 °C ~ 70 °C. Package: 16-TSSOP (0.173", 4.40mm Width). Frequency - Max: 625MHz. Number of... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount
  • Frequency: 625
Application Specific Clock/Timing -- 505-AD9523-1BCPZ-ND
from DigiKey

Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 1GHz 1 Output 72-LFCSP-VQ (10x10) [See More]

  • Bus Interface: LVPECL; HSTL; LVCMOS
  • Supply Voltage: 1.77 to 3.46
  • Package Type: Surface Mount; 72-VFQFN Exposed Pad, CSP
  • Frequency: 1000
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84329BYLFT -- 776410-84329BYLFT [84329BYLFT from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776410-84329BYLFT. Packaging: Reel package. Type: Frequency Synthesizer. Operating Temperature Range: 0 °C ~ 70 °C. Package: 32-LQFP. Frequency - Max: 700MHz. Number of Circuits: 1. Mounting: SMD. Operating Supply... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount
  • Frequency: 700
Application Specific Clock/Timing -- 505-AD9523BCPZ-REEL7TR-ND
from DigiKey

Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution) IC 1GHz 1 Output 72-LFCSP-VQ (10x10) [See More]

  • Bus Interface: LVPECL; HSTL; LVCMOS
  • Supply Voltage: 1.71 to 3.46
  • Package Type: Surface Mount; 72-VFQFN Exposed Pad, CSP
  • Frequency: 1000
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8432CY-111LFT -- 776411-8432CY-111LFT [8432CY-111LFT from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776411-8432CY-111LFT. Packaging: Reel package. Type: Frequency Synthesizer. Operating Temperature Range: 0 °C ~ 70 °C. Package: 32-LQFP. Frequency - Max: 700MHz. Number of Circuits: 1. Mounting: SMD. Operating... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount
  • Frequency: 700
Application Specific Clock/Timing -- 505-AD9524BCPZ-ND
from DigiKey

Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution) IC 1GHz 1 Output 48-LFCSP-VQ (7x7) [See More]

  • Bus Interface: LVPECL; HSTL; LVCMOS
  • Supply Voltage: 1.71 to 3.46
  • Package Type: Surface Mount; 48-VFQFN Exposed Pad, CSP
  • Frequency: 1000
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84330CYLNT -- 776413-84330CYLNT [84330CYLNT from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776413-84330CYLNT. Packaging: Reel package. Type: Clock/Frequency Synthesizer. Operating Temperature Range: 0 °C ~ 70 °C. Package: 32-LQFP. Frequency - Max: 700MHz. Number of Circuits: 1. Mounting: SMD. Operating... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount
  • Frequency: 700
Application Specific Clock/Timing -- 505-AD9547BCPZ-ND
from DigiKey

Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 64-LFCSP-VQ (9x9) [See More]

  • Bus Interface: CMOS; LVPECL; LVDS
  • Supply Voltage: 1.71 to 3.46
  • Package Type: Surface Mount; 64-VFQFN Exposed Pad, CSP
  • Frequency: 725
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421156RGET -- 1160578-CDC421156RGET [CDC421156RGET from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1160578-CDC421156RGET. Packaging: Reel - TR. Type: Clock Generator. Operating Temperature Range: -40 °C ~ 85 °C. Package: 24-VFQFN Exposed Pad. Frequency - Max: 156.25MHz. Number of Circuits: 1. Mounting: SMD. Operating Supply... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount
  • Frequency: 156
Application Specific Clock/Timing -- 505-AD9548BCPZ-ND
from DigiKey

Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Synchronizer IC 725MHz 1 Output 88-LFCSP (12x12) [See More]

  • Bus Interface: CMOS; LVPECL; LVDS
  • Supply Voltage: 1.71 to 3.46
  • Package Type: Surface Mount; 88-VFQFN Exposed Pad, CSP
  • Frequency: 725
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421250RGET -- 141632-CDC421250RGET [CDC421250RGET from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 141632-CDC421250RGET. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, Crystal. Output: LVPECL. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -40... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; 24-VQFN (4x4)
  • Frequency: 250
Application Specific Clock/Timing -- 505-AD9550BCPZ-ND
from DigiKey

Ethernet, GPON, SONET/SHD, T1/E1 Clock/Frequency Translator IC 810MHz 1 Output 32-LFCSP-WQ (5x5) [See More]

  • Bus Interface: CMOS; LVPECL; LVDS
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount; 32-WFQFN Exposed Pad, CSP
  • Frequency: 810
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A100RGER -- 1160581-CDC421A100RGER [CDC421A100RGER from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1160581-CDC421A100RGER. Packaging: Reel - TR. Type: Clock Generator. Operating Temperature Range: -40 °C ~ 85 °C. Package: 24-VFQFN Exposed Pad. Frequency - Max: 100MHz. Number of Circuits: 1. Mounting: SMD. Operating Supply Voltage:... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount
  • Frequency: 100
Application Specific Clock/Timing -- 505-AD9554-1BCPZ-ND
from DigiKey

Ethernet, SONET/SDH, Stratum IC 942MHz 1 Output 56-LFCSP-WQ (8x8) [See More]

  • Bus Interface: LVPECL; HCSL
  • Supply Voltage: 1.4 to 2.62
  • Package Type: Surface Mount; 56-WFQFN Exposed Pad, CSP
  • Frequency: 942
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A100RGET -- 143301-CDC421A100RGET [CDC421A100RGET from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 143301-CDC421A100RGET. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, Crystal. Output: LVPECL. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; 24-VQFN (4x4)
  • Frequency: 100
Application Specific Clock/Timing -- 505-AD9554BCPZ-REEL7TR-ND
from DigiKey

Ethernet, SONET/SDH, Stratum IC 941MHz 1 Output 72-LFCSP-VQ (10x10) [See More]

  • Bus Interface: LVPECL; HCSL
  • Supply Voltage: 1.47 to 1.89
  • Package Type: Surface Mount; 72-VFQFN Exposed Pad, CSP
  • Frequency: 941
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A106RGER -- 1160582-CDC421A106RGER [CDC421A106RGER from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1160582-CDC421A106RGER. Packaging: Reel - TR. Type: Clock Generator. Operating Temperature Range: -40 °C ~ 85 °C. Package: 24-VFQFN Exposed Pad. Frequency - Max: 106.25MHz. Number of Circuits: 1. Mounting: SMD. Operating Supply... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount
  • Frequency: 106
Application Specific Clock/Timing -- 505-AD9577BCPZ-R7CT-ND
from DigiKey

Ethernet, PCI Express (PCIe), SONET/SDH Fanout Buffer (Distribution), Network Clock Generator IC 637.5MHz 1 Output 40-LFCSP-WQ (6x6) [See More]

  • Bus Interface: LVPECL; LVDS; LVCMOS
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; 40-WFQFN Exposed Pad, CSP
  • Frequency: 638
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A156RGET -- 141633-CDC421A156RGET [CDC421A156RGET from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 141633-CDC421A156RGET. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, Crystal. Output: LVPECL. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; 24-VQFN (4x4)
  • Frequency: 156
Application Specific Clock/Timing -- 6690-9FGV1001CQ505LTGI-ND [9FGV1001CQ505LTGI from SiTime Corporation]
from DigiKey

IC CLOCK GENERATOR PCIE 24-LFLGA [See More]

  • Bus Interface: LVPECL; LVCMOS
  • Supply Voltage: 1.71 to 3.46
  • Package Type: Surface Mount; 24-LFLGA
  • Frequency: 325
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC7005GVAT -- 126649-CDC7005GVAT [CDC7005GVAT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 126649-CDC7005GVAT. Packaging: Reel - TR. Type: Clock Synchronizer and Jitter Cleaner. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVPECL. Output: LVPECL. PLL: No. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; 64-BGA
  • Frequency: 800
Application Specific Clock/Timing -- 6690-9FGV1005CQ501LTGI-ND [9FGV1005CQ501LTGI from SiTime Corporation]
from DigiKey

IC CLOCK GENERATOR PCIE 16-TFLGA [See More]

  • Bus Interface: LVPECL; LVCMOS
  • Supply Voltage: 1.71 to 3.46
  • Package Type: Surface Mount; 16-TFLGA Exposed Pad
  • Frequency: 325
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC7005RGZR -- 1028713-CDC7005RGZR [CDC7005RGZR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1028713-CDC7005RGZR. Packaging: Reel - TR. Type: Clock Synchronizer and Jitter Cleaner. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVPECL. Output: LVPECL. PLL: No. Family Name: CDC7005. Categories: Integrated Circuits. Status:... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; 48-VQFN (7x7)
  • Frequency: 800
Application Specific Clock/Timing -- 800-1132-5-ND [843021AGI-01LF from Renesas Electronics Corporation]
from DigiKey

Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP [See More]

  • Bus Interface: LVPECL
  • Supply Voltage: 2.38 to 3.46
  • Package Type: Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
  • Frequency: 160
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE18005RGZT -- 012988-CDCE18005RGZT [CDCE18005RGZT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 012988-CDCE18005RGZT. Packaging: Reel - TR. Type: Clock Generator. Number of Circuits: 1. Mounting: SMD (SMT). Input: LVCMOS, LVDS, LVPECL. Output: LVCMOS, LVDS, LVPECL. PLL: No. Categories: Integrated Circuits. Status: Active. Temperature... [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; 48-VQFN (7x7)
  • Frequency: 1500
Application Specific Clock/Timing -- 800-1987-ND [IDT5T940-30NLGI from Renesas Electronics Corporation]
from DigiKey

Ethernet, SONET/SDH Clock/Frequency Generator, Multiplexer IC 666.52MHz 1 Output 28-VFQFPN (6x6) [See More]

  • Bus Interface: LVPECL
  • Supply Voltage: 2.38 to 3.46
  • Package Type: Surface Mount; 28-VQFN Exposed Pad
  • Frequency: 667
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE421ARGER -- 1160605-CDCE421ARGER [CDCE421ARGER from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1160605-CDCE421ARGER. Packaging: Reel - TR. Type: Clock Generator. Operating Temperature Range: -40 °C ~ 85 °C. Package: 24-VFQFN Exposed Pad. Frequency - Max: 1.2GHz. Number of Circuits: 1. Mounting: SMD. Operating Supply Voltage: 3... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount
  • Frequency: 1200
Application Specific Clock/Timing -- 800-2089-ND [9DB306BLLF from Renesas Electronics Corporation]
from DigiKey

PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 140MHz 1 Output 28-TSSOP [See More]

  • Bus Interface: LVPECL
  • Supply Voltage: 2.97 to 3.63
  • Package Type: Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
  • Frequency: 140
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P35021NDGI [5P35021NDGI from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC CLOCK GENERATOR 20QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LPHCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 500
  • Supply Voltage: 1.71 to 3.46
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 1523MLF [1523MLF from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK SYNTHESIZER 24SOIC [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL, SSTL-3
  • Supply Voltage: 3 to 3.6
  • Package Type: SOIC
  • Frequency: 250
1-to-5 Differential-to-3.3V LVPECL PLL Clock Driver W/Dynamic Clock Switch -- 87993AYILF
from Integrated Device Technology

The 87993I is a PLL clock driver designed specifically for redundant clock tree designs. The device receives two differential LVPECL clock signals from which it generates 5 new differential LVPECL clock outputs. Two of the output pairs regenerate the input signal frequency and phase while the other... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TQFP
  • Frequency: 50 to 250
3.3V LVPECL/LVDS Clock Synthesizer System -- SY89537L
from Microchip Technology, Inc.

The SY89537L integrated programmable clock synthesizer and fanout is part of a precision PLL-based clock generation family optimized for enterprise switch, router, and multiprocessor server applications. This family is ideal for generating internal system timing requirements up to 700MHz for... [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVDS
  • Supply Voltage: 3.3
  • Package Type: ['VQFN']
  • Frequency: 87 to 700
4-PLL Jitter Attenuating Clock -- Si5374
from Silicon Labs

The Si5374/75 any-frequency jitter attenuating clocks integrate four independent jitter attenuating PLLs into a single device, providing industry-leading integration for space-constrained OTN (OTU1, OTU2, OTU3, OTU4) applications. The Si537x can generate any output frequency (2 kHz to 808 MHz) from... [See More]

  • Bus Interface: CMOS; LVPECL; LVDS; CML
  • Supply Voltage: 1.8 to 2.5
  • Package Type: BGA
  • Frequency: 0.0020 to 808
Clock Generators, PLLs, Frequency Synthesizers -- 87993AYILF [87993AYILF from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

PLL Clock Driver IC 250MHz 1 32-LQFP [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: Surface Mount; 32-LQFP
  • Frequency: 250
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P49V6965ANLGI [5P49V6965ANLGI from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC CLOCK GENERATOR 24QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 350
  • Supply Voltage: 1.71 to 3.46
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P1103A000NLGI [5P1103A000NLGI from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK GENERATOR [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 350
  • Supply Voltage: 1.71 to 3.46
  • Operating Temperature: -40 to 85
10G Ethernet PLL and IEEE 1588 Synthesizer -- 8V89317BAG
from Integrated Device Technology

The IDT8V89317 is used to frequency synchronize equipment with an Ethernet connected reference or with a GPS based 1PPS reference; its integrated DCO (Digitally Controlled Oscillator) can be controlled by an external IEEE 1588 clock recovery servo to synthesize IEEE 1588-based clocks. The IDT8V89317... [See More]

  • Bus Interface: LVPECL; LVPECL,LVCMOS
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; CABGA
  • Frequency: 1.00E-6 to 645
Low-Jitter Configurable HCSL/LVPECL Osc. -- DSC2042
from Microchip Technology, Inc.

The DSC2042 series of high performance dual output oscillators utilize a proven silicon MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The two outputs are controlled by separate supply voltages to allow for high output isolation. The... [See More]

  • Bus Interface: ECL; PECL; LVPECL
  • Supply Voltage: 2.5 to 3.3
  • Package Type: ['VQFN']
  • Frequency: 2.3 to 460
Clock Generators, PLLs, Frequency Synthesizers -- CDC5801ADBQ [CDC5801ADBQ from Texas Instruments]
from Quarktwin Technology Ltd.

PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154", 3.90mm Width) [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVDS; TTL; LVDS, LVPECL, LVTTL
  • Supply Voltage: 3 to 3.6
  • Package Type: Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
  • Frequency: 500
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5V49EE902-252NLGI [5V49EE902-252NLGI from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC CLOCK GEN/MULTI 32VFQFPN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
  • Frequency: 500
  • Supply Voltage: 3.13 to 3.46
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P1103A512NLGI [5P1103A512NLGI from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MULTIMKT TIMING 24VFQFPN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 350
  • Supply Voltage: 1.71 to 3.46
  • Operating Temperature: -40 to 85
1360MHz Dual Output LVPECL Clock Synthesizer -- 8V43FS92432PRGI8
from Integrated Device Technology

The 8V43FS92432 is a 3.3V-compatible, PLL based clock synthesizer targeted for high performance clock generation in mid-range to high-performance telecom, networking, and computing applications. With output frequencies from 21.25MHz to 1360MHz and the support of two differential PECL output signals,... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TQFP
  • Frequency: 21.25 to 1360
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P1103A515NLGI [5P1103A515NLGI from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC FANOUT BUFFER 24VFQFPN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 350
  • Supply Voltage: 1.71 to 3.46
  • Operating Temperature: -40 to 85
175MHz,FemtoClock VCXO Based SONET/SDH Jitter Attenuator -- 843002AKI-40LFT
from Integrated Device Technology

The 843002I-40 is a PLL based synchronous clock generator that is optimized for SONET / SDH line card applications where jitter attenuation and frequency translation is needed. The device contains two internal PLL stages that are cascaded in series. The first PLL stage uses a VCXO which is optimized... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; VFQFPN
  • Frequency: 19.44 to 175
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P35021-000NDGI8 [5P35021-000NDGI8 from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK GENERATOR 20QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LPHCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 500
  • Supply Voltage: 1.71 to 3.46
  • Operating Temperature: -40 to 85
500MHz, Crystal-to-3.3V, 2.5V Differential LVPECL Frequency Synthesizer -- 8430AY-61LF
from Integrated Device Technology

The 8430-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer. The 8430-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a frequency range of 250MHz to 500MHz. The VCO frequency is programmed in steps equal to the value of the... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TQFP
  • Frequency: 20.83 to 500
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P49V5907B000NDGI [5P49V5907B000NDGI from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK GENERATOR 40VFQFPN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 350
  • Supply Voltage: 1.71 to 3.46
  • Operating Temperature: -40 to 85
500MHz, Crystal-to-3.3V, 2.5V Differential LVPECL Frequency Synthesizer -- 8430AYI-61LF
from Integrated Device Technology

The 8430I-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer . The 8430I-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a frequency range of 250MHz to 500MHz. The VCO frequency is programmed in steps equal to the value of... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TQFP
  • Frequency: 20.83 to 500
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P49V5933B000LTGI [5P49V5933B000LTGI from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK GENERATOR 24LGA [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 350
  • Supply Voltage: 1.71 to 3.46
  • Operating Temperature: -40 to 85
700MHZ, CRYSTAL-TO-3.3V DIFFERENTIAL LVPECL FREQUENCY SYNTHESIZER -- 8432CY-51LF
from Integrated Device Technology

The 8432-51 is a general purpose, dual output Crystal-to-3.3V Differential LVPECL High Frequency Synthesizer. The 8432-51 has a selectable REF_CLK or crystal input. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO frequency is programmed in steps equal to the value of the input... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TQFP
  • Frequency: 31.25 to 700
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P49V5943B000NDGI [5P49V5943B000NDGI from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK GENERATOR 20VFQFPN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 350
  • Supply Voltage: 1.71 to 3.46
  • Operating Temperature: -40 to 85
700MHz, Low Jitter, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer -- 84330CYLNT
from Integrated Device Technology

The 84330C is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The output can be configured to divide the VCO... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TQFP
  • Frequency: 31.25 to 700
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 849N212CKI-010LF [849N212CKI-010LF from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

VFQFPN 6.00X6.00X0.90 MM, 0.50MM [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
  • Frequency: 1300
  • Supply Voltage: 2.38 to 3.46
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P49V6913A000NLGI8 [5P49V6913A000NLGI8 from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK GENERATOR 24QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL, Crystal
  • Frequency: 350
  • Supply Voltage: 1.71 to 3.46
  • Operating Temperature: -40 to 85
700MHz, Low Jitter, Crystal-to-LVPECL Frequency Synthesizer -- 84330CYILFT
from Integrated Device Technology

The 84330CI is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 720MHz. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The output can be configured to divide the VCO... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TQFP
  • Frequency: 31.25 to 700
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 8A34001E-001AJG [8A34001E-001AJG from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC SYNCH MGMT UNIT 144CABGA [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
  • Frequency: 1000
  • Supply Voltage: 1.71 to 3.46
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5P49V6968A000NDGI [5P49V6968A000NDGI from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK GENERATOR 48VFQFPN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 350
  • Supply Voltage: 1.71 to 3.46
  • Operating Temperature: -40 to 85
700MHz,FemtoClock VCXO Based SONET/SDH Jitter Attenuator -- 843002AKI-41LF
from Integrated Device Technology

The 843002I-41 is a PLL based synchronous clock generator that is optimized for SONET / SDH line card applications where jitter attenuation and frequency translation is needed. The device contains two internal PLL stages that are cascaded in series. The first PLL stage uses a VCXO which is optimized... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; VFQFPN
  • Frequency: 19.44 to 622
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 8A34002ENLG [8A34002ENLG from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC SYNCH MGMT UNIT 4CH 72VFQFPN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
  • Frequency: 1000
  • Supply Voltage: 1.71 to 3.46
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5V49EE901NLGI [5V49EE901NLGI from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK GENERATOR 32VFQFPN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
  • Frequency: 500
  • Supply Voltage: 3.13 to 3.46
  • Operating Temperature: -40 to 85
700MHz,Low Jitter,Crystal-to-3.3V Differential LVPECL Frequency Synthesizer -- 84330BY-03LF
from Integrated Device Technology

The 84330B-03 is a general purpose, dual output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the I2C interface. The output can be configured to divide the VCO frequency by 1, 2, 3, 4, and 6. Additionally,... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TQFP
  • Frequency: 41.67 to 700
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 8A34003E-000NBG8 [8A34003E-000NBG8 from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC SYNCH MGMT UNIT 48VFQFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
  • Frequency: 1000
  • Supply Voltage: 1.71 to 3.46
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5V49EE901PGGI [5V49EE901PGGI from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK GENERATOR 28TSSOP [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
  • Supply Voltage: 3.13 to 3.46
  • Package Type: SSOP
  • Frequency: 500
780MHz, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer -- 84320AYI-01LF
from Integrated Device Technology

The 84320I-01 is a general purpose, dual output Crystal-to-3.3V Differential LVPECLHigh Frequency Synthesizer. The 84320I-01 has a selectable TEST_CLK or crystal inputs. The VCOoperates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to thevalue of the input... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TQFP
  • Frequency: 77.5 to 780
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 5V9888TNLGI [5V9888TNLGI from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLOCK GENERATOR 28VFQFPN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL
  • Frequency: 500
  • Supply Voltage: 3.13 to 3.6
  • Operating Temperature: -40 to 85
Clock Synthesizer and Fanout Buffer / Divider -- 8T49NS010-156NLGI
from Integrated Device Technology

The 8T49NS010 is a Clock Synthesizer and Fanout Buffer / Divider. When used with an external crystal, the 8T49NS010 generates high performance timing geared towards the communications and datacom markets, especially for applications demanding extremely low phase noise jitter, such as 10, 40 and... [See More]

  • Bus Interface: LVPECL; LVDS; LVPECL,LVDS
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; VFQFPN
  • Frequency: 156 to 1250
Crystal-to-3.3V LVPECL Clock Synthesizer -- 843S1333DGLFT
from Integrated Device Technology

The 843S1333D is a high frequency clock generator. The 843S1333D uses an external 20MHz crystal to synthesize 1333.33MHz. The 843S1333D has excellent cycle-to-cycle and RMS period jitter performance. The 843S1333D operates at 3.3V operating supply and is available in a fully RoHS compliant 8-lead... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TSSOP; TSSOP
  • Frequency: 1067 to 1600
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 813001AGILF [813001AGILF from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MULTIPLEXER 24TSSOP [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Frequency: 640
  • Supply Voltage: 2.38 to 3.46
  • Operating Temperature: -40 to 85
Crystal-to-LVPECL Clock Synthesizer -- 843156AKILFT
from Integrated Device Technology

The 843156I is a high frequency clock generator. The 843156I uses an external 25MHz crystal to synthesize 156.25MHz clock. The 843156I has excellent cycle-to-cycle and RMS period jitter performance. The 843156I operates at full 3.3V and 2.5V, or mixed 3.3V/2.5V operating supplies and is available in... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 2.5 to 3.3
  • Package Type: Surface Mount; VFQFPN
  • Frequency: 156
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 813N252AKI-04LFT [813N252AKI-04LFT from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC VCXO ATTENUATOR/MULT 32VFQFPN [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
  • Frequency: 312
  • Supply Voltage: 3.13 to 3.46
  • Operating Temperature: -40 to 85
Crystal-to-LVPECL/LVDS Clock Synthesizer -- 849S625BYILF
from Integrated Device Technology

The 849S625I is a high frequency clock generator. The 849S625I uses an external 25MHz crystal to synthesize 625MHz, 312.5MHz, 156.25MHz and 125MHz clocks. The 849S625I has excellent cycle-to-cycle and RMS phase jitter performance. The 849S625I operates at full 3.3V supply mode and is available in a... [See More]

  • Bus Interface: LVPECL; LVDS; LVDS,LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; PTQFP
  • Frequency: 125 to 625
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 9FGV1001B000NBGI [9FGV1001B000NBGI from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC CLOCK GENERATOR 24QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 200 to 325
  • Supply Voltage: 1.71 to 3.46
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 813N252BKI-04LF [813N252BKI-04LF from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC FEMTOCLOCK MULT NG 32VFQFN [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
  • Frequency: 312
  • Supply Voltage: 3.13 to 3.46
  • Operating Temperature: -40 to 85
Dual Output RF Frequency Synthesizer -- 844S42BKILFT
from Integrated Device Technology

The 844S42I is a 3.3V compatible, PLL based clock synthesizer targeted for clock generation in high-performance instrumentation, networking and computing applications. Using either the serial ( I2C ) or parallel programming interface, the 844S42I enables the generation of clock frequencies in the... [See More]

  • Bus Interface: LVPECL; LVDS; LVPECL,LVDS
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; VFQFPN
  • Frequency: 81 to 2592
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 9FGV1001BQ505LTGI [9FGV1001BQ505LTGI from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC CLOCK GENERATOR 16LGA [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 325
  • Supply Voltage: 1.71 to 3.46
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 83PR226BKI-01LF [83PR226BKI-01LF from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLK/FREQ SYNTH 10VFQFPN [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Frequency: 213
  • Supply Voltage: 2.38 to 3.46
  • Operating Temperature: -40 to 85
Dual Synchronous Ethernet Line Card PLL -- 82V3395BNLG8
from Integrated Device Technology

The 82V3395 is an integrated, single-chip solution for the Synchronous Equipment Timing applications in SONET / SDH / Synchronous Ethernet equipment, DWDM and Wireless base station. The device supports several types of input clock sources: recovered clock from Synchronous Ethernet, STM -N or OC -n,... [See More]

  • Bus Interface: LVPECL; LVDS; LVPECL,LVDS,LVCMOS
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; VFQFPN
  • Frequency: 1.00E-6 to 645
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 9FGV1002BQ505LTGI8 [9FGV1002BQ505LTGI8 from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC CLOCK GENERATOR LGA [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 200 to 325
  • Supply Voltage: 1.71 to 3.46
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 8413S08AKILFT [8413S08AKILFT from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

CLOCK SYNTHESIZE/GENERATOR/PLL [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; HCSL, LVCMOS, LVPECL
  • Frequency: 156
  • Supply Voltage: 3.13 to 3.46
  • Operating Temperature: -40 to 85
Dual Synchronous Ethernet Line Card PLL -- 82V3396NLG
from Integrated Device Technology

The 82V3396 Dual Synchronous Ethernet Line Card PLL is used to synchronize line cards in Synchronous Ethernet and SONET / SDH equipment, and in wireless base stations. The two independent timing paths allow the device to simultaneously synchronize transmit interfaces with the selected system... [See More]

  • Bus Interface: LVPECL; LVDS; LVPECL,LVDS,LVCMOS,AMI
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; VFQFPN
  • Frequency: 1.00E-6 to 645
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- ACS1790IMLT [ACS1790IMLT from Semtech Corp.]
from Acme Chip Technology Co., Limited

IC FREQ SYNTH 24QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL
  • Frequency: 2700
  • Supply Voltage: ? to 1.8
Dual VCXO W/3.3V,2.5V LVPECL FemtoClock PLL -- 813001AGILFT
from Integrated Device Technology

The 813001I is a dual VCXO + FemtoClock ® Multiplier designed for use in Discrete PLL loops. Two selectable external VCXO crystals allow the device to be used in multi-rate applications, where a given line card can be switched, for example, between 1Gb Ethernet (125MHz system reference clock)... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TSSOP; TSSOP
  • Frequency: 40.83 to 640
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- AU5315AC0-QMR
from Acme Chip Technology Co., Limited

IC JITTER ATTEN 64QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 2100
  • Supply Voltage: 2.38 to 3.63
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 843002AG-01LF [843002AG-01LF from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC FREQ SYNTH 20TSSOP [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Frequency: 170
  • Supply Voltage: 2.97 to 3.63
  • Operating Temperature: -30 to 85
EBU WAN PLL -- 82V3203BNLG
from Integrated Device Technology

The 82V3203B is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless base station, such as GSM , 3G, DSL concentrator, Router and Access Network applications. The device supports three types... [See More]

  • Bus Interface: LVPECL; LVDS; LVCMOS,LVDS,LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; VFQFPN
  • Frequency: 1.00E-6 to 622
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- AU5317AC0-QMR
from Acme Chip Technology Co., Limited

IC JITTER ATTEN 64QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 2100
  • Supply Voltage: 2.38 to 3.63
Ethernet PLL and IEEE 1588 Synthesizer -- 8V89316BAG8
from Integrated Device Technology

The IDT8V89316 is used to frequency synchronize equipment with an Ethernet connected reference; its integrated DCO (Digitally Controlled Oscillator) can be controlled by an external IEEE 1588 clock recovery servo to synthesize IEEE 1588-based clocks. The IDT8V89316 low jitter output clocks can be... [See More]

  • Bus Interface: LVPECL; LVPECL,LVCMOS
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; CABGA
  • Frequency: 25 to 156
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- AU5325BC1-QMR
from Acme Chip Technology Co., Limited

IC JITTER ATTEN 64QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 2100
  • Supply Voltage: 1.71 to 3.63
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 843022AKI-02LFT [843022AKI-02LFT from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC CLK/FREQ SYNTH 16VFQFPN [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Frequency: 125
  • Supply Voltage: 2.38 to 3.46
  • Operating Temperature: -40 to 85
FemtoClock Crystal-to- 3.3V LVPECL Clock Generator -- 843251AG-04LF
from Integrated Device Technology

The 843251-04 is a 10Gb/12Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TSSOP; TSSOP
  • Frequency: 145 to 188
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- AU5327BC2-QMR
from Acme Chip Technology Co., Limited

IC JITTER ATTEN 64QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 2100
  • Supply Voltage: 1.71 to 3.63
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 8430AY-61LF [8430AY-61LF from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC FREQ SYNTH 32TQFP [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Frequency: 500
  • Supply Voltage: 3.13 to 3.46
  • Operating Temperature: 0.0 to 70
FemtoClock Crystal-to-3.3V LVPECL Clock Generator -- 843001AGLF
from Integrated Device Technology

The 843001 is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001 uses either a 26.5625MHz or a 23.4375 crystal to synthesize 106.25MHz, 187.5MHz or 212.5MHz, using the FREQ_SEL pin. The 843001 has excellent <1ps phase jitter performance,... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TSSOP; TSSOP
  • Frequency: 93.33 to 227
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- AU5329B00-QMR
from Acme Chip Technology Co., Limited

IC CLOCK GENERATOR 64QFN [See More]

  • Bus Interface: CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
  • Frequency: 2100
  • Supply Voltage: 2.38 to 3.63
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers -- 8430DY-111LF [8430DY-111LF from Renesas Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC SYNTHESIZER DUAL 32-LQFP [See More]

  • Bus Interface: ECL; PECL; LVPECL; LVPECL
  • Frequency: 700
  • Supply Voltage: 3.13 to 3.46
  • Operating Temperature: 0.0 to 70
FemtoClock Crystal-to-3.3V LVPECL Clock Generator -- 843011AGLF
from Integrated Device Technology

The 843011 is a Fibre Channel Clock Generator. The 843011 uses a 26.5625MHz crystal to synthesize 106.25MHz or a 25MHz crystal to synthesize 100MHz. The 843011 has excellent <1ps phase jitter performance, over the 637kHz – 10MHz integration range. The 843011 is packaged in a small 8-pin... [See More]

  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; TSSOP; TSSOP
  • Frequency: 93.33 to 113