Lead Free IC Phase-locked Loops (PLL)

70 Results
Application Specific Clock/Timing -- 150-DSC557-0344FI1TCT-ND [DSC557-0344FI1T from Microchip Technology, Inc.]
from DigiKey

IC CLOCK GENERATOR PCIE 14-VFQFN [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 14-VFQFN Exposed Pad
  • Bus Interface: HCSL
  • Supply Voltage: 2.25 to 3.6
Application Specific Clock/Timing -- 150-MAX3622CUE+TTR-ND [MAX3622CUE+T from Microchip Technology, Inc.]
from DigiKey

Ethernet Clock Generator IC 156.25MHz 1 Output 16-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: LVPECL; LVCMOS
  • Supply Voltage: 3 to 3.6
Application Specific Clock/Timing -- 150-MAX3625CUG+-ND [MAX3625CUG+ from Microchip Technology, Inc.]
from DigiKey

Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: LVPECL
  • Supply Voltage: 3 to 3.6
Application Specific Clock/Timing -- 150-MAX3627CTJ+-ND [MAX3627CTJ+ from Microchip Technology, Inc.]
from DigiKey

Ethernet Clock Generator IC 312.5MHz 1 Output 32-TQFN (5x5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 32-WFQFN Exposed Pad
  • Bus Interface: LVCMOS
  • Supply Voltage: 3 to 3.6
Application Specific Clock/Timing -- 150-MAX9450EHJ+-ND [MAX9450EHJ+ from Microchip Technology, Inc.]
from DigiKey

3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 32-TQFP Exposed Pad
  • Bus Interface: LVPECL
  • Supply Voltage: 2.4 to 3.6
Application Specific Clock/Timing -- 150-SY87701ALHG-TR-ND [SY87701ALHG-TR from Microchip Technology, Inc.]
from DigiKey

Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR), Multiplexer IC 1.3Gbps 1 Output 32-TQFP-EP (7x7) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 32-TQFP Exposed Pad
  • Bus Interface: PECL
  • Supply Voltage: 3.15 to 3.45
Application Specific Clock/Timing -- 1611-SY87701ALZG-ND [SY87701ALZG from Microchip Technology, Inc.]
from DigiKey

Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR), Multiplexer IC 1.3Gbps 1 Output 28-SOIC [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)"
  • Bus Interface: PECL
  • Supply Voltage: 3.15 to 3.45
Application Specific Clock/Timing -- 2129-NJW1508V-TE1#TR-ND [NJW1508V-TE1# from Nisshinbo Micro Devices Inc.]
from DigiKey

TV VCR Tuner Clock/Frequency Synthesizer IC 1GHz 1 Output 16-SSOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)"
  • Frequency: 1000
Application Specific Clock/Timing -- 296-12165-2-ND [CDCR83DBQR from Texas Instruments High-Performance Analog]
from DigiKey

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)"
  • Bus Interface: Clock
  • Supply Voltage: 3.13 to 3.46
Application Specific Clock/Timing -- 296-12725-5-ND [CDC960DL from Texas Instruments High-Performance Analog]
from DigiKey

AMD CPU Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 48-SSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
  • Bus Interface: LVTTL
  • Supply Voltage: 3.13 to 3.46
Application Specific Clock/Timing -- 296-14633-5-ND [CDCR61APW from Texas Instruments High-Performance Analog]
from DigiKey

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: LVCMOS
  • Supply Voltage: 3 to 3.6
Application Specific Clock/Timing -- 296-15356-5-ND [CDCF2509PW from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: Clock
  • Supply Voltage: 3 to 3.6
Application Specific Clock/Timing -- 296-16759-1-ND [CDCU877RTBT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 40-VFQFN Exposed Pad
  • Bus Interface: SSTL
  • Supply Voltage: 1.7 to 1.9
Application Specific Clock/Timing -- 296-16760-2-ND [CDCU877ZQLT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 52-VFBGA
  • Bus Interface: SSTL
  • Supply Voltage: 1.7 to 1.9
Application Specific Clock/Timing -- 296-16826-2-ND [CDCU877AGQLT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-BGA Microstar Junior (7x4.5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 56-VFBGA
  • Bus Interface: SSTL
  • Supply Voltage: 1.7 to 1.9
Application Specific Clock/Timing -- 296-16828-2-ND [CDCU877AZQLT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 52-VFBGA
  • Bus Interface: SSTL
  • Supply Voltage: 1.7 to 1.9
Application Specific Clock/Timing -- 296-18645-1-ND [CDCU877RHAT from Texas Instruments High-Performance Analog]
from DigiKey

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 40-VFQFN Exposed Pad
  • Bus Interface: SSTL
  • Supply Voltage: 1.7 to 1.9
Application Specific Clock/Timing -- 296-21383-5-ND [CDCD5704PW from Texas Instruments High-Performance Analog]
from DigiKey

Memory, RDRAM; Extreme Data Rate (XDR ™) Clock/Frequency Generator, Multiplexer IC 800MHz 1 Output 28-TSSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
  • Bus Interface: Clock
  • Supply Voltage: 2.38 to 2.62
Application Specific Clock/Timing -- 296-6714-5-ND [CDC924DL from Texas Instruments High-Performance Analog]
from DigiKey

Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator, Multiplexer IC 133MHz 1 Output 56-SSOP [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)"
  • Bus Interface: CMOS
  • Supply Voltage: 2.38 to 3.46
Application Specific Clock/Timing -- 296-THS788PFD-ND [THS788PFD from Texas Instruments High-Performance Analog]
from DigiKey

Time Measurement Time Measurement Unit (TMU) IC 200MHz 1 Output 100-HTQFP (14x14) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 100-TQFP Exposed Pad
  • Bus Interface: LVDS
  • Supply Voltage: 3.13 to 3.46
Application Specific Clock/Timing -- 336-1276-ND [SI5023-D-GM from Skyworks Solutions, Inc.]
from DigiKey

Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR) IC 2.7GHz 1 Output 28-QFN (5x5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 28-VFQFN Exposed Pad
  • Bus Interface: CML
  • Supply Voltage: 3.13 to 3.46
Application Specific Clock/Timing -- 336-1553-5-ND [SI5338A-A-GM from Skyworks Solutions, Inc.]
from DigiKey

Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 710MHz 1 Output 24-QFN (4x4) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 24-VFQFN Exposed Pad
  • Bus Interface: LVPECL; HSTL; LVCMOS
  • Supply Voltage: 1.71 to 3.63
Application Specific Clock/Timing -- 336-1743-5-ND [SI5010-B-GM from Skyworks Solutions, Inc.]
from DigiKey

SONET/SDH, ATM applications Clock and Data Recovery (CDR) IC 666MHz 1 Output 20-QFN (4x4) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 20-VFQFN Exposed Pad
  • Bus Interface: CML
  • Supply Voltage: 2.38 to 2.62
Application Specific Clock/Timing -- 336-2157-ND [SI52142-A01AGM from Skyworks Solutions, Inc.]
from DigiKey

PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 200MHz 1 Output 24-QFN (4x4) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 24-WFQFN Exposed Pad
  • Bus Interface: HCSL
  • Supply Voltage: 3.13 to 3.46
Application Specific Clock/Timing -- 336-2160-ND [SI52146-A01AGM from Skyworks Solutions, Inc.]
from DigiKey

PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 32-QFN (5x5) [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; 32-WFQFN Exposed Pad
  • Bus Interface: HCSL
  • Supply Voltage: 3.13 to 3.46
1 Output PCIe GEN1/2 Synthesizer -- 5V41064NLG
from Integrated Device Technology

The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin. [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: HCSL
  • Supply Voltage: 3.3
4-PLL Jitter Attenuating Clock -- Si5374
from Silicon Labs

The Si5374/75 any-frequency jitter attenuating clocks integrate four independent jitter attenuating PLLs into a single device, providing industry-leading integration for space-constrained OTN (OTU1, OTU2, OTU3, OTU4) applications. The Si537x can generate any output frequency (2 kHz to 808 MHz) from... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: BGA
  • Bus Interface: CMOS; LVPECL; LVDS; CML
  • Supply Voltage: 1.8 to 2.5
CY24271 Series Single PLL 2.5 V 800 MHz Clock Generator SMT - TSOP I-28 -- 217-CY24271ZXC [CY24271ZXC from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

CY24271 Series Single PLL 2.5 V 800 MHz Clock Generator SMT - TSOP I-28 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 2.38 to 2.62
  • Package Type: 28-TSSOP (0.173, 4.40mm Width)
  • Frequency: 1.07
1 Output PCIE GEN1/2/3 Synthesizer -- 5V41234NLG
from Integrated Device Technology

The IDT5V41234 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin. [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: HCSL
  • Supply Voltage: 3.3
RF Frequency Synthesizer -- Si4112
from Silicon Labs

The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Features. Dual RF and single IF frequency synthesizer. RF1 VCO range 900 to 1800 MHz. RF2 VCO range 750 to 1500 MHz. IF output range 62.5... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Supply Voltage: 2.7 to 3.6
  • Package Type: Surface Mount
  • Frequency: 900 to 1800
CY24271 Series Single PLL 2.5 V 800 MHz Clock Generator SMT - TSOP I-28 -- 217-CY24271ZXCT [CY24271ZXCT from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

CY24271 Series Single PLL 2.5 V 800 MHz Clock Generator SMT - TSOP I-28 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 2.38 to 2.62
  • Package Type: 28-TSSOP (0.173, 4.40mm Width)
  • Frequency: 1.07
1-to-5 Differential-to-3.3V LVPECL PLL Clock Driver W/Dynamic Clock Switch -- 87993AYILF
from Integrated Device Technology

The 87993I is a PLL clock driver designed specifically for redundant clock tree designs. The device receives two differential LVPECL clock signals from which it generates 5 new differential LVPECL clock outputs. Two of the output pairs regenerate the input signal frequency and phase while the other... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
Zero Delay Buffer -- SL2305
from Silicon Labs

Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs ’ low power, high performance PLL technology and provide low power consumption and allow... [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Package Type: SOIC; TSSOP
  • Bus Interface: LVCMOS
  • Supply Voltage: 3.3
IC PLL CLOCK DRIVER 1.8V 40VQFN -- 815-CDCU877RHAT [CDCU877RHAT from Texas Instruments]
from Utmel Electronic Limited

IC PLL CLOCK DRIVER 1.8V 40VQFN [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 1.7 to 1.9
  • Package Type: 40-VFQFN Exposed Pad
  • Frequency: 400
10G Ethernet PLL and IEEE 1588 Synthesizer -- 8V89317BAG
from Integrated Device Technology

The IDT8V89317 is used to frequency synchronize equipment with an Ethernet connected reference or with a GPS based 1PPS reference; its integrated DCO (Digitally Controlled Oscillator) can be controlled by an external IEEE 1588 clock recovery servo to synthesize IEEE 1588-based clocks. The IDT8V89317... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; CABGA
  • Bus Interface: LVPECL; LVPECL,LVCMOS
  • Supply Voltage: 3.3
LOGIC, PLL W/VCO, 16TSSOP, RL250 - More Details -- 815-CD74HC4046APWT [CD74HC4046APWT from Texas Instruments]
from Utmel Electronic Limited

LOGIC, PLL W/VCO, 16TSSOP, RL250 - More Details [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 2 to 6
  • Package Type: 16-TSSOP (0.173, 4.40mm Width)
  • Frequency: 38
1360MHz Dual Output LVPECL Clock Synthesizer -- 8V43FS92432PRGI8
from Integrated Device Technology

The 8V43FS92432 is a 3.3V-compatible, PLL based clock synthesizer targeted for high performance clock generation in mid-range to high-performance telecom, networking, and computing applications. With output frequencies from 21.25MHz to 1360MHz and the support of two differential PECL output signals,... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
Phase Locked Loops - PLL 3.3VZDB COM -- 217-CY2303SXCT [CY2303SXCT from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

Phase Locked Loops - PLL 3.3VZDB COM [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 3 to 3.6
  • Package Type: 8-SOIC (0.154, 3.90mm Width)
  • Frequency: 167
175MHz,FemtoClock VCXO Based SONET/SDH Jitter Attenuator -- 843002AKI-40LFT
from Integrated Device Technology

The 843002I-40 is a PLL based synchronous clock generator that is optimized for SONET / SDH line card applications where jitter attenuation and frequency translation is needed. The device contains two internal PLL stages that are cascaded in series. The first PLL stage uses a VCXO which is optimized... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
Phase Locked Loops - PLL PHASE LOCKED LOOP -- 815-TLC2933AIPWRG4 [TLC2933AIPWRG4 from Texas Instruments]
from Utmel Electronic Limited

Phase Locked Loops - PLL PHASE LOCKED LOOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 3
  • Package Type: TSSOP
  • Frequency: 110
2 Output PCIe GEN1/2 Synthesizer -- 5V41065NLG
from Integrated Device Technology

The 5V41065 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: HCSL
  • Supply Voltage: 3.3
Phase Locked Loops - PLL PHASE LOCKED LOOP W/DETECTOR -- 568-74HC7046AD-T [74HC7046AD-T from NXP Semiconductors]
from Utmel Electronic Limited

Phase Locked Loops - PLL PHASE LOCKED LOOP W/DETECTOR [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 5
  • Package Type: SO
  • Operating Temperature: -40 to 125
2 Output PCIe GEN1/2 Synthesizer -- 5V41285NLGI
from Integrated Device Technology

The IDT5V41285 is a PCIe Gen2 compliant clock generator. The device has 2 differential HCSL outputs. The output frequency is selectable via select pins. [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: HCSL
  • Supply Voltage: 3.3
Phase Locked Loops - PLL Reduction SSCGs COM -- 217-CY25560SXC [CY25560SXC from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

Phase Locked Loops - PLL Reduction SSCGs COM [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 2.97 to 3.63
  • Package Type: 8-SOIC (0.154, 3.90mm Width)
  • Frequency: 100
2 Output PCIe GEN1/2/3 Synthesizer -- 5V41235NLG
from Integrated Device Technology

The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: HCSL
  • Supply Voltage: 3.3
PLL Clock Driver Single 20MHz to 175MHz 24-Pin TSSOP T/R -- 815-CDCVF2509APWR [CDCVF2509APWR from Texas Instruments]
from Utmel Electronic Limited

PLL Clock Driver Single 20MHz to 175MHz 24-Pin TSSOP T/R [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 3 to 3.6
  • Package Type: 24-TSSOP (0.173, 4.40mm Width)
  • Frequency: 175
2 Output PCIe GEN1/2/3 Synthesizer -- 5V41315NLGI
from Integrated Device Technology

The IDT5V41315 is a PCIe Gen1/2/3 clock synthesizer suitable for use in both Common-Clocked and Separate Reference clock with No Spread ( SRNS ) timing architectures. The IDT5V41315 uses a 25MHz input to generate 4 different output frequencies. The output frequency is selectable via select pins. [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: HCSL
  • Supply Voltage: 3.3
PLL Clock Generator Single 20-Pin TSSOP T/R -- 233-PI6C557-05LEX [PI6C557-05LEX from DIODES Incorporated]
from Utmel Electronic Limited

PLL Clock Generator Single 20-Pin TSSOP T/R [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 3.13 to 3.46
  • Package Type: 20-TSSOP (0.173, 4.40mm Width)
  • Frequency: 200
260MHz, Crystal-to-LVCMOS/LVTTL Frequency Synthesizer -- 84021BYLF
from Integrated Device Technology

The 84021 is a general purpose, Crystal-to- LVCMOS / LVTTL High Frequency Synthesizer. The 84021 has a selectable TEST_CLK or crystal input. The VCO operates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVCMOS
  • Supply Voltage: 3.3
PLL Clock Generator Single 267MHz to 400MHz 24-Pin SSOP T/R -- 815-CDCR83ADBQRG4 [CDCR83ADBQRG4 from Texas Instruments]
from Utmel Electronic Limited

PLL Clock Generator Single 267MHz to 400MHz 24-Pin SSOP T/R [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 3.13 to 3.46
  • Package Type: 24-SSOP (0.154, 3.90mm Width)
  • Frequency: 400
4 Output PCIe GEN1/2 Synthesizer -- 5V41066PGG
from Integrated Device Technology

The 5V41066 is a PCIe Gen2 compliant spread-spectrum-capable clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TSSOP; TSSOP
  • Bus Interface: HCSL
  • Supply Voltage: 3.3
PLL Clock Generator Single 64-Pin TQFP EP Tray -- 378-813078BYILF [813078BYILF from Integrated Device Technology]
from Utmel Electronic Limited

PLL Clock Generator Single 64-Pin TQFP EP Tray [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 3.3
  • Package Type: TQFP
  • Frequency: 614
4-output PCIe Gen1-2 Synthesizer -- 9FG104EFILF
from Integrated Device Technology

The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; SSOP; SSOP
  • Bus Interface: HCSL,LVCMOS
  • Supply Voltage: 3.3
PLL Single 100MHz to 130MHz 14-Pin TSSOP -- 815-TLC2934IPW [TLC2934IPW from Texas Instruments]
from Utmel Electronic Limited

PLL Single 100MHz to 130MHz 14-Pin TSSOP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 3.15 to 3.45
  • Package Type: 14-TSSOP (0.173, 4.40mm Width)
  • Frequency: 130
4-Output PCIe Gen1/2/3 Synthesizer -- 5V41236NLG
from Integrated Device Technology

The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capable clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: HCSL
  • Supply Voltage: 3.3
Programmable PLL Clock Generator Triple 16-Pin TSSOP -- 217-CY22394FXI [CY22394FXI from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

Programmable PLL Clock Generator Triple 16-Pin TSSOP [See More]

  • Features / Standards: RoHS; Lead-Free; Programmable
  • Supply Voltage: 3.13 to 3.46
  • Package Type: 16-TSSOP (0.173, 4.40mm Width)
  • Frequency: 166 to 375
500MHz, Crystal-to-3.3V, 2.5V Differential LVPECL Frequency Synthesizer -- 8430AY-61LF
from Integrated Device Technology

The 8430-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer. The 8430-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a frequency range of 250MHz to 500MHz. The VCO frequency is programmed in steps equal to the value of the... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
TEXAS INSTRUMENTS CD74HC7046AE LOGIC, PLL W/VCO/LOCK DETECT, 16DIP -- 815-CD74HC7046AE [CD74HC7046AE from Texas Instruments]
from Utmel Electronic Limited

TEXAS INSTRUMENTS CD74HC7046AE LOGIC, PLL W/VCO/LOCK DETECT, 16DIP [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 2 to 6
  • Package Type: DIP; 16-DIP (0.300, 7.62mm)
  • Frequency: 38
500MHz, Crystal-to-3.3V, 2.5V Differential LVPECL Frequency Synthesizer -- 8430AYI-61LF
from Integrated Device Technology

The 8430I-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer . The 8430I-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a frequency range of 250MHz to 500MHz. The VCO frequency is programmed in steps equal to the value of... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
TEXAS INSTRUMENTS CD74HC7046AM LOGIC, PLL W/VCO/LOCK DETECT, 16SOIC -- 815-CD74HC7046AM [CD74HC7046AM from Texas Instruments]
from Utmel Electronic Limited

TEXAS INSTRUMENTS CD74HC7046AM LOGIC, PLL W/VCO/LOCK DETECT, 16SOIC [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 2 to 6
  • Package Type: 16-SOIC (0.154, 3.90mm Width)
  • Frequency: 38
700MHz, Crystal Oscillator-to-Differential LVDS Frequency Synthesizer -- 8442BYILFT
from Integrated Device Technology

The 8442I is a general purpose, dual output Crystal-to- Differential LVDS High Frequency Synthesizer. The 8442I has a selectable TEST_CLK or crystal input. The TEST_CLK input accepts LVCMOS or LVTTL input levels and translates them to LVDS levels. The VCO operates at a frequency range of 250MHz to... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVDS; LVDS
  • Supply Voltage: 3.3
TEXAS INSTRUMENTS PLL1705DBQPLL MULTI-CLOCK GEN DUAL, SMD, 1705 -- 815-PLL1705DBQ [PLL1705DBQ from Texas Instruments]
from Utmel Electronic Limited

TEXAS INSTRUMENTS PLL1705DBQPLL MULTI-CLOCK GEN DUAL, SMD, 1705 [See More]

  • Features / Standards: RoHS; Lead-Free
  • Supply Voltage: 2.7 to 3.6
  • Package Type: 20-SSOP (0.154, 3.90mm Width)
  • Frequency: 36.87
700MHZ, CRYSTAL-TO-3.3V DIFFERENTIAL LVPECL FREQUENCY SYNTHESIZER -- 8432CY-51LF
from Integrated Device Technology

The 8432-51 is a general purpose, dual output Crystal-to-3.3V Differential LVPECL High Frequency Synthesizer. The 8432-51 has a selectable REF_CLK or crystal input. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO frequency is programmed in steps equal to the value of the input... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
700MHz, Low Jitter, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer -- 84330CYLNT
from Integrated Device Technology

The 84330C is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The output can be configured to divide the VCO... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
700MHz, Low Jitter, Crystal-to-LVPECL Frequency Synthesizer -- 84330CYILFT
from Integrated Device Technology

The 84330CI is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 720MHz. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The output can be configured to divide the VCO... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
700MHz,FemtoClock VCXO Based SONET/SDH Jitter Attenuator -- 843002AKI-41LF
from Integrated Device Technology

The 843002I-41 is a PLL based synchronous clock generator that is optimized for SONET / SDH line card applications where jitter attenuation and frequency translation is needed. The device contains two internal PLL stages that are cascaded in series. The first PLL stage uses a VCXO which is optimized... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
700MHz,Low Jitter,Crystal-to-3.3V Differential LVPECL Frequency Synthesizer -- 84330BY-03LF
from Integrated Device Technology

The 84330B-03 is a general purpose, dual output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the I2C interface. The output can be configured to divide the VCO frequency by 1, 2, 3, 4, and 6. Additionally,... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
780MHz, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer -- 84320AYI-01LF
from Integrated Device Technology

The 84320I-01 is a general purpose, dual output Crystal-to-3.3V Differential LVPECLHigh Frequency Synthesizer. The 84320I-01 has a selectable TEST_CLK or crystal inputs. The VCOoperates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to thevalue of the input... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; TQFP
  • Bus Interface: LVPECL; LVPECL
  • Supply Voltage: 3.3
Clock Synthesizer and Fanout Buffer / Divider -- 8T49NS010-156NLGI
from Integrated Device Technology

The 8T49NS010 is a Clock Synthesizer and Fanout Buffer / Divider. When used with an external crystal, the 8T49NS010 generates high performance timing geared towards the communications and datacom markets, especially for applications demanding extremely low phase noise jitter, such as 10, 40 and... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: LVPECL; LVDS; LVPECL,LVDS
  • Supply Voltage: 3.3
Crystal-to-0.7V Differential HCSL/LVCMOS Frequency Synthesizer -- 841S012DKILFT
from Integrated Device Technology

The 841S012DI is an optimized PCIe, sRIO and Gigabit Ethernet Frequency Synthesizer and a member of family of high performance clock solutions from IDT . The 841S012DI uses a 25MHz parallel resonant crystal to generate 33.33MHz - 200MHz clock signals, replacing multiple oscillators and fanout buffer... [See More]

  • Features / Standards: Lead-Free
  • Package Type: Surface Mount; VFQFPN
  • Bus Interface: HCSL,LVCMOS,LVTTL
  • Supply Voltage: 3.3