12 Parity Checkers and Generators

6 Results
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -- SY100E160JC [SY100E160JC from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1257176-SY100E160JC. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 100E. Package: Bulk. Number of Circuits: 12-Bit. Standard Package: 38. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Voltage - Supply: 4.2 V ~ 5.5 V. [See More]

  • Number of Bits: 12
Parity Generators and Checkers -- MC10H160FN-ND [MC10H160FN from onsemi]
from DigiKey

Parity Generator 12-Bit 20-PLCC (9x9) [See More]

  • Number of Bits: 12
  • Pin Count: 20
  • Package Type: LCCC; 20-LCC (J-Lead)
  • Operating Temperature: 0 to 75
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -- SY100E160JZ TR [SY100E160JZ TR from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1257174-SY100E160JZ TR. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 100E. Package: Tape & Reel (TR). Number of Circuits: 12-Bit. Standard Package: 750. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Voltage - Supply:... [See More]

  • Number of Bits: 12
Parity Generators and Checkers -- MC10H160PG-ND [MC10H160PG from onsemi]
from DigiKey

Parity Generator 12-Bit 16-PDIP [See More]

  • Number of Bits: 12
  • Operating Temperature: 0 to 75
  • Package Type: DIP; "16-DIP (0.300"", 7.62mm)"
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -- SY10E160JZ [SY10E160JZ from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1257168-SY10E160JZ. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 10E. Package: Bulk. Number of Circuits: 12-Bit. Standard Package: 38. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Voltage - Supply: 4.2 V ~ 5.5 V. [See More]

  • Number of Bits: 12
12-Bit Parity Checker / Generator -- 10560/E,F
from Lansdale Semiconductor, Inc.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate. [See More]

  • Number of Bits: 12
  • Package Type: DIP (optional feature); Other (optional feature); Lead Flat Pack
  • Supply Voltage: Other; (-8) VDC
  • Logic Family: ECL