9 Parity Checkers and Generators
from Rochester Electronics
54ACT11280 - 9-BIT PARITY SENERATORS/CHECKERS, CQCC20 [See More]
- Number of Bits: 9
- Package Type: Other; CLCC
from Texas Instruments
9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports 14-SOIC -40 to 85 [See More]
- Number of Bits: 9
- Package Type: Other; PDIP,SOIC
- Supply Voltage: 5V; Other; 4.5
- Logic Family: ACT
from RS Components, Ltd.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS. Logic Family = HC. Logic Function = Parity Generator. Number of Bits = 9. Number of Elements per Chip = 1. Maximum Quiescent Current = 80 µA. Maximum High Level Output Current = -5.2mA. Maximum Low... [See More]
- Number of Bits: 9
- Logic Family: HCMOS; HC
- Package Type: SOIC
- Pin Count: 14
from Win Source Electronics
Win Source Part Number: 981173-QS74FCT280BTS1. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74FCT. Package: Bulk. Number of Circuits: 9-Bit. Standard Package: 1. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Voltage - Supply: 4.75 V ~ 5.25 V. [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-SO [See More]
- Number of Bits: 9
- Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
from Rochester Electronics
54F280 - Parity Generator/Checker, 9-Bit - Dual marked (M38510/34901BCA) [See More]
- Number of Bits: 9
- Package Type: DIP; Other; CDIP14
from Win Source Electronics
Win Source Part Number: 1257164-SN74ALS280D. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74ALS. Package: Tube. Number of Circuits: 9-Bit. Standard Package: 200. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 2.6mA,... [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-SOIC [See More]
- Number of Bits: 9
- Operating Temperature: -55 to 125
- Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
from Rochester Electronics
54F280 - Parity Generator/Checker, 9-Bit - Dual marked (M38510/34901BDA) [See More]
- Number of Bits: 9
- Package Type: Other; CFP14
from Win Source Electronics
Win Source Part Number: 1257165-SN74ALS280DRE4. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74ALS. Package: Tape & Reel (TR). Number of Circuits: 9-Bit. Standard Package: 2,500. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current -... [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-PDIP [See More]
- Number of Bits: 9
- Operating Temperature: 0 to 70
- Package Type: DIP; "14-DIP (0.300"", 7.62mm)"
from Rochester Electronics
Parity Generator/Checker, AC Series, 9-Bit, Complementary Output, CMOS, PDSO14 [See More]
- Number of Bits: 9
- Logic Family: CMOS
- Package Type: SOP; Other; SOP14
from Win Source Electronics
Win Source Part Number: 1257160-SN74AS280DRE4. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74AS. Package: Tape & Reel (TR). Number of Circuits: 9-Bit. Standard Package: 2,500. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output... [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-SO [See More]
- Number of Bits: 9
- Operating Temperature: 0 to 70
- Package Type: SOIC; "14-SOIC (0.209"", 5.30mm Width)"
from Rochester Electronics
74HC280 9-bit odd/even parity Generator/checker [See More]
- Number of Bits: 9
- Package Type: DIP; PDIP; Other; PDIP14
from Win Source Electronics
Win Source Part Number: 1257161-SN74AS286DRE4. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74AS. Package: Tape & Reel (TR). Number of Circuits: 9-Bit. Standard Package: 2,500. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output... [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-SO [See More]
- Number of Bits: 9
- Operating Temperature: -40 to 125
- Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
from Rochester Electronics
Parity Generator/Checker, AC Series, 9-Bit, Complementary Output, CMOS, PDSO14 [See More]
- Number of Bits: 9
- Logic Family: CMOS
- Package Type: SOIC; Other; SOIC14
from Win Source Electronics
Win Source Part Number: 1257159-SN74AS286NG4. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74AS. Package: Tube. Number of Circuits: 9-Bit. Standard Package: 25. Logic Type: Parity Generator/Checker. Current - Output High, Low: 15mA, 48mA; 2mA, 20mA. Voltage... [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-DIP [See More]
- Number of Bits: 9
- Operating Temperature: -55 to 125
- Package Type: DIP; "14-DIP (0.300"", 7.62mm)"
from Rochester Electronics
9-Bit Odd/Even Parity Generator/Checker [See More]
- Number of Bits: 9
- Package Type: DIP; Other; CDIP16
from Win Source Electronics
Win Source Part Number: 1257162-SN74AS286NSRE4. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74AS. Package: Tape & Reel (TR). Number of Circuits: 9-Bit. Standard Package: 2,000. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output... [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-SOIC [See More]
- Number of Bits: 9
- Operating Temperature: -40 to 85
- Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
from Rochester Electronics
74HC280 - 9-Bit Odd/Even Parity Generator/Checker [See More]
- Number of Bits: 9
from Win Source Electronics
Win Source Part Number: 1257163-SN74AS286NSRG4. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74AS. Package: Tape & Reel (TR). Number of Circuits: 9-Bit. Standard Package: 2,000. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output... [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-SOP [See More]
- Number of Bits: 9
- Operating Temperature: -40 to 85
- Package Type: SOIC; "14-SOIC (0.209"", 5.30mm Width)"
from Win Source Electronics
Win Source Part Number: 1142323-SN74F280BD. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74F. Package: Tube. Number of Circuits: 9-Bit. Standard Package: 50. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 1mA, 20mA. [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-MDIP [See More]
- Number of Bits: 9
- Operating Temperature: 0 to 70
- Package Type: DIP; "14-DIP (0.300"", 7.62mm)"
from Win Source Electronics
Win Source Part Number: 1257157-SN74LS280DRE4. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74LS. Number of Circuits: 9-Bit. Standard Package: 2,500. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 400 µA, 8mA. [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-SSOP [See More]
- Number of Bits: 9
- Package Type: SSOP; "14-SSOP (0.209"", 5.30mm Width)"
from Win Source Electronics
Win Source Part Number: 1257158-SN74LS280DRG4. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74LS. Number of Circuits: 9-Bit. Standard Package: 2,500. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 400 µA, 8mA. [See More]
- Number of Bits: 9
from DigiKey
Parity Generator 9-Bit 14-SO [See More]
- Number of Bits: 9
- Operating Temperature: -40 to 85
- Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
from Win Source Electronics
Win Source Part Number: 1257156-SN74S280NSRG4. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74S. Number of Circuits: 9-Bit. Standard Package: 2,000. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 1mA, 20mA. Voltage -... [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 197993-74AC280SCX. Packaging: Reel - TR. Number of Circuits: 9-Bit. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 24mA, 24mA. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1030756-74ACT11286D. Packaging: Tube/Rail. Number of Circuits: 9-Bit. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 24mA, 24mA. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 076214-74F280PC. Packaging: Tube/Rail. Number of Circuits: 9-Bit. Mounting: Through Hole. Logic Type: Parity Generator/Checker. Current - Output High, Low: 1mA, 20mA. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 132649-74F280SC. Packaging: Tube/Rail. Number of Circuits: 9-Bit. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 1mA, 20mA. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 076215-74F280SCX. Packaging: Reel - TR. Number of Circuits: 9-Bit. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 1mA, 20mA. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 136861-74F280SJ. Packaging: Tube/Rail. Number of Circuits: 9-Bit. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 1mA, 20mA. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 076216-74F280SJX. Packaging: Reel - TR. Number of Circuits: 9-Bit. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current - Output High, Low: 1mA, 20mA. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 131795-74HC280D,653. Packaging: Reel - TR. Number of Circuits: 9-Bit. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Categories: Integrated Circuits. Status: Active. Case / Package: 14-SO. Supply Voltage - Operating: 2 V to 6 V. [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 198151-74HC280N. Packaging: Tube/Rail. Number of Circuits: 9-Bit. Mounting: Through Hole. Logic Type: Parity Generator/Checker. Categories: Integrated Circuits. Status: Obsolete(EOL). Case / Package: 14-DIP. Supply Voltage - Operating: 2 V to 6 V. [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765501-74HCT280D,653. Series: 74HCT. Packaging: Reel package. Package: 14-SOIC (0.154", 3.90mm Width). Number of Circuits: 9-Bit. Mounting: SMD. Logic Type: Parity Generator/Checker. Operating Supply Voltage: 4.5 V ~ 5.5 V. Family Name:... [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 765502-74HCT280N,652. Series: 74HCT. Packaging: Tube. Mounting Style: Through Hole. Package: 14-DIP (0.300", 7.62mm). Number of Circuits: 9-Bit. Logic Type: Parity Generator/Checker. Operating Supply Voltage: 4.5 V ~ 5.5 V. Part Status: Obsolete(EOL). [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 165625-74S280. Packaging: Tube/Rail. Number of Circuits: 9-Bit. Mounting: Through Hole. Logic Type: Parity Generator/Checker. Current - Output High, Low: 1mA, 20mA. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- Number of Bits: 9
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1160082-CD74AC280E. Series: 74AC. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 125 °C. Package: 14-DIP (0.300", 7.62mm). Number of Circuits: 9-Bit. Logic Type: Parity Generator/Checker. Current... [See More]
- Number of Bits: 9
from Lansdale Semiconductor, Inc.
The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading. [See More]
- Number of Bits: 9
- Package Type: DIP (optional feature); Other (optional feature); Lead Flat Pack
- Supply Voltage: Other; 7 V
- Logic Family: TTL