16 Parity Checkers and Generators
2 Results
Logic - Logic - Parity Generators and Checkers - 74F401PC -- 74F401PC [74F401PC from onsemi]
from Win Source Electronics
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 006762-74F401PC. Packaging: Tube/Rail. Number of Circuits: 16-Bit. Mounting: Through Hole. Logic Type: Parity Generator/Checker. Current - Output High, Low: 1mA, 20mA. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]
- Number of Bits: 16
Parity Generators and Checkers -- 74F401PC-ND [74F401PC from onsemi]
from DigiKey
from DigiKey
Parity Generator 16-Bit 14-MDIP [See More]
- Number of Bits: 16
- Operating Temperature: 0 to 70
- Package Type: DIP; "14-DIP (0.300"", 7.62mm)"