8 Parity Checkers and Generators

10 Results
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -- CY74FCT480ATQCTE4 [CY74FCT480ATQCTE4 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1054169-CY74FCT480ATQCTE4. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 74FCT. Package: Tape & Reel (TR). Number of Circuits: 8-Bit. Standard Package: 2,500. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Current -... [See More]

  • Number of Bits: 8
Parity Generators and Checkers -- CY74FCT480ATPC-ND [CY74FCT480ATPC from Texas Instruments High-Performance Analog]
from DigiKey

Parity Generator 8-Bit 24-PDIP [See More]

  • Number of Bits: 8
  • Operating Temperature: -40 to 85
  • Package Type: DIP; "24-DIP (0.300"", 7.62mm)"
SN74180N [SN74180N from Texas Instruments High-Performance Analog]
from Rochester Electronics

Parity Generator/Checker, TTL/H/L Series, 8-Bit, Complementary Output, TTL, PDIP14 [See More]

  • Number of Bits: 8
  • Logic Family: TTL
  • Package Type: DIP; Other; DIP14
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -- SY100E193JC [SY100E193JC from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1257175-SY100E193JC. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 100E. Package: Bulk. Number of Circuits: 8-Bit. Standard Package: 38. Mounting: SMD (SMT). Logic Type: Parity Generator. Voltage - Supply: 4.2 V ~ 5.5 V. Package /... [See More]

  • Number of Bits: 8
Parity Generators and Checkers -- CY74FCT480ATQCT-ND [CY74FCT480ATQCT from Texas Instruments High-Performance Analog]
from DigiKey

Parity Generator 8-Bit 24-SSOP [See More]

  • Number of Bits: 8
  • Operating Temperature: -40 to 85
  • Package Type: SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -- SY100E193JZ TR [SY100E193JZ TR from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1257173-SY100E193JZ TR. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 100E. Package: Tape & Reel (TR). Number of Circuits: 8-Bit. Standard Package: 750. Mounting: SMD (SMT). Logic Type: Parity Generator. Voltage - Supply: 4.2 V ~... [See More]

  • Number of Bits: 8
Parity Generators and Checkers -- CY74FCT480BTSOC-ND [CY74FCT480BTSOC from Texas Instruments High-Performance Analog]
from DigiKey

Parity Generator 8-Bit 24-SOIC [See More]

  • Number of Bits: 8
  • Operating Temperature: -40 to 85
  • Package Type: SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -- SY100S360FC [SY100S360FC from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1257171-SY100S360FC. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 100S. Package: Bulk. Number of Circuits: 8-Bit. Standard Package: 15. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Voltage - Supply: 4.2 V ~ 5.5 V. [See More]

  • Number of Bits: 8
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -- SY100S360JC [SY100S360JC from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1257172-SY100S360JC. Category: Integrated Circuits (ICs) >Logic - Parity Generators and Checkers. Series: 100S. Package: Bulk. Number of Circuits: 8-Bit. Standard Package: 38. Mounting: SMD (SMT). Logic Type: Parity Generator/Checker. Voltage - Supply: 4.2 V ~ 5.5 V. [See More]

  • Number of Bits: 8
8-Bit Odd/Even Parity Generator/Checker -- 54180/C,A
from Lansdale Semiconductor, Inc.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading. [See More]

  • Number of Bits: 8
  • Package Type: DIP (optional feature); Other (optional feature); Lead Flat Pack
  • Supply Voltage: Other; 7 VDC
  • Logic Family: TTL